Long product name Nortel Routing Switch 8603 3-slot Chassis UK & Ireland power cord network equipment chassis 6U
:
Routing Switch 8603 3-slot Chassis UK & Ireland power cord
The long product name of Nortel Routing Switch 8603 3-slot Chassis UK & Ireland power cord network equipment chassis 6U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Routing Switch 8603 3-slot Chassis UK & Ireland power cord
More>>>
Short summary description Nortel Routing Switch 8603 3-slot Chassis UK & Ireland power cord network equipment chassis 6U:
This short summary of the Nortel Routing Switch 8603 3-slot Chassis UK & Ireland power cord network equipment chassis 6U data-sheet is auto-generated and uses the product title and the first six key specs.
Nortel Routing Switch 8603 3-slot Chassis UK & Ireland power cord, AC 120/230 V; 50/60 Hz, 1 x RJ-45; 1 x RS-232; 1 x D-Sub
Long summary description Nortel Routing Switch 8603 3-slot Chassis UK & Ireland power cord network equipment chassis 6U:
This is an auto-generated long summary of Nortel Routing Switch 8603 3-slot Chassis UK & Ireland power cord network equipment chassis 6U based on the first three specs of the first five spec groups.
Nortel Routing Switch 8603 3-slot Chassis UK & Ireland power cord. Power requirements: AC 120/230 V; 50/60 Hz. I/O ports: 1 x RJ-45; 1 x RS-232; 1 x D-Sub