Long product name Nortel 2-Port OC-3 Media Dependent Adapter network switch component
:
2-Port OC-3 Media Dependent Adapter
The long product name of Nortel 2-Port OC-3 Media Dependent Adapter network switch component. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2-Port OC-3 Media Dependent Adapter
More>>>
Short summary description Nortel 2-Port OC-3 Media Dependent Adapter network switch component:
This short summary of the Nortel 2-Port OC-3 Media Dependent Adapter network switch component data-sheet is auto-generated and uses the product title and the first six key specs.
Nortel 2-Port OC-3 Media Dependent Adapter, Grey, SONET/SDH, Wired, 2 x MT-RJ, 1 x MDA
Long summary description Nortel 2-Port OC-3 Media Dependent Adapter network switch component:
This is an auto-generated long summary of Nortel 2-Port OC-3 Media Dependent Adapter network switch component based on the first three specs of the first five spec groups.
Nortel 2-Port OC-3 Media Dependent Adapter. Product colour: Grey. Data link protocols: SONET/SDH, Connectivity technology: Wired. I/O ports: 2 x MT-RJ, Expansion slots: 1 x MDA