Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed
- - Basic switching RJ-45 Ethernet ports quantity: 48
- - 100BASE-TX, 10BASE-T
- - MAC address table: 8000 entries Switching capacity: 320 Gbit/s
Long product name Nortel 4550T Managed Black
:
4550T - 48 10/100 Ethernet ports, 320 Gbit/s, 16000 entries
The long product name of Nortel 4550T Managed Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4550T - 48 10/100 Ethernet ports, 320 Gbit/s, 16000 entries
More>>>
Short summary description Nortel 4550T Managed Black:
This short summary of the Nortel 4550T Managed Black data-sheet is auto-generated and uses the product title and the first six key specs.
Nortel 4550T, Managed
Long summary description Nortel 4550T Managed Black:
This is an auto-generated long summary of Nortel 4550T Managed Black based on the first three specs of the first five spec groups.
Nortel 4550T. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries, Switching capacity: 320 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1P, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3AB, IEEE...