Long product name Nortel Ethernet Routing Switch 5530-24TFD + EU Power Cord Managed
:
Ethernet Routing Switch 5530-24TFD + EU Power Cord
The short editorial description of Nortel Ethernet Routing Switch 5530-24TFD + EU Power Cord Managed
Ethernet Routing Switch 5530-24TFD + EU Power Cord
More>>>
Short summary description Nortel Ethernet Routing Switch 5530-24TFD + EU Power Cord Managed:
This short summary of the Nortel Ethernet Routing Switch 5530-24TFD + EU Power Cord Managed data-sheet is auto-generated and uses the product title and the first six key specs.
Nortel Ethernet Routing Switch 5530-24TFD + EU Power Cord, Managed, Full duplex
Long summary description Nortel Ethernet Routing Switch 5530-24TFD + EU Power Cord Managed:
This is an auto-generated long summary of Nortel Ethernet Routing Switch 5530-24TFD + EU Power Cord Managed based on the first three specs of the first five spec groups.
Nortel Ethernet Routing Switch 5530-24TFD + EU Power Cord. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex, Networking standards: IEEE 802.1D,IEEE 802.1p,IEEE 802.1Q,IEEE 802.3,IEEE 802.3ab,IEEE 802.3ae,IEEE 802.3u,IEEE...