Long product name Nortel 1-port 1000Base-SX Small Form Factor Pluggable network media converter
:
1-port 1000Base-SX Small Form Factor Pluggable
The long product name of Nortel 1-port 1000Base-SX Small Form Factor Pluggable network media converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1-port 1000Base-SX Small Form Factor Pluggable
More>>>
Short summary description Nortel 1-port 1000Base-SX Small Form Factor Pluggable network media converter:
This short summary of the Nortel 1-port 1000Base-SX Small Form Factor Pluggable network media converter data-sheet is auto-generated and uses the product title and the first six key specs.
Nortel 1-port 1000Base-SX Small Form Factor Pluggable, Wired, RoHS, SFP, LC, 1 x RJ-45
Long summary description Nortel 1-port 1000Base-SX Small Form Factor Pluggable network media converter:
This is an auto-generated long summary of Nortel 1-port 1000Base-SX Small Form Factor Pluggable network media converter based on the first three specs of the first five spec groups.
Nortel 1-port 1000Base-SX Small Form Factor Pluggable. Connectivity technology: Wired. Certification: RoHS. Interface: SFP, Connector(s): LC, I/O ports: 1 x RJ-45