location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nortel 1-port 1000BASE-CWDM SFP GBIC 1490nm network media converter 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nortel Check ‘Nortel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-port 1000BASE-CWDM SFP GBIC 1490nm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA1419026-E5 show
Show alternative article codes used in the online market place
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Nortel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nortel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:50:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nortel 1-port 1000BASE-CWDM SFP GBIC 1490nm network media converter 1000 Mbit/s :
The long product name of Nortel 1-port 1000BASE-CWDM SFP GBIC 1490nm network media converter 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-port 1000BASE-CWDM SFP GBIC 1490nm
More>>>
Short summary description Nortel 1-port 1000BASE-CWDM SFP GBIC 1490nm network media converter 1000 Mbit/s:
This short summary of the Nortel 1-port 1000BASE-CWDM SFP GBIC 1490nm network media converter 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Nortel 1-port 1000BASE-CWDM SFP GBIC 1490nm, 1000 Mbit/s, Wired, 40000 m, 1490 nm, RoHS, SFP

Long summary description Nortel 1-port 1000BASE-CWDM SFP GBIC 1490nm network media converter 1000 Mbit/s:
This is an auto-generated long summary of Nortel 1-port 1000BASE-CWDM SFP GBIC 1490nm network media converter 1000 Mbit/s based on the first three specs of the first five spec groups.

Nortel 1-port 1000BASE-CWDM SFP GBIC 1490nm. Maximum data transfer rate: 1000 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 40000 m, Wavelength: 1490 nm. Certification: RoHS. Interface: SFP, Connector(s): LC, Fiber type: 9/125 µm