Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nortel Power Cord 10A/200-230V Europe for VPN Router power cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nortel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Cord 10A/200-230V Europe for VPN Router
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA0020028E6
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nortel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3649
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nortel Power Cord 10A/200-230V Europe for VPN Router power cable :
The short editorial description of Nortel Power Cord 10A/200-230V Europe for VPN Router power cable

Power Cord 10A/200-230V Europe for VPN Router (Contivity) 1010, 1050, and 1100
More>>>
Short summary description Nortel Power Cord 10A/200-230V Europe for VPN Router power cable:
This short summary of the Nortel Power Cord 10A/200-230V Europe for VPN Router power cable data-sheet is auto-generated and uses the product title and the first six key specs.

Nortel Power Cord 10A/200-230V Europe for VPN Router, 200 - 230 V, 10 A

Long summary description Nortel Power Cord 10A/200-230V Europe for VPN Router power cable:
This is an auto-generated long summary of Nortel Power Cord 10A/200-230V Europe for VPN Router power cable based on the first three specs of the first five spec groups.

Nortel Power Cord 10A/200-230V Europe for VPN Router. Input voltage: 200 - 230 V, Input current: 10 A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details