location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nortel RS-422 15ft 1 x D-Sub (DB-44)/ 1 x DB-37 serial cable 4.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nortel Check ‘Nortel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS-422 Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-37
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA0018051
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Nortel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nortel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nortel RS-422 15ft 1 x D-Sub (DB-44)/ 1 x DB-37 serial cable 4.5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.5 m
  • - DB-37 Male
  • - Male
Long product name Nortel RS-422 15ft 1 x D-Sub (DB-44)/ 1 x DB-37 serial cable 4.5 m :
The long product name of Nortel RS-422 15ft 1 x D-Sub (DB-44)/ 1 x DB-37 serial cable 4.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RS-422 Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-37
More>>>
Short summary description Nortel RS-422 15ft 1 x D-Sub (DB-44)/ 1 x DB-37 serial cable 4.5 m:
This short summary of the Nortel RS-422 15ft 1 x D-Sub (DB-44)/ 1 x DB-37 serial cable 4.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Nortel RS-422 Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-37, 4.5 m, DB-37, Male, Male

Long summary description Nortel RS-422 15ft 1 x D-Sub (DB-44)/ 1 x DB-37 serial cable 4.5 m:
This is an auto-generated long summary of Nortel RS-422 15ft 1 x D-Sub (DB-44)/ 1 x DB-37 serial cable 4.5 m based on the first three specs of the first five spec groups.

Nortel RS-422 Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-37. Cable length: 4.5 m, Connector 1: DB-37, Connector 1 gender: Male