Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nortel Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-25

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nortel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-25
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA0018047
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Interface/Gender Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nortel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3495
This statistic is based on the 85434 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83484 free Open Icecat users.
Info modified on: 29 Apr 2019 06:31:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nortel Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-25 :
The short editorial description of Nortel Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-25

Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-25
More>>>
Short summary description Nortel Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-25:
This short summary of the Nortel Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-25 data-sheet is auto-generated and uses the product title and the first six key specs.

Nortel Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-25, DB-44, DB-25, Male connector / Male connector, 4.5 m

Long summary description Nortel Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-25:
This is an auto-generated long summary of Nortel Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-25 based on the first three specs of the first five spec groups.

Nortel Serial Cable 15ft 1 x D-Sub (DB-44)/ 1 x DB-25. Connector 1: DB-44, Connector 2: DB-25, Connector gender: Male connector / Male connector. Cable length: 4.5 m

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details