Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nortel AA0005B19-E5 power supply unit 600 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nortel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AA0005B19-E5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA0005B19-E5 show
Show alternative article codes used in the online market place
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nortel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7856
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 08 Apr 2019 16:19:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nortel AA0005B19-E5 power supply unit 600 W Grey :
The short editorial description of Nortel AA0005B19-E5 power supply unit 600 W Grey

Redundant Power Supply 15 - 600 Watt EU Power cord
More>>>
Short summary description Nortel AA0005B19-E5 power supply unit 600 W Grey:
This short summary of the Nortel AA0005B19-E5 power supply unit 600 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nortel AA0005B19-E5, 600 W, 90 - 264 V, 50 - 60 Hz, 60 dB, 2000000 h, EN55022/CISPR 22, Class A; EN55024/CISPR 22, Class A; VCCI, Class A; BSMI Class A; ACA, AS/NZ...

Long summary description Nortel AA0005B19-E5 power supply unit 600 W Grey:
This is an auto-generated long summary of Nortel AA0005B19-E5 power supply unit 600 W Grey based on the first three specs of the first five spec groups.

Nortel AA0005B19-E5. Total power: 600 W, AC input voltage: 90 - 264 V, AC input frequency: 50 - 60 Hz. Noise level: 60 dB, Mean time between failures (MTBF): 2000000 h, Electromagnetic compatibility: EN55022/CISPR 22, Class A; EN55024/CISPR 22, Class A; VCCI, Class A; BSMI Class A; ACA, AS/NZ.... Product colour: Grey, Fan diameter: 8 cm. Weight: 3.4 kg. Dimensions (WxDxH): 349.25 x 136.53 x 79.38 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details