Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Norstone Stylum 3 Floor Steel White speaker mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Norstone
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylum 3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NORSTY3WT
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3760108808188
Category
Device used to attach a speaker to a wall.
Speaker Mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Norstone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 410
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 04 Mar 2018 06:06:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (1,8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Norstone Stylum 3 Floor Steel White speaker mount :
  • - Cable management system
  • - Adjustable spikes and counter spikes
  • - Skidproof rubber pads
  • - Spikes on top plate
Warranty: 2 years
Long product name Norstone Stylum 3 Floor Steel White speaker mount :
The short editorial description of Norstone Stylum 3 Floor Steel White speaker mount

2pcs, 80cm, 50kg, White
More>>>
Short summary description Norstone Stylum 3 Floor Steel White speaker mount:
This short summary of the Norstone Stylum 3 Floor Steel White speaker mount data-sheet is auto-generated and uses the product title and the first six key specs.

Norstone Stylum 3, Floor, 50 kg, Steel, White, Floor, 800 mm

Long summary description Norstone Stylum 3 Floor Steel White speaker mount:
This is an auto-generated long summary of Norstone Stylum 3 Floor Steel White speaker mount based on the first three specs of the first five spec groups.

Norstone Stylum 3. Placement: Floor, Maximum weight capacity: 50 kg, Material: Steel. Height: 800 mm, Width: 250 mm, Depth: 250 mm. Package depth: 830 mm, Package height: 285 mm, Package width: 105 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)