Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Elegant case conceived in top quality handcrafted leather
- - Hand-crafted manufacturing quality
- - Practical thanks to its magnetic closure
- - Slim and padded design
- - Protects the device in an optimal manner
- - All sides protective case
- - Access to basic functions (multiple openings on the leather)
- - Camera lens & flash access
- - Two business or credit card slots
- - Interior slip pockets for documents
- - Headphones and headset jack access
- - Charging and synchronization cable access
- - Beautiful interior lining embossed with the Noreve logo
- - Leather stand on the back for horizontal use
Long product name Noreve 2606TB1 mobile phone case Wallet case Black
:
Leather Case for Archos 50 Oxygen Plus - Black
The long product name of Noreve 2606TB1 mobile phone case Wallet case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Leather Case for Archos 50 Oxygen Plus - Black
More>>>
Short summary description Noreve 2606TB1 mobile phone case Wallet case Black:
This short summary of the Noreve 2606TB1 mobile phone case Wallet case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Noreve 2606TB1, Wallet case, ARCHOS, 50 Oxygen Plus, Black
Long summary description Noreve 2606TB1 mobile phone case Wallet case Black:
This is an auto-generated long summary of Noreve 2606TB1 mobile phone case Wallet case Black based on the first three specs of the first five spec groups.
Noreve 2606TB1. Case type: Wallet case, Brand compatibility: ARCHOS, Compatibility: 50 Oxygen Plus, Surface coloration: Monochromatic, Product colour: Black, Desktop stand, Number of card pockets: 2