location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia S3650 7.11 cm (2.8") 1000 mAh Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S3650FOADBT
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia S3650 7.11 cm (2.8") 1000 mAh Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 400 pixels
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - 1000 mAh
Long product name Nokia S3650 7.11 cm (2.8") 1000 mAh Black, Orange :
The long product name of Nokia S3650 7.11 cm (2.8") 1000 mAh Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S3650 Corby festival orange
More>>>
Short summary description Nokia S3650 7.11 cm (2.8") 1000 mAh Black, Orange:
This short summary of the Nokia S3650 7.11 cm (2.8") 1000 mAh Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia S3650, 7.11 cm (2.8"), 240 x 400 pixels, Black, Orange

Long summary description Nokia S3650 7.11 cm (2.8") 1000 mAh Black, Orange:
This is an auto-generated long summary of Nokia S3650 7.11 cm (2.8") 1000 mAh Black, Orange based on the first three specs of the first five spec groups.

Nokia S3650. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 400 pixels. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product colour: Black, Orange. Weight: 93 g

Brand Image Product code Product Stock Price from
Debitel

Debitel S3650 7.11 cm (2.8") 1000 mAh White
(show image)
GT-S3650CWADBT S3650 0.00
(excl. VAT)
0 (incl. VAT)
Debitel

Debitel S3650 7.11 cm (2.8") 1000 mAh Black, Yellow
(show image)
GT-S3650CYADBT S3650 0.00
(excl. VAT)
0 (incl. VAT)
Debitel

Debitel S3650 7.11 cm (2.8") 1000 mAh Black, Pink
(show image)
GT-S3650TIADBT S3650 0.00
(excl. VAT)
0 (incl. VAT)