location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia C6-01 8.13 cm (3.2") Single SIM Symbian OS 3G 1050 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6-01 SILVER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6438158243330
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:48:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia C6-01 8.13 cm (3.2") Single SIM Symbian OS 3G 1050 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.13 cm (3.2") 640 x 360 pixels
  • - microSDHC 32 GB
  • - 3G Single SIM
  • - Bluetooth 3.0+HS
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1050 mAh
  • - Symbian OS
Long product name Nokia C6-01 8.13 cm (3.2") Single SIM Symbian OS 3G 1050 mAh Silver :
The long product name of Nokia C6-01 8.13 cm (3.2") Single SIM Symbian OS 3G 1050 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia C6-01
More>>>
Short summary description Nokia C6-01 8.13 cm (3.2") Single SIM Symbian OS 3G 1050 mAh Silver:
This short summary of the Nokia C6-01 8.13 cm (3.2") Single SIM Symbian OS 3G 1050 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia C6-01, 8.13 cm (3.2"), 640 x 360 pixels, Symbian OS, Silver

Long summary description Nokia C6-01 8.13 cm (3.2") Single SIM Symbian OS 3G 1050 mAh Silver:
This is an auto-generated long summary of Nokia C6-01 8.13 cm (3.2") Single SIM Symbian OS 3G 1050 mAh Silver based on the first three specs of the first five spec groups.

Nokia C6-01. Display diagonal: 8.13 cm (3.2"), Display resolution: 640 x 360 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Symbian OS. Battery capacity: 1050 mAh. Product colour: Silver. Weight: 131 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-21 00:43:04
Uk has collected 50 expert reviews for Nokia C6-01 8.13 cm (3.2") Single SIM Symbian OS 3G 1050 mAh Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2011-09-21 00:41:22
Nokia embarked on a whole new direction with the recent announcement that it is joining forces with Microsoft to develop handsets for Windows Phone, in a bid to take on smartphone giants the Apple iPhone and Google's Android OS. In the mean time, Noki...
Bottom line Nokia fans ought to like ^3, which retains much that is familiar while still managing to add new features. The C6-01 is also a well built phone. It's the kind of handset that ought to see you through till the fruits of the Nokia/Microsoft partnership s...
0%
gadgetshow.channel5.com
Updated:
2011-09-21 00:41:36
The Nokia C6-01 is the smallest Symbian ^3 smartphone to date, offering a 3.2-inch touchscreen display and a tough metal casing. It's also packed with features, making it one of the more well equipped mid-range smartphones. The goodThe 3.2-inch screen...
Good The 3.2-inch screen on the Nokia C6-01 is one of the best we've seen on a Nokia smartphone. It features the company's new CBD (ClearBlack Display) technology, offering deeper and more vivid colours. It also suits the phone perfectly, giving it a small footprint than no other Symbian ^3 can match. It's much more pocket friendly than the Nokia N8, proving both shorter and narrower, although it is s...
Bad The smaller screen on the Nokia C6-01 makes it slightly more fiddly to use than the Nokia N8 – especially when trying to tap something in the very bottom corner of the screen. That said, it's more than usable, and very rarely a problem. iPhone and Android users may find the Symbian ^3 OS a little clunky and time consuming to get used to, but it's very customisable and easy to set up in a way that...
Bottom line Overall, we like the Nokia C6-01. It may not set the world alight with its features, but it's comprehensively equipped, looks great and is affordable. There's very little to dislike. Nokia C6-01 is tagged with The 3.2-inch screen on the Nokia C6-01 is...
80%
techradar.com
Updated:
2011-09-21 00:41:47
The Nokia C6-01 is the cheapest Symbian^3 handset to date - it's a definite update to the likes of the Nokia 5800 XpressMusic, and also comes with a relatively large amount of technology under the surface too considering its smaller dimensions.Considering...
Good Familiar interface, Customisable Home screens, Good camera, Ovi Maps and Store...
Bad Heavy and thick, Some UI oddities, No converter app, Needs larger memory card...
Bottom line Those not wanting to mess around on the internet or play games all day long will find a lot to love with the C6-01 - but if you're more agnostic, we suggest you try out some budget Android devices before committing...
70%
pocket-lint.com
Updated:
2011-09-21 00:42:05
Tweet As former Channel 4 controller Michael Jackson probably gets sick of saying, the name may be familiar, but the similarities end there. Nokia released a C6 smart phone earlier this year, but this version, distinguished only by that 01 suffix, is...
Good 8-megapixel camera with dual LED flash, AMOLED screen, sturdy build, FM radio...
Bad Symbian 3 still clunky and awkward compared to rivals, ugly web browser, touch sensitivity on screen not the best...
Bottom line Another solid workhorse from Nokia, but the complexity of the operating system and its less than intuitive interface means it can be a bit of a chore to useKey specs3.5mm jack, 3G, 8 megapixels, AMOLED, Bluetooth, FM radio, GPRS, GPS, GSM, HSDPA, Li-io...
70%
electricpig.co.uk
Updated:
2011-09-21 00:42:08
The new Nokia C6 comes at just the right time for all those Nokia 5800 XpressMusic owners coming to the end of their lengthy two year contracts. Sick of your phone, its resistive touchscreen and creaking OS? The Nokia C6 is a much more classy affai...
Good Tiny, sturdy, ace screen...
Bad Camera, Symbian 3 still isn't competitive...
Bottom line There’s no denying the Nokia C6 is a charming little handset, and it’ll certainly cope with the rigours of a contract better than the puny 5800 that proved so popular in 2009. That Nokia is still able to snag awesome AMOLED screens while the oasis has...
60%
fonehome.co.uk
Updated:
2011-09-21 00:42:12
The Nokia C6-01 isn’t the first C6 to come out of Espoo this year. Confusing yes, but let’s clear right now: this has a lot more in common with the stellar N8 than that somewhat disappointing earlier Qwerty effort...
Good Like a Nokia N8 Mini...
Bad Camera is disappointing...
Bottom line A proper Nokia 5800 replacement...
80%
technave.com
Updated:
2016-12-29 22:01:05
The Nokia C6-01 is a new tablet-style Smartphone by Nokia that operates on the latest Symbian^3 technology system. It is a descendant of Nokia C6, yet various modifications have been observation in the Nokia C6-01 which has a touch screen and a highly imp...
Bottom line With its impressive and sleek form factor, Nokia C6-01 has surely impressed all onlookers and is expected to be a bombastic success on the market soon after its arrival. This samrtphone, which is slightly different from Nokia C6 has been selling l hot cak...
0%
gadgetsmagazine.com.ph
Updated:
2016-12-29 22:01:05
The last time I owned a Nokia phone was in 2004. It was a white 3110 and was conveniently small, had animated screensavers and polyphonic ringtones. And it glowed in the dark. Back then, Nokia phones were hot like freshly baked butter cookies. It came out...
Good Great build and classy look, Excellent audio quality, USB onthego support, 8MP camera...
Bad Browser's poor response, Camera's fixedfocus could do better...
Bottom line If you're looking for a reliable, good-looking smartphone that combines “pocketability” and performance, the Nokia C6-01 is an impressive option...
84%
Mobile88.com
Updated:
2016-12-29 22:01:05
Message Reader is a cool feature for lazy readers or busy users. It reads English messages with the condition it is not written in abbreviations. Unfortunately, this feature could not be accessed directly from the Inbox, instead the user must...
0%
brighthub.com
Updated:
2011-09-21 00:40:59
With the rise of Android and the iPhone, Symbian has been relegated to the sidelines. It is no longer considered a major threat, even though it is still the most widely used smartphone OS. Even the Symbian Foundation has wound down, and only Nokia is...
Bottom line The Nokia C6-01 is a very nice budget smartphone option, if you want a Symbian smartphone but can't get the Nokia C7. It offers almost everything you would need in a smartphone. You could also look at the Samsung Wave, if you are OK with Bada OS...
80%
slashgear.com
Updated:
2011-09-21 00:42:20
The Nokia C6-01 may have been the “low end” device at Nokia World 2010, but that doesn’t mean there’s nothing to recommend it. Packing one of Nokia’s new ClearBlack AMOLED displays and a compact metal chassis, it slots in underneath the businesslike C7...
Bottom line The Nokia C6-01 should overshadow the C7: it’s cheaper, has much the same functionality and, while smaller, a higher-quality display. The software on both is identical, and on paper the cameras are also the same. However, while the slick, sturdy C7 le...
0%
cellphonequick.com
Updated:
2011-09-21 00:42:31
The Nokia C6-01 is a powerful combination of internet, social networking, video, photos, music, maps with Symbian^3 operating system. The device features compact design with stainless steel covers and 3.2″ AMOLED ClearBlack capacitive touch display — i...
Bottom line All in all with the launch of C6-01, Nokia has created win-win situations for consumers looking out for value rich smart phones at a reasonable price. Though the OS is used in the phone is not as powerful as Android, still the phone boasts of some ast...
0%
phonearena.com
Updated:
2011-09-21 00:42:38
If you want to go touch screen phone, have used Symbian S60 your entire life and don't want the hassle of learning how to use a new OS, then Symbian^3 is the best Symbian iteration to date. Of the launch line of Symbian^3 phones, we've had a look at th...
Good Full range of connectivity options, Camera performs well, Good battery life...
Bad Text entry is uncomfortable, Too thick...
Bottom line As much as performance is on paper good, after a week of using the Nokia C6-01 we couldn't get 'into' it, like we could with the Nokia C7 and N8. The experience is generally hampered by the unpretentious screen size, the phone is too thick, looking lik...
65%
gsmarena.com
Updated:
2011-09-21 00:42:45
Nokia C6-01 feature pack and capabilities are almost the same as the previous Symbian^3-powered C7. The thing that makes C6-01 special is its elegant and unique look plus it’s compact form factor. We guess the lower price will be a factor too. This ti...
0%
mobile-review.com US
Updated:
2011-09-21 00:42:52
Contents: In the box: Positioning The Nokia C6-01 is a simplified version of the Nokia C7, with a minimum of inbuilt memory and a 3.2-inch display instead of 3.5-inches, as well as the cheapest Symbian^3 solution for the first half of 2011. The com...
Bottom line The handset has one speaker, but it offers loud and clear sound you can hear from pockets and bags. I like shallow and frequent vibro tremolos, but the majority may view it as weak. There are no complaints regarding the connection quality. The model i...
0%
recombu.com
Updated:
2014-03-26 03:50:38
The Nokia C6-01 is the second of the two Nokia C6 phones that've been released this year (the other was the Nokia C6-00). This one comes with an 8-megapixel camera, dual LED flash, and runs on the more recent Symbian^3 operating system.What we likeThe Nok...
Good The Nokia C601 comes with that durable, reliable feel that only Nokia phones can exude. The phone is covered in a matt metal jacket and the battery cover is a single piece of metal that gracefully slides off and clicks back into place. The volume rocker...
Bad Our main gripes with the Nokia C601 correlate with problems we've had with other recent Nokia phones. The build quality of the Nokia C601 itself is great. It feels solid, reliable and is nice looking. But the reverse is true of the software; it's often sl...
40%