location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Lumia 735 11.9 cm (4.7") Single SIM Windows Phone 8.1 4G Micro-USB 1 GB 8 GB 2220 mAh Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
735
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A00021637
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia Lumia 735 11.9 cm (4.7") Single SIM Windows Phone 8.1 4G Micro-USB 1 GB 8 GB 2220 mAh Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.9 cm (4.7") 1280 x 720 pixels
  • - Qualcomm Snapdragon 400 1.2 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 128 GB
  • - 4G Single SIM NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0 Near Field Communication (NFC)
  • - Single camera 6.7 MP
  • - 2220 mAh
  • - Windows Phone 8.1
Long product name Nokia Lumia 735 11.9 cm (4.7") Single SIM Windows Phone 8.1 4G Micro-USB 1 GB 8 GB 2220 mAh Orange :
The long product name of Nokia Lumia 735 11.9 cm (4.7") Single SIM Windows Phone 8.1 4G Micro-USB 1 GB 8 GB 2220 mAh Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumia 735 - 4.7" 1280 x 720 OLED, GSM, WCDMA, LTE, Snapdragon 400 Quad-core 1.2GHz, RAM: 1 GB, MicroSD, 6.7 MP, GPS, Bluetooth, Wi-Fi, NFC, Windows Phone 8.1
More>>>
Short summary description Nokia Lumia 735 11.9 cm (4.7") Single SIM Windows Phone 8.1 4G Micro-USB 1 GB 8 GB 2220 mAh Orange:
This short summary of the Nokia Lumia 735 11.9 cm (4.7") Single SIM Windows Phone 8.1 4G Micro-USB 1 GB 8 GB 2220 mAh Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Lumia 735, 11.9 cm (4.7"), 1 GB, 8 GB, 6.7 MP, Windows Phone 8.1, Orange

Long summary description Nokia Lumia 735 11.9 cm (4.7") Single SIM Windows Phone 8.1 4G Micro-USB 1 GB 8 GB 2220 mAh Orange:
This is an auto-generated long summary of Nokia Lumia 735 11.9 cm (4.7") Single SIM Windows Phone 8.1 4G Micro-USB 1 GB 8 GB 2220 mAh Orange based on the first three specs of the first five spec groups.

Nokia Lumia 735. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 400. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 6.7 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 8.1. Battery capacity: 2220 mAh. Product colour: Orange. Weight: 134.3 g

Source Testseek summary Average rating
Reviews
Updated:
2014-09-28 12:02:24
Uk has collected 158 expert reviews for Nokia Lumia 735 11.9 cm (4.7") Single SIM Windows Phone 8.1 4G Micro-USB 1 GB 8 GB 2220 mAh Orange and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
3g.co.uk
Updated:
2014-09-28 12:02:24
The Nokia Lumia 735 also features in our list of the Best Cheap 4G Phones .The Nokia Lumia 735 is mainly notable for one thing: Its 5 megapixel selfie camera, which is a rarity on mid-range phones. But that's not all there is to talk about as it's a more...
Good Good selfie camera, Affordable, Promising battery life...
Bad Only 8GB of storage, Plastic build, No dedicated shutter button...
Bottom line The Nokia Lumia 735 is a solid mid-range phone with an affordable price tag and a good front-facing camera...
80%
mobilephones.com
Updated:
2014-09-28 12:02:24
As an extremely affordable smartphone we have to leave our dreams of a metal body behind but with this said I do like the curvaceous sides that create a comfortable form when the Lumia 735 is held in the hand.The colour range provides a choice that will m...
80%
trustedreviews.com
Updated:
2014-09-28 12:02:24
What is the Nokia Lumia 735? There's a decent chance the Nokia Lumia 735 is one of the last Nokia branded smartphones ever. Microsoft bought Nokia's phone division earlier this year and is expected to drop the Nokia name in future. That's a sobering thoug...
Good Smart, colourful design, Good low-light photos, Great for selfies and group shots, Bursting with features...
Bad Sluggish in some games, Slightly grainy, oversaturated screen, No HDR camera mode, Weak built-in speaker...
Bottom line A very good phone for sharing photos, but less so for games. But if you don't play games there are few reasons not to buy one.Note: We updated this review after Microsoft listed the phone for £190 SIM-free, less than the £230 at third-party stockists.Next...
80%
techradar.com
Updated:
2014-09-28 12:02:24
The selfie. A shameless phenomenon that we're all supposed to be getting in on. Somehow, by redefining the humble self-portrait we've legitimised a heinous trend of vanity that's allegedly rocketing.But let's be honest, this isn't anything new. American p...
Good Affordable price, Good front, facing camera, Benefits greatly from Lumia Denim...
Bad Plasticky, Lack of dedicated shutter button seems odd...
Bottom line The selfie. A shameless phenomenon that we're all supposed to be getting in on. Somehow, by redefining the humble self-portrait we've legitimised a heinous trend of vanity that's allegedly rocketing. But let's be honest, this isn't anything new. American...
0%
techradar.com/au/
Updated:
2014-09-28 12:02:24
The selfie. A shameless phenomenon that we're all supposed to be getting in on. Somehow, by redefining the humble self-portrait we've legitimised a heinous trend of vanity that's allegedly rocketing in popularity.But let's be honest, this isn't anything n...
Good Affordable price, Good frontfacing camera, Benefits greatly from Lumia Denim...
Bad Plasticky, Lack of dedicated shutter button seems odd...
Bottom line Microsoft's not the only one with a 'selfie phone' now on the market, but this is a solid enough handset with a reasonable price. It all depends on what you want out of your smartphone; if you're not so face-focused, you're probably better off coughing u...
0%
pocket-lint.com
Updated:
2014-09-28 12:02:24
The Nokia Lumia 735 has previously been referred to as the selfie phone and there is a good reason for that. There is a strong focus on a good front-facing camera and an accompanying selfie app to help even the most vain get a picture they would be proud...
0%
wired.co.uk
Updated:
2014-10-08 11:01:41
2014 could be the year of the selfie, as manufacturers increasingly catch on to the need for better quality cameras on the front of their devices. Nokia's contribution is the Lumia 735, a mid-range 4G Windows smartphone with a 5-megapixel camera on the fr...
Good Fine build quality, decent screen, powerful processor, good selfie camera...
Bad Windows Marketplace still a bit lean compared to rivals...
Bottom line The Nokia Lumia 735 is a solidly capable Windows smartphone with a good screen, fast processor and a surprisingly high quality camera. It's good to see there's a better than usual 5-megapixel snapper on the front for superior selfies too. This is likely...
70%
pcadvisor.co.uk
Updated:
2014-10-21 01:10:02
Perhaps the most 'fun' smartphone in Nokia's 2014 Lumia line-up - this is, after all, the phone codenamed Superman - the Lumia 735 has loads to offer not only fans of Windows Phone 8.1, but also those who like to post their best pout on social media. Read...
80%
itproportal.com
Updated:
2014-10-24 09:34:28
Nokia is coming to the end of the road as a name in phone making, and the brand will likely get subsumed into owner Microsoft in the not too distant future. With Nokia phones already well and truly part of the Windows Phone stable, you won't be surprised...
Good Wireless charging, Smart software extras, Good selfie camera, Memory expansion...
Bad Struggles with demanding games, Battery life solid but not great...
Bottom line Nokia might be pitching the Lumia 735 at the selfie fan, but in doing so it misses a potentially larger market. Well-built with lots of app extras, an operating system which is become more user friendly and flexible, and higher-end features like wireless...
80%
theregister.co.uk
Updated:
2014-10-29 12:54:01
Occasionally a phonemaker hits one out of the park, getting almost everything right, and bringing it together in one satisfying package. Motorola did that with the Moto G, and Microsoft's (formerly Nokia) phones division has done the same with its Lumia...
Bottom line Aside these two carps, and the inexcusable system crash, it's hard to find fault with a phone which offers so much in such an attractive package. It's a pity that the marketing is so niche and consumer-centric, ("great for selfies"), as it has much broad...
0%
coolsmartphone.com
Updated:
2014-11-02 10:42:50
Nokia would like as many people as possible to get a Windows Phone in their hands and enjoy the experience. In fact Microsoft would also like that as it helps build out their platform even further, which is why the two companies working together under the...
Good 5 megapixel front camera great for video chats, Latest ‘Nokia Denim' update adds new features, MicroSD card support for more storage, Qi wireless charging out of the box...
Bad Low resolution main camera at 6.7 megapixels, 720p screen resolution can lack detail, Small battery compared to other models...
Bottom line Nokia have a wide range of Windows Phone devices on sale now, each with their own strengths. The new Lumia 735 is no different thanks to the larger ‘selfie' front facing camera.The camera on the back is not a bad one, just not up there with the best. The...
73%
gadgetshow.channel5.com
Updated:
2014-11-05 07:16:27
Nokia and Microsoft's Lumia 735 is their answer to this year's craze, the selfie. Yep, Nokia has taken its camera expertise and has applied it to the front-facing cam on its latest handset to give you even better looking self-portraits, all in a mid-range...
60%
itproportal.com
Updated:
2014-11-06 21:43:20
Nokia is coming to the end of the road as a name in phone making, and the brand will likely get subsumed into owner Microsoft in the not too distant future. With Nokia phones already well and truly part of the Windows Phone stable, you won't be surprised...
Good Wireless charging, Smart software extras, Good selfie camera, Memory expansion...
Bottom line Nokia might be pitching the Lumia 735 at the selfie fan, but in doing so it misses a potentially larger market. Well-built with lots of app extras, an operating system which is become more user friendly and flexible, and higher-end features like wireless...
0%
techadvisor.co.uk
Updated:
2014-11-22 07:35:59
Microsoft is dropping the brand name so the Lumia 735 , codenamed superman, is one of the last Windows Phones to come with the Nokia logo. Also see: Best Windows Phones 2014 . The selfie is one of the biggest trends and phenomenons of the last 12 months...
0%
pocket-lint.com
Updated:
2014-12-04 17:22:15
Nokia Lumia. Say goodbye to that phrase, as this is the last Lumia device that we'll review carrying the Nokia name. With the move of Nokia Lumia devices to Microsoft Devices, the Nokia Lumia 735 the last in its line. Pitched as a selfie phone during its...
Good Good design and build for the price, great OLED display, replaceable battery with strong performance, rear camera results...
Bad Selfie labelling is a little underwhelming, can be slow to navigate at times, puts question mark over Lumia 830...
Bottom line Sitting alongside its Lumia 830 stablemate in terms of power, the Nokia Lumia 735 mixes things up in the camera department, making a case for the presence of these two similar devices. Camera performance from both front and back snappers is good, ev...
80%
goodgearguide.com.au
Updated:
2014-12-04 17:22:15
When you sit down and think about it, $400 is a lot of money for a smartphone, especially when the low end of the smartphone market is ripe with inexpensive treasures priced below $300 . Phones like the Moto G come packed with mid-range features and an as...
Good Great cameras, The best version of Windows Phone yet, 4G...
Bad Removable back cover is poorly designed, Expensive compared to rivals...
70%
expertreviews.co.uk
Updated:
2014-12-09 06:13:47
The quality isn't bad either, with a reasonable amount of detail on show in our test shots and accurate colours. It didn't cope so well in lower-lighting conditions, though, and there was a lot more noise present in faces located toward the outer edges of...
Bottom line With its gorgeous OLED display and excellent battery life, the Lumia 735 is a great value Windows Phone...
100%
thunderbaylive.com
Updated:
2014-12-15 05:09:40
Lisa Gade reviews the Nokia Lumia 735 Windows phone. The Lumia 735 has a 4.7” 1280 x 720 ClearBlack AMOLED display (316 PPI) clad in Gorilla Glass 3. The phone's colorful polycarbonate body is actually a removable shell that grants access to the 2220 mAh...
0%
techadvisor.co.uk
Updated:
2014-12-27 07:40:27
Microsoft is marketing its Lumia 735 as the ultimate smartphone for taking selfies, but before the Windows Phone even went on sale HTC one-upped it with the 13Mp Desire Eye. Here we compare the specs to see which phone is the better deal, plus which is th...
0%
alphr.com
Updated:
2014-12-27 07:40:27
The Nokia Lumia 830 wasn't the only Windows Phone 8.1 handset announced at Microsoft launch event today, we also managed to get our hands on the budget Nokia Lumia 735 and 730 Dual SIM. See also: what's the best smartphone of 2014? Nokia Lumia 730 and N...
Bottom line A budget smartphone with a surprisingly sleek design and a tempting price; great if selfies are your thing...
0%
beginnerstech.co.uk
Updated:
2015-01-10 09:59:24
4.7-inch, 1,280 x 720 AMOLED screen; 1.2GHz Snapdragon 400, 1GB RAM, 8GB storage; microSD slot; NFC Manufacturer: NokiaWe believe the Nokia Lumia 735 will be one the last of the Nokia branded smartphones ever. With Microsoft having dropped the “Nokia” nam...
Good Featurepacked phone for the price, Good lowlight photos, Great for selfies and group shots, HDR camera mode with Denim Frontfacing lens is bestinclass, Specs to match the new Moto G, Bursting with features, Good build on a budget.
Bad Poor rearfacing camera, Windows Phone still lacks apps...
98%
alphr.com
Updated:
2015-01-29 06:36:16
Nokia's Lumia 735, along with the Lumia 830, was one of the first smartphones to feature Microsoft's voice-driven personal digital assistant, Cortana, when it was first released. It will also be one of the phones to get Windows 10 when it comes out in the...
Bottom line Despite this, there's plenty to like about the Lumia 735. Windows Phone remains as easy to get to grips with as ever, and despite our reservations over the stutter of certain animations, it's more responsive than many cheap Android phones. The adoption of...
60%
gadgetguy.com.au
Updated:
2015-03-17 10:58:28
Smartphones can be found for all manner of price points, but you generally don't get a decent camera unless you spend in excess of $400. Nokia wants to change that, though, releasing a model that sneaks in under that tag and brings at least five megapixel...
Good Great screen for a mid-range phone; Fairly solid performance; Excellent two day battery life; 5 megapixel front-facing camera; Upgradeable storage via the microSD slot;...
Bad No dedicated camera button; On-screen hardware soft buttons aren't always there to help you get out of menus and apps; Fairly ordinary camera performance, lacking clarity up close; Camera can show some lag in what it shows on screen;...
Bottom line For the most part, Nokia's Lumia 735 is a decent little mid-ranger that performs quite well and offers the megapixels for someone who really loves a selfie or two. The battery life is one of those things totally worth noting, too, with two days no problem...
70%
knowyourmobile.com
Updated:
2015-05-30 09:31:14
The Lumia 730, like its predecessor, is aimed at the mid-range sector of the market. It has dual-SIM support, but there's also the Lumia 735, which on the whole is exactly the same, but with added 4G LTE and wireless charging capabilities.The handset foll...
0%
itproportal.com
Updated:
2015-09-06 03:18:52
Nokia is coming to the end of the road as a name in phone making, and the brand will likely get subsumed into owner Microsoft in the not too distant future. With Nokia phones already well and truly part of the Windows Phone stable, you won't be surprised...
Good Wireless charging, Smart software extras, Good selfie camera, Memory expansion...
Bottom line Nokia might be pitching the Lumia 735 at the selfie fan, but in doing so it misses a potentially larger market. Well-built with lots of app extras, an operating system which is become more user friendly and flexible, and higher-end features like wireless...
40%
Digitaltrends.com
Updated:
2015-10-16 04:11:20
The Microsoft Lumia 735 has finally made its way to the U.S. as a Verizon Wireless exclusive. Back in 2014 when it first launched, it was one of the last Nokia-branded Lumia phones. It has now been re-branded to Microsoft , following the completion of the...
Good Customizable design, Fantastic battery life, Simple interface...
Bad Limited app store, Limited Google apps, Average camera, Last year's specs...
Bottom line The DT Accessory PackUp your game with these accessories, hand picked by DT editors:Tough Rugged Dual Layer Protective Case with Kickstand ($7)Wireless Charging Shell for Microsoft Lumia 735 ($24)SUPERSHIELDZ- Anti-Bubble HD Clear Screen Protector ($2)The...
50%
technave.com
Updated:
2016-11-27 01:46:11
Just like the Lumia 830 , Microsoft Devices Malaysia are also launching the company's Selfie smartphone with the Lumia 735 . Featuring a 5MP front camera (true, there are many others with higher tech specs, however, it is the first Lumia to have a front c...
0%
stuff.tv/my/
Updated:
2016-11-27 01:46:11
The main focus on the Lumia 735 is of course it's front-facing camera. A 5MP wide-angle affair of 24mm, it's even capable of full HD 1080p videos. Microsoft's even thrown in three months of free Skype worldwide subscription for people to try it in real-wo...
Bottom line We talk about the 735 as one model, but really it's two – there's also a dual-SIM Lumia 730. Available for just €199 (RM820), it's also cheaper, though you also lose built-in wireless charging. You could always just buy the wireless charging shell for €15...
80%
steves-digicams.com
Updated:
2014-09-28 12:02:24
Nokia has announced two sibling smartphones -- the Lumia 730 Dual SIM and Lumia 735. The Lumia 735 costs about 20 euros more than the 730 and does not have dual SIM capabilities, but does include 4G LTE data speeds and support for wireless charging.Other...
0%
recombu.com
Updated:
2014-10-11 08:29:14
“But first, let me take a selfie ” - lyrics you'd only find in an EDM track with the depth of a kiddie's paddling pool, b ut indicative of the times we live - this is the age of the selfie and the new Nokia Lumia 735 is here to embrace it.We've seen vario...
Good Loaded with features, Great camera experience, Fantastic screen, Stellar battery life...
Bad Lacks dedicated shutter button, Low internal storage, Poor audio, Performance varies...
Bottom line More than your average mid-ranger It's almost as if billing the Lumia 735 as a ‘selfie phone' does it a disservice. There's no denying that it's one of the most competent devices in the space for this sort of thing, but it can do and offer so much mor...
80%
windowscentral.com
Updated:
2014-10-11 08:29:14
Back at the beginning of September, Microsoft pulled the curtain back on three new Lumia phones: the Lumia 730/ Lumia 735 and the Lumia 830. Just four weeks later and those devices can be found at various retailers and carriers around the world.Today I am...
Bottom line I was always a big fan of the Lumia 720 and the Lumia 735 on first blush is carrying the torch well in its memory. Overall, the Lumia 735 improves in nearly every category of its predecessor, and it makes using Windows Phone 8.1 that much more enjoyable...
0%
arstechnica.com
Updated:
2014-11-22 07:35:59
Our review of the ultra low-end Lumia 530 found it rather wanting. Sometimes cheap is too cheap, and that phone cut a few too many corners. We felt the Lumia 630 and 635 were a lot more compelling, and in some ways the 630/635 represent the true successor...
0%
techspot.com
Updated:
2014-12-10 07:56:49
Selfies are a really, really big thing. Walk around any major city or tourist attraction and you'll see loads of people holding their phones at arm's length to get themselves into a front-facing-camera photo. You even sometimes see people with their phone...
Good Attractive design uses great materials. Decent battery life and display for a midrange handset. Both cameras can deliver great results, so long as the conditions are right.
Bad Expensive in a world where the more affordable Moto G exists. For a 4.7inch device, it could be more compact. Weak indoor performance from the allimportant selfie camera.
70%
notebookcheck.net
Updated:
2015-03-13 10:13:43
Microsoft describes their Nokia Lumia 735 - which debuted at the IFA 2014 - as a smartphones for selfies . The phone, which is equipped with a HD-AMOLED display, LTE , and a quad-core processor, appeals with both the design as well as a 5 MP front-facing...
Good Good display, High build quality, Current Windows Phone 8.1 (Denim), Expandable storage, LTE, Good voice transmission quality...
Bad Weak speaker for multimedia, Not many accessories included, Firmware update to rectify issues still not released, Internal storage not very large...
Bottom line In Review Nokia Lumia 735, courtesy of Microsoft Germany.Microsoft's Nokia Lumia 735 is a very good middle-class smartphone. The phone is ships with an up-to-date OS, offers plenty of performance, supports LTE and features good cameras as well. Although t...
84%
anandtech.com
Updated:
2015-03-13 10:13:43
Back in September, Microsoft launched what would be the last two Nokia branded Lumias. The Lumia 830 was announced as an affordable flagship, and we reviewed the 830 back in November. The Lumia 730 and 735 were launched with a different feature set, a low...
Bottom line The Lumia 735 is in an interesting place in the Lumia lineup. The Lumia 630/635 is significantly less expensive, and features the same SoC, but has a significantly worse display and camera. The 630/635 is also missing out on basic sensors such as an ambie...
0%
allaboutwindowsphone.com
Updated:
2015-06-16 05:36:34
Talking of cost, even while writing this review, the price of the Lumia 735 seems to have been coming down. Or at least in terms of awareness. Carphone Warehouse, in the UK, just made the device available for under £150 on pay-as-you-go, which is just inc...
Bottom line As a Windows Phone veteran, the Lumia 735 does seem to miss the one huge trick - the absence of Nokia Glance, normally perfectly tailored for AMOLED screens. I know build price is a bigger factor at this end of the market, but saving 1% of the cost but wi...
0%
Pocketnow.com
Updated:
2015-07-03 08:43:24
The last time we saw a Nokia Lumia on Verizon was last year with the Lumia Icon. That device has been discontinued and Verizon's Lumia Windows Phone selection has been seriously lacking. Now Verizon has finally gotten a new Lumia Windows Phone in their li...
Good 5 Megapixel front facing camera, Qi wireless charging support, SensorCore, pedometor, NFC, Miracast support, Nice build quality, Good screen & pixel density, Removable battery, Replaceable battery covers with multiple color options...
Bad No Glance mode, Low resolution rear camera, No Rich Capture support, Spare BV-T5A batteries are expensive and hard to find...
Bottom line Verizon's last Lumia smartphone was the Lumia Icon which was released in February of 2014, almost a year and a half ago. The Lumia 735 is not exactly a worthy replacement, but it's better than nothing. Honestly, the Lumia Icon could still best many of...
67%
phonescoop.com
Updated:
2015-07-05 08:39:22
The Microsoft Lumia 735 may not be the least expensive Windows Phone in Verizon's lineup, but it may represent the strongest overall value. If you're looking for the best combination of low-cost hardware and high-productivity software, the Lumia 735 has...
Bottom line The Lumia 735 from Microsoft is a solid phone. It performs well across the board, and offers a balanced feature set. The hardware is put together well. The attractive screen is sized just right, meaning the 735 is comfortable to hold and use. Call quality...
70%
phonearena.com
Updated:
2015-07-06 03:41:50
This summer, thus far, has proven to be fruitful with popular mid-range smartphones from the Android side. Devices like the Alcatel Onetouch Idol 3, Asus Zenfone 2, and Huawei P8 Lite have shown us that you can snag a quality smartphone for around the $2...
Good Affordably priced at $30 oncontract or $192 outright, Compact size, Removable casings, Great for taking selfies, Builtin wireless charging, Sharp looking screen...
Bad Sluggish performance with heavier tasks, Not really fast at taking photos, Weak display brightness output...
Bottom line insertAdIframe('ad_559691ec9bfa1' '//s-cdn.phonearena.com/banners/dfp/NS_300x250.html' 300, 250);We all thought that the Microsoft Lumia 640 would be the posterchild for the affordable segment of the Windows Phone camp, especially when its presence was...
75%
gottabemobile.com
Updated:
2015-07-08 09:30:30
If you feel like you missed Microsoft revealing the Lumia 735, there's nothing wrong with you. Microsoft simply did a sub par job of keeping the hype about it alive.The Lumia 735 isn't a beast like its direct Nokia-made predecessors were. It doesn't have...
Bottom line Without reservation, I can endorse buying the Lumia 735 as your long-term smartphone.Microsoft compromised on the processor and RAM somewhat, leading to some performance issues when compared to beefier Windows Phones. There's no denying that. You'll catch...
0%
onmsft.com
Updated:
2015-07-22 04:31:54
Playing games on this phone was also an average experience -- nothing worth getting excited about. The device features 1GB of RAM and a 1.2GHz Snapdragon 400 processor, and the majority of games performed well with little to no sluggishness.Navigating thr...
Bottom line Let's face it — there are so many smartphones to choose from out there. As a Verizon customer, you can pick from a wide range of Android phones, a select number of iPhones, and Windows Phones. Why should you choose the Lumia 735? It performs fast, it look...
82%
brighthand.com
Updated:
2015-08-14 15:34:51
There are roughly 7 million entry- to mid-level Microsoft (nee Nokia) Lumia phones out there, varying ever so slightly from one another in performance and appearance. So it shouldn't come as much of a surprise that the Lumia 735 is in many ways a very fam...
Good Solid display, Great battery life, Good camera despite lower resolution...
Bad Unappealing/chunky build, Somewhat expensive (offcontract) for what it offers, Inconsistent performance...
Bottom line Microsoft Lumia 735 Save for a camera that surprises simply by virtue of the fact that it's not as low-level as the rest of the phone, there isn't much that's special about the Lumia 735. But that's not the point. The sort of audience this phone is tar...
70%
wmpoweruser.com
Updated:
2016-02-03 12:34:22
We have been having a hands-on with the Nokia Lumia 735, courtesy of Microsoft Mobile.We put the handset, which is retailing for as little as £189, through its paces and came away quite impressed.The device, which has attracted the moniker of the Selfie p...
Bottom line The more I used the Nokia Lumia 735 the more I liked it.  After using increasingly large handsets over the years, it was a relief to use a thin and light handset for a change.  Battery life impressed me, as did the camera, as long as you spent time focuss...
0%
wmpoweruser.com
Updated:
2018-01-16 05:28:43
As Windows Phone users earnestly wait for a Windows 10 flagship due summer and old flagships are being retired, Windows Phone now has the distinction of having an overwhelming number of low-mid range devices. I for one have owned the 535, 635 , 735 and 83...
Bottom line Microsoft's mid rangers are all decent phones, some more than others. As middle of the range phones are all that we have available now, it's great that we can't go wrong with many of the choices available. The 535 is a decent cheap smartphone that ticks...
0%