Nokia logo

Nokia Lumia 630 11.4 cm (4.5") Single SIM Windows Phone 8.1 3G Micro-USB B 0.5 GB 8 GB 1830 mAh Black, Green

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6478
Info modified on:
24 Apr 2024, 15:58:25
Long product name Nokia Lumia 630 11.4 cm (4.5") Single SIM Windows Phone 8.1 3G Micro-USB B 0.5 GB 8 GB 1830 mAh Black, Green:

4.5" IPS LCD FWVGA (854 x 480), Micro SIM, Micro-USB, 3.5mm, 8GB, Bluetooth 4.0, 802.11 b/g/n, 5MP 2592 x 1936,GSM, WCDMA, Qualcomm Snapdragon 400 1.2GHz, RAM 512MB, MicroSD, 134g, Green

Short summary description Nokia Lumia 630 11.4 cm (4.5") Single SIM Windows Phone 8.1 3G Micro-USB B 0.5 GB 8 GB 1830 mAh Black, Green:

Nokia Lumia 630, 11.4 cm (4.5"), 0.5 GB, 8 GB, 5 MP, Windows Phone 8.1, Black, Green

Long summary description Nokia Lumia 630 11.4 cm (4.5") Single SIM Windows Phone 8.1 3G Micro-USB B 0.5 GB 8 GB 1830 mAh Black, Green:

Nokia Lumia 630. Display diagonal: 11.4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 400. RAM capacity: 0.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 8.1. Battery capacity: 1830 mAh. Product colour: Black, Green. Weight: 134 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.