Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Feature phone Dual SIM Cyan
- - 6.1 cm (2.4") 320 x 240 pixels
- - Rear camera resolution (numeric): 2 MP White balance
- - MicroSD (TransFlash)
- - Wi-Fi Bluetooth 2.1+EDR USB port Micro-USB B
- - Multimedia Messaging Service (MMS)
- - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Nokia Asha 210 Dual SIM 6.1 cm (2.4") 99.5 g Cyan Feature phone
:
2.4, 2 MP, Dual SIM, 320 x 240, QWERTY
The long product name of Nokia Asha 210 Dual SIM 6.1 cm (2.4") 99.5 g Cyan Feature phone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2.4, 2 MP, Dual SIM, 320 x 240, QWERTY
More>>>
Short summary description Nokia Asha 210 Dual SIM 6.1 cm (2.4") 99.5 g Cyan Feature phone:
This short summary of the Nokia Asha 210 Dual SIM 6.1 cm (2.4") 99.5 g Cyan Feature phone data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia Asha 210 Dual SIM, Bar, Dual SIM, 6.1 cm (2.4"), 2 MP, 1200 mAh, Cyan
Long summary description Nokia Asha 210 Dual SIM 6.1 cm (2.4") 99.5 g Cyan Feature phone:
This is an auto-generated long summary of Nokia Asha 210 Dual SIM 6.1 cm (2.4") 99.5 g Cyan Feature phone based on the first three specs of the first five spec groups.
Nokia Asha 210 Dual SIM. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh, Standby time (2G): 576 h. Weight: 99.5 g. Product colour: Cyan