Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia 3720 Classic 2.2" 94g Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3720 Classic
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99916591
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8894
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 15 Dec 2017 02:48:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia 3720 Classic 2.2" 94g Black :
The short editorial description of Nokia 3720 Classic 2.2" 94g Black

3270 Classic, 2.2'', 320 x 240, 16.7M, 20MB, 2MP, Bluetooth 2.1 + EDR, 94g, black
More>>>
Short summary description Nokia 3720 Classic 2.2" 94g Black:
This short summary of the Nokia 3720 Classic 2.2" 94g Black data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia 3720 Classic, Bar, Single SIM, 5.59 cm (2.2"), 2 MP, 1050 mAh, Black
Long summary description Nokia 3720 Classic 2.2" 94g Black :

Nokia 3720 Classic. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1050 mAh, Standby time (2G): 450 h. Weight: 94 g. Colour of product: Black

This is an auto-generated long summary of Nokia 3720 Classic 2.2" 94g Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.