Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia 6700 2.2" 113g Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6700CHR
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9445
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia 6700 2.2" 113g Black,Silver :
The short editorial description of Nokia 6700 2.2" 113g Black,Silver

6700 Chrome
More>>>
Short summary description Nokia 6700 2.2" 113g Black,Silver:
This short summary of the Nokia 6700 2.2" 113g Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia 6700, Bar, 5.59 cm (2.2"), 5 MP, Bluetooth, 970 mAh, Black, Silver
Long summary description Nokia 6700 2.2" 113g Black,Silver :

Nokia 6700. Form factor: Bar. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. WAP: 2.0. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 970 mAh, Standby time (2G): 300 h. Weight: 113 g. Colour of product: Black, Silver

This is an auto-generated long summary of Nokia 6700 2.2" 113g Black,Silver based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02
Testseek has collected 2 expert reviews for Nokia 6700 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
recombu.com
Updated:
2015-01-10
Nokia has a real gift for coming up with classy but simple phones. This one is the successor to the hugely popular 6300, and like that it leaps into life quickly: contacts are available in seconds. It's got lots of features, a shiny exterior, is light...
Bottom line Looks great, works great – what's not to like? This is the kind of thing Nokia does best: a phone that's simply designed, even down to the unfussy, efficient keypad. It’s highly accessible making it easy to take photos or use the GPS. Stylish and effec...
80%
recombu.com
Updated:
2015-01-10
Nokia has a real gift for coming up with classy but simple phones. This one is the successor to the hugely popular 6300, and like that it leaps into life quickly: contacts are available in seconds. It's got lots of features, a shiny exterior, is light...
Bottom line Looks great, works great – what's not to like? This is the kind of thing Nokia does best: a phone that's simply designed, even down to the unfussy, efficient keypad. It’s highly accessible making it easy to take photos or use the GPS. Stylish and effec...
80%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6700 2.2" 113g Silver
(show image)
6700ZIL 6700  —