location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3710 fold 5.59 cm (2.2") 94 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3710 fold
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3710ZWA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3710 fold 5.59 cm (2.2") 94 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 3.2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
  • - Lithium-Ion (Li-Ion)
Long product name Nokia 3710 fold 5.59 cm (2.2") 94 g Pink :
The long product name of Nokia 3710 fold 5.59 cm (2.2") 94 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3710 fold
More>>>
Short summary description Nokia 3710 fold 5.59 cm (2.2") 94 g Pink:
This short summary of the Nokia 3710 fold 5.59 cm (2.2") 94 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3710 fold, Clamshell, 5.59 cm (2.2"), 320 x 240 pixels, 3.2 MP, Bluetooth, Pink

Long summary description Nokia 3710 fold 5.59 cm (2.2") 94 g Pink:
This is an auto-generated long summary of Nokia 3710 fold 5.59 cm (2.2") 94 g Pink based on the first three specs of the first five spec groups.

Nokia 3710 fold. Form factor: Clamshell. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels, External display. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 288 h. Weight: 94 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:50:28
Uk has collected 4 expert reviews for Nokia 3710 fold 5.59 cm (2.2") 94 g Pink and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
brighthub.com
Updated:
2011-09-21 04:21:24
The Nokia 3710 Fold is the successor of the Nokia 3610. It is available in three colors - pink, plum and black and the availability of these colors depends on the region where you buy it. It is a stylish and reasonably priced phone with a decent featu...
Bottom line Although you get better cell phones for the same price today, those who do not want to go for a touch phone or a smartphone can go for the Nokia 3710. The spacious keypad will be a draw for some people. It is also light in weight (at 94g), has c...
80%