location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 1 11.4 cm (4.5") Dual SIM Android 8.1 4G Micro-USB 1 GB 8 GB 2150 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11FRTL01A12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4251281606764 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 1 11.4 cm (4.5") Dual SIM Android 8.1 4G Micro-USB 1 GB 8 GB 2150 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Secure and up-to-date Android 8.1 Oreo (Go edition)
  • - MT6737M Quad Core 1.1 GHz
  • - 1 GB LPDDR3 RAM
  • - 8 GB eMMC², MicroSD up to 128 GB¹
  • - Available as both single SIM and dual SIM variants
  • - Inherently colored two-tone polycarbonate shell
  • - 5 MP rear camera with LED flash
  • - 2 MP front camera
  • - 4.5” FWVGA IPS display
Long product name Nokia 1 11.4 cm (4.5") Dual SIM Android 8.1 4G Micro-USB 1 GB 8 GB 2150 mAh Blue :
The long product name of Nokia 1 11.4 cm (4.5") Dual SIM Android 8.1 4G Micro-USB 1 GB 8 GB 2150 mAh Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.5” FWVGA IPS, MT6737M Quad Core 1.1GHz, 1 GB LPPDDR 3, 802.11 b/g/n, Android 8.1 Oreo (Go edition)
More>>>
Short summary description Nokia 1 11.4 cm (4.5") Dual SIM Android 8.1 4G Micro-USB 1 GB 8 GB 2150 mAh Blue:
This short summary of the Nokia 1 11.4 cm (4.5") Dual SIM Android 8.1 4G Micro-USB 1 GB 8 GB 2150 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 1, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 8.1, Blue

Long summary description Nokia 1 11.4 cm (4.5") Dual SIM Android 8.1 4G Micro-USB 1 GB 8 GB 2150 mAh Blue:
This is an auto-generated long summary of Nokia 1 11.4 cm (4.5") Dual SIM Android 8.1 4G Micro-USB 1 GB 8 GB 2150 mAh Blue based on the first three specs of the first five spec groups.

Nokia 1. Display diagonal: 11.4 cm (4.5"), Display resolution: 480 x 854 pixels. Processor frequency: 1.1 GHz, Processor family: MediaTek, Processor model: MT6737T. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 2150 mAh. Product colour: Blue. Weight: 131 g

Cherish the moment

Relive those special moments and stay connected. Capture the world around you with the 5 MP rear camera with LED flash or share selfies and make video calls with the 2 MP front camera.

Watch now – and later

Nokia 1 comes with YouTube Go, designed to run faster and use less data while you view videos and stream. You can choose the playback quality and even download videos to watch offline later.

Your next phone

Nokia 1 offers an optimized smartphone experience, accessible to everyone. Its design details give it the iconic look you love and the durability you need. And the exchangeable Xpress-on covers are back too. Some things are timeless.

Make it yours

Personalize your phone to match your style or mood. Xpress-on covers are quick and easy to swap out and come in a variety of vibrant colors to choose from.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-17 13:09:33
Uk has collected 97 expert reviews for Nokia 1 11.4 cm (4.5") Dual SIM Android 8.1 4G Micro-USB 1 GB 8 GB 2150 mAh Blue and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcworld.co.nz
Updated:
2019-12-17 13:09:33
While HMDs attempts to re-enter the premium space with the Nokia have yielded mixed results, their broader efforts to re-establish Nokia as a solid value-for-money brand in the mid-tier and budget spaces have panned out surprisingly well.With the Nokia 81...
Good Snazzy feel, Consistent performance...
Bad Weak camera, Lackluster camera...
Bottom line The Nokia 1 goes above and beyond what you'd ordinarily expect from a bottom-end, disposable phone like it. Sure, the camera may as well not be there, the battery life leaves something to be desired and the seams occasionally show - but, taken as a showpi...
80%
goodgearguide.com.au
Updated:
2019-12-17 13:09:33
While HMDs attempts to re-enter the premium space with the Nokia have yielded mixed results, their broader efforts to re-establish Nokia as a solid value-for-money brand in the mid-tier and budget spaces have panned out surprisingly well.With the Nokia 81...
Good Snazzy feel, Consistent performance...
Bad Weak camera, Lackluster camera...
Bottom line It turns out that HMD can still manage to make a $149 Nokia device like this one somewhat-compelling, even when you consider the inevitable wrinkles and caveats in play...
80%
gadgetguy.com.au
Updated:
2019-12-17 13:09:33
The Nokia 1 is a $149 phone aimed at the unlocked, pre-paid sim market. Its quality and heritage alone make it a good buy. But more than that. With the right use case it is more than fit for purpose.I admit to being a little perplexed at how to review...
Good Good value as an entry level phone with Android Go...
Bad It is what it is...
80%
vernonchan.com
Updated:
2019-12-17 13:09:33
I'm a sucker for punishment. I really am. In the era of smartphones that are more powerful than computers, I decided to settle for less. Much less. Back to basics in fact. Only I'm not sure what the definition of “basic” is anymore. You see, I agreed to r...
0%
itwire.com
Updated:
2019-12-17 13:09:33
Selling for as little as $99 at Harvey Norman, and normally priced at $149, the Nokia 1 is a feature phone masquerading as a smart phone, but if that's all you need, it "works".If you just need a phone to make calls and send text messages, Nokia has its 3...
0%
ausdroid.net
Updated:
2019-12-17 13:09:33
Over the years at Ausdroid we've reviewed every Android (and even one Windows) phone we can get our hands on. As a whole, we love Android phones, but we all started our mobile lives a long time before Android was even a thing. For me my early mobile histo...
0%
mobilephones.com
Updated:
2019-12-17 13:09:33
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Nokia 1 review finds a mobile phone that is priced for the budget end of the market. Although the price tag is small, Nokia has been clever in its choices of hardware and software. T...
73%
brisbanetimes.com.au
Updated:
2019-12-17 13:09:33
With much less power than the latest flagship phones, but smart software that knows how to counteract that, the Nokia 1 is the first sub-$200 smartphone I've used that hasn't made me want to throw it into a lake.The unassuming $150 plastic handset comes...
0%
techadvisor.co.uk
Updated:
2019-12-17 13:09:33
Although many eyes are on new flagship phones at MWC 2018 like the Galaxy S9, some of the budget releases are interesting. As expected, the first wave of Android Go phones was unveiled and we've been hands-on with the Nokia 1. Only beaten by Alcatel for...
Bottom line Android Go Edition is finally here and the Nokia 1 offers Oreo in a very cheap phone that's got a colourful and fun design. The idea here is good, offering more available storage and data saving apps.However, it's probably not ideal for the UK market wher...
0%
expertreviews.co.uk
Updated:
2019-12-17 13:09:33
Cut to 2018, and the Finnish smartphone giant has something special for its second appearance at the annual Mobile World Congress. The dirt-cheap Nokia 1 runs a new, low-power version of Android called Android Go (more on that later). It's a simple phone...
Bottom line At MWC 2018, Nokia launched the Nokia 1, a dirt-cheap smartphone running a new low-powered version of Android...
0%
alphr.com
Updated:
2019-12-17 13:09:33
Nokia's phalanx of smartphone launches covers the full gamut of the smartphone spectrum this MWC, from the rarefied air of the glass-clad Nokia 8 Sirocco to the retro charms of this year's 1990s throwback – the Nokia 8110 but it's the firm's more reasonab...
Bottom line With the Nokia 1, it's the price and the fact that it runs Android Go that's the real attraction. While the screen, camera and core specifications are very basic, they do seem to work on the phone without being horribly slow.The issue for the Nokia 1, how...
0%
techradar.com
Updated:
2019-12-17 13:09:33
The Nokia 1 isn't a phone that's going to grab the headlines at MWC 2018 this year, but it could well take the developing world by storm with its bargain basement price tag and promise of decent performance from a super cheap smartphone.It packs in a non-...
Good Super cheap, Android Go works with lesser specs...
Bad Slow load times, Design is uninspired...
Bottom line The Nokia 1 offers something rather special - a solid Android smartphone experience for a feature phone price. That's not easy to come by these days...
50%
stuff.tv
Updated:
2019-12-17 13:09:33
A bargain basement Android phone can usually save you a wedge of cash over a whizz-bang flagship - but you have to put up with compromised performance. Or at least, you did. Google has finally gotten its act together and adapted Android for low-power hard...
Bottom line The Nokia 1 is a seriously exciting phone - even if it doesn't look like it on paper. The low-end hardware and rock-bottom price disguise how important this phone really is, but the software tells the full story. Android Go could transform the entry-leve...
0%
androidpolice.com
Updated:
2019-12-17 13:09:33
Over the past year or two, HMD Global has ushered a revival of the Nokia brand with stock Android software under the hood. But perhaps none of the smartphones it has released has been more reminiscent of the Nokia of yore than this Nokia 1 — a device that...
Good At less than $100 (depending on your currency), the Nokia 1 can do a lot more than I thought would be possible, The plastic housing can easily get scratched, but the rest of this phone is built like a tank. I wouldn't be worried if it flew a few meters of...
Bad Compared to another Android Go device, the Alcatel 1X, the Nokia 1 seems overpriced for what you get. There's no fingerprint scanner, the storage is 8GB instead of 16GB, the display isn't 18:9, and the cameras are 5MP/2MP instead of 8MP/5MP. HMD should ha...
0%
notebookcheck.net
Updated:
2019-12-17 13:09:33
Little number 1. The Nokia 1 is the entry-level model into the world of smartphones: under €100, a small format, and even a replaceable battery. Find out in this review whether the Nokia 1 is good enough for everyday use...
Good removable battery, long battery life, swappable back covers, affordable price, lean OS, many LTE bands, decent GPS, high contrast and colour accurate display, Dual-SIM, dedicated microSD card slot...
Bad issues with data transfer with a PC, not all microSD cards are compatible, frequent noticeable stutters, slightly delayed reaction to inputs...
75%
androidcentral.com
Updated:
2019-12-17 13:09:33
HMD Global set its sights on the budget segment last year, and heading into 2018 the Finnish manufacturer is doubling down with phones targeted at all price points. The Nokia 1 is particularly interesting as it is the first Android Go device from the manu...
Good Affordable, Quick updates, Vibrant design...
Bad Limited availability, Laggy at times, Sub-par camera, No fast charging...
Bottom line You get an HDR mode as well as 720p video recording, but the shutter lag is immediately noticeable when using HDR and the lack of any stabilization means more often than not, you'll end up with shaky videos.You're not buying the Nokia 1 for its camera.The...
70%
Country Distributor
Deutschland 1 distributor(s)