location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7 plus 15.2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3800 mAh Copper, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7 plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11B2NW01A05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4251281606818 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:46
The date of the most recent change of this product data-sheet in Icecat.
Nokia 11B2NW01A05 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Nokia 7 plus 15.2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3800 mAh Copper, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.2 cm (6") 2160 x 1080 pixels Gorilla Glass
  • - Qualcomm Snapdragon 660 2.2 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 256 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 5.0 Near Field Communication (NFC)
  • - Dual camera 12 MP 13 MP
  • - Lithium-Ion (Li-Ion) 3800 mAh
  • - Android 8.0
Long product name Nokia 7 plus 15.2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3800 mAh Copper, White :
The long product name of Nokia 7 plus 15.2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3800 mAh Copper, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6" IPS LCD full HD+, Qualcomm Snapdragon 660, RAM 4GB LPDDR4, Bluetooth 5.0, NFC, Android Oreo
More>>>
Short summary description Nokia 7 plus 15.2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3800 mAh Copper, White:
This short summary of the Nokia 7 plus 15.2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3800 mAh Copper, White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7 plus, 15.2 cm (6"), 4 GB, 64 GB, 12 MP, Android 8.0, Copper, White

Long summary description Nokia 7 plus 15.2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3800 mAh Copper, White:
This is an auto-generated long summary of Nokia 7 plus 15.2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3800 mAh Copper, White based on the first three specs of the first five spec groups.

Nokia 7 plus. Display diagonal: 15.2 cm (6"), Display resolution: 2160 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 660. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3800 mAh. Product colour: Copper, White. Weight: 186 g

Still looking?

Switch between aspect ratios and shooting functions, as well as adjust parameters within different camera modes, such as the intensity of effects like Bokeh and Beautify. And with Google Lens™ and Motion Photos seamlessly integrated into the camera app, its easier than ever to explore and capture the world around you in new, creative ways.

2-day battery life¹

The Nokia 7 Plus packs a Qualcomm® Snapdragon™ 660 mobile platform that provides all the power you need. And the big 3800mAh2 battery together with the new Adaptive Battery feature on Android 9 Pie, you’ll get up to two days of battery life on a single charge1.

Save time and battery life with Android 9 Pie

Android 9 Pie unleashes the power of artificial intelligence to give you more from your Nokia 7 Plus smartphone. It adapts to you and how you use your phone, learning your preferences as you go and improving over time, keeping things running smoother for longer.

The camera, unleashed

Switch between aspect ratios and shooting functions, as well as adjust parameters within different camera modes, such as the intensity of effects like Bokeh and Beautify. And with Google Lens™ and Motion Photos seamlessly integrated into the camera app, its easier than ever to explore and capture the world around you in new, creative ways.

Android One

Android One is a set of phones that meet elevated software requirements set by Google. As an Android One device, Nokia 7 Plus features no unnecessary apps, no hidden processes eating into your battery life, no skins or UI changes. Just a clean, pure version of Android 9 Pie that stays secure with all the latest updates, powered by latest Google services. And your personal Google Assistant, of course.

Source Testseek summary Average rating
Reviews
Updated:
2018-04-08 09:19:54
Uk has collected 274 expert reviews for Nokia 7 plus 15.2 cm (6") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3800 mAh Copper, White and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2018-04-08 09:19:54
The Nokia 7 Plus offers up a big screen and premium design at a mid-range price tag.It slides in below the Nokia 8 and new Nokia 8 Sirocco, which launched alongside the 7 Plus at MWC 2018.The 6-inch full HD+ display with an 18:9 aspect ratio is the main a...
Good Display great for games and video, High-end dual camera, Smart design...
Bad Not out until April...
Bottom line A big screen, promise of excellent battery life, relatively premium design and affordable price tag makes the Nokia 7 Plus an enticing proposition...
0%
techadvisor.co.uk
Updated:
2018-04-08 09:19:54
While some rivals have failed to bring new phones to MWC 2018, Nokia has not disappointed with no less than five devices including the retro 8110 4G. Here we take a look at the Nokia 7 Plus in our hands-on review. The firm has not only made a rival to th...
Bottom line The Nokia 7 Plus might not instantly be the best mid-range phone out there but it's certainly going to be a tempting choice for a lot of people; especially those who don't mind a slightly larger and heavier device.If you don't then you'll get a huge batte...
70%
expertreviews.co.uk
Updated:
2018-04-08 09:19:54
Buy the Nokia 7 Plus now from Buy MobilesOr if you'd rather buy the handset on its own, Joy Buy has a very tempting offer. For just £214.65, you can get a 64GB Nokia 7 Plus handset with a snazzy black colouring. Considering that the Nokia 7 Plus originall...
Bottom line Nokia strengthens its mid-range smartphone portfolio at MWC 2018 with the Nokia 7 Plus...
0%
pocket-lint.com
Updated:
2018-04-08 09:19:54
You'd be forgiven for being a little confused about the barrage of handsets coming from HMD Global under the Nokia brand. In the past year since the reintroduction of Nokia on Android - ditching Windows Phone - and we've seen a wide array of devices surf...
Bottom line The Nokia 7 Plus not only pushes the mid-range specs and build quality, but it also pushes Nokia's prices up a little higher too. Sitting at €399, it's not flagship expensive - but there is a lot of competition in this mid-range from companies like Honor...
0%
alphr.com
Updated:
2018-04-08 09:19:54
The battle to be the best budget smartphone has been heating up of late and Nokia is the latest manufacturer to wade in at Mobile World Congress 2018 with the Nokia 7 Plus. In Barcelona this year, Nokia has launched a veritable army of smartphones but th...
Bottom line It's impossible not to be impressed with the Nokia 7 Plus. It looks great, packs a decent selection of high-end features in and doesn't cost too much.With a twin camera setup and Nokia claiming two-day battery life, it could be the mid-priced smartphone t...
0%
techradar.com
Updated:
2018-04-08 09:19:54
The Nokia 7 Plus offers up a big screen and premium design at a mid-range price tag.It slides in below the Nokia 8 and new Nokia 8 Sirocco, which launched alongside the 7 Plus at MWC 2018.The 6-inch full HD+ display with an 18:9 aspect ratio is the main a...
Good Display great for games and video, High-end dual camera, Smart design...
Bad Not out until April...
Bottom line A big screen, promise of excellent battery life, relatively premium design and affordable price tag makes the Nokia 7 Plus an enticing proposition...
80%
stuff.tv
Updated:
2018-04-08 09:19:54
High-price superphones that'll set you back more moolah than a family holiday? Forget that.The affordable flagship is where the real action is, with Honor and OnePlus battling for your cash around the £399 mark - and now Nokia has a real contender that sh...
Good Great value, Powerful CPU, Looks smart and distinctive, Good for low-light photography...
Bad Camera app has the odd sputter, Camera exposure need to be tamed...
Bottom line Nokia unveiled a whole bunch of phones at this year's MWC - so it says something about the Nokia 7 Plus that it's our favourite of the lot. Affordable flagship phones are doing things you would have had to pay twice the price for just a year or two ago...
80%
techradar.com
Updated:
2018-04-15 13:35:01
When HMD Global relaunched Nokia a year ago, it started with Nokia 6, a phone that aimed to suffice the most popular Rs 15K price segment. It was later joined by other phones from the company, but the Nokia 6 was the one that made the most buzz.This year...
Good Display is good, Fluid interface, Sturdy build...
Bad Feels heavy, Erratic camera performance, High price...
Bottom line The Nokia 7 Plus has an identity of its own. There are some solid reasons to buy this phone including a decent looking display, promising performance, great battery life and most importantly, bloat-free version of Android. At its price, the Nokia 7 Plus h...
78%
mobilephones.com
Updated:
2018-05-10 13:13:23
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeTaller but slimmer is the main attraction of this Nokia phone (more on that later on). Our Nokia 7 Plus review highlights a more practical screen shape and a wealth of camera features th...
90%
expertreviews.co.uk
Updated:
2018-05-18 09:54:36
We're always on the hunt for the juiciest deals, and this one from Buy Mobiles is well worth a bite. For £528 - payment spread over 24 months - you'll get the Nokia 7 Plus handset in black, plus a SIM on EE with unlimited minutes, unlimited texts, and 4GB...
Bottom line Nokia strengthens its mid-range smartphone portfolio at MWC 2018 with the Nokia 7 Plus...
0%
trustedreviews.com
Updated:
2018-05-18 09:54:38
You've got to give the ‘new' Nokia credit for trying. Since taking control of the iconic brand name in 2017, HMD has released a number of devices both new and inspired by classic Nokias of old. Of all the phones released so far, the Nokia 7 Plus is the d...
Good Big, bright screen, Impressive battery life, Android One has potential...
Bad Lots of app crashes and software bugs, Could do with some design tweaks...
80%
unbox.ph
Updated:
2018-05-20 08:11:19
HMD Global's mid-range stunner, the Nokia 7 Plus, is finally at Unbox HQ. The phone was announced along with a couple of other devices back in February during Mobile World Congress. And while Nokia-branded devices shipped with stock Android ever since th...
0%
techradar.com
Updated:
2018-05-27 09:31:08
The following review was originally published by TechRadar UK. It has been modified to reflect the features and pricing of this device in the Middle East.Nokia may not be the market leader it was in the pre-smartphone era, but the present-day iteration of...
Good Pure Android, Good camera setup, Great stamina...
Bad Mid-range CPU, IPS LCD screen lacks punch, Camera struggles in low-light...
Bottom line The Nokia 7 Plus looks to almost blur the lines between the mid-range and high-end, offering as it does a big battery, a decent dual-lens camera, an 18:9 screen and stock Android Oreo.Look a little closer and some of the cracks start to show - notably whe...
90%
goodhousekeeping.co.uk
Updated:
2018-05-27 09:31:08
With a large screen and stylish design, the Nokia 7 Plus is ideal if you're looking for a mid-range smartphone that won't break the bank. It does try to keep up with the major players in the smartphone world. The camera has dual rear lenses so you can cre...
Good You can tap on the screen to open two apps at the same time, making it easy to check emails while watching a video on YouTube, The battery lasted just over 11 hours in our video playback tests, With 64GB of storage space and a MicroSD card slot, so you ca...
Bad The camera lenses are not flush to the back of the phone it's not stable when placed on its back on a flat surface, The back of the handset doesn't match the premium look and feel the front of the handset offers, The screen suffers from glare in bright li...
Bottom line A simple to use mid-range smartphone that won't break the bank. The battery life is great too...
79%
unbox.ph
Updated:
2018-06-03 16:24:01
HMD Global has been killing it ever since they got the rights to the Nokia brand a few years ago, releasing good-looking phones with good price-to-performance ratio. The company's phone lineup looks to deliver the same this year starting with the Nokia 7...
Bottom line The Nokia 7 Plus hits all the right spots, an important quality for a mid-ranger. While it doesn't excel at any one particular area, it delivered good performance, images, has a nice build for the price and has solid day and a half battery life.One can ar...
0%
goodgearguide.com.au
Updated:
2018-06-19 14:57:16
Maybe it's just me, but it often feels like the half-a-dozen devices that HMD have now shipped to smartphone buyers in the years since they took control of the Nokia brand are all beginning to blur into one another.Whether we're talking about the Nokia 6...
Good 18:9 display, Great material design and feel-factor...
Bad Camera is a little ordinary, Not as good bang-for-buck as Nokia 6...
Bottom line Even if it's a little predictable, not every purchase needs a twist. Sometimes you want something that works as intended, and the Nokia 7 Plus fits that mold nicely...
80%
pcworld.co.nz
Updated:
2018-06-19 14:57:16
Maybe it's just me, but it often feels like the half-a-dozen devices that HMD have now shipped to smartphone buyers in the years since they took control of the Nokia brand are all beginning to blur into one another.Whether we're talking about the Nokia 6...
Good 18:9 display, Great material design and feel-factor...
Bad Camera is a little ordinary, Not as good bang-for-buck as Nokia 6...
Bottom line If the thick bezels and traditional aspect ratio found in the new Nokia 6 is a deal-breaker and the Nokia 8 Sirocco is too expensive or gimmicky for consideration, the Nokia 7 Plus manages to eke out a nice middle ground for itself.As with almost all of t...
80%
filipinotechaddict.net
Updated:
2018-06-19 14:57:16
Nokia is indeed back! Not just that, smartphone loving Pinoys are now taking a look at Nokia's new offerings this year. One of the hottest Nokia phones today, the Nokia 7 Plus is doing very well in terms of sales.Could be the Nokia 7 Plus be your next p...
Bottom line Nokia 7 Plus is the one of the good looking smartphone in the mid-range segment (looks like the Google Pixel), it has also a good processor, and good camera. It looks like a good start from Nokia this year of 2018. With this, we give our #FTARecommended a...
0%
gadgetguy.com.au
Updated:
2018-06-21 00:19:53
The Nokia 7 Plus is billed as the phone you can rely on. It is a strange, unique selling proposition as you can rely on most phones. Still, we set out to find out why.The Black and Copper accents and the ceramic feel phone stand out from the crowd. It...
Good A good honest mid-range phone you can rely on...
Bad Low-ligth camera performance...
82%
Digitaltrends.com
Updated:
2018-06-23 20:31:29
The competition for your money is strong in the world of smartphones, not just in the high-end flagship market. Vying for your cash is the Nokia 7 Plus, a reasonably-priced phone with tempting design and strong specifications, which we liked a lot when i...
Good Great price, Beautiful 6-inch screen, Android One software, Camera can take great photos...
Bad Camera software bugs, Battery life disappoints...
Bottom line The Nokia 7 Plus has a screen you'll want to gaze at and software you'll want to use, matched with a mature, classy body you'll want to hold — all for a competitive price.Are there any alternatives?This is a tough price bracket, and there is plenty of com...
70%
yugatech.com
Updated:
2018-06-24 18:47:55
Nokia is slowly gaining ground again in the smartphone market with frequent releases of new devices. The once proud leader of the mobile scene has since proven that it still have what it takes. One of its recent devices is a premium mid-range with a flash...
Good Premium build, Stunning Design, Impressive set of cameras, Stellar battery life, Clean and simple UI, Stock Android experience, Respectable performance...
Bad A bit wider than most phones, No option for organizing apps, Next up in YugaTech, Camera Blind Test: Huawei P9 vs Zenfone Zoom, Camera Shootout Results: Huawei P9 vs Zenfone Zoom, 2017 YugaTech Buyer's Guide: Video and Photo, Zotac Nvidia GeForce GTX 108...
Bottom line So is the Nokia 7 Plus every bit of a premium mid-range as promised? That's a definite yes. From its stunning and premium design down to its respectable performance, the phone delivers. Couple that with an amazing set of cameras, for both photo and video...
0%
en.zinggadget.com
Updated:
2018-06-27 22:23:25
The Nokia brand is one of the most familiar brand in mobile phone industry before the rise of smartphones. With the return of Nokia from Microsoft to HMD Global, Nokia has risen and now appeared at Mobile World Congress 2018 that reveals 5 of its new Andr...
0%
nasilemaktech.com
Updated:
2018-06-28 18:27:48
In this review, we take a deep dive into why the Nokia 7 Plus is unique in its own way, and where Nokia stands in the market today.Let's begin by first looking at the box. Nokia continued their flat-pack design instead of something more conventional lik...
Bottom line Truth be told, the Nokia 7 Plus is a gorgeous smartphone. Once booted up, it's quite bland – like any other stock Android smartphones. There's nothing particularly eye-catching when it comes to the features. You'll get updates ASAP – and that's a big plus...
76%
ausdroid.net
Updated:
2018-07-04 21:35:04
Nokia are a brand that everyone knows. They have been around a long time and after a foray into the strange world of Windows Mobile they hit rock bottom. They were then bought out by some former employees and a company called HMD Global, hitched themselve...
Bottom line If you are in the market for a new phone, one that does not cost an arm and a leg but still offers a great software experience while still looking great then you could do a lot worse than grabbing yourself a Nokia 7 Plus. This phone is a mid-range phone w...
91%
gadgetsmagazine.com.ph
Updated:
2018-07-13 15:06:17
From the time I've been carrying the Nokia 7 Plus with me, it would draw curious looks from people to even as far as me being asked what unit I have in my hand. They would follow it up with compliments on how good looking the phone is, and I'd have quick...
Bottom line The Nokia 7 Plus is now high up my to-buy list.Also published in GADGETS MAGAZINE June 2018 Issue.Reviewed by Mia Carisse Barrientos...
90%
geekzone.co.nz
Updated:
2018-07-17 01:48:35
The Nokia brand lives through HMD Global, the Finnish mobile phone company that now produces feature phones and smartphones under the famous brand. The newly launched in New Zealand Nokia 6.1 and Nokia 7 Plus are part of the second wave of Android-based s...
Bottom line both handsets are really great products for the introductory price I'm seeing - definitely not top of the line prices and affordable for the Nokia 6.1. Both are available through Spark stores and other retail channels now...
0%
techpatrl.com
Updated:
2018-09-11 04:40:55
This is a PART 1 of two-part series of an editorial discussing the recent release of Nokia Mobile Phones under Android One Partnership. Part 1 of this editorial looks back on the history about Android One. I mentioned how the Android One goes well into th...
0%
filipinotechaddict.net
Updated:
2019-12-08 14:41:02
Another year has come to an end and we are here to look back at the most read smartphone reviews on this past year. These phones really captured the interest of so many smartphone buyers mainly because of the specs and price it offers. In no particular or...
0%
filipinotechaddict.net
Updated:
2019-12-08 14:41:02
As we draw near to end 2018, we have reviewed so many smartphones this year. There were that stood up among the large bunch so we would like to give recognition to the best smartphone we've review for the year.Apart from winning a recognition, these pho...
0%
coolsmartphone.com
Updated:
2019-12-08 14:41:02
When Nokia reached out and offered me the chance to review their 7 Plus handset, I snapped up the chance.This was their first phone with the new larger aspect ratio display as well as being the only Nokia device taking part in the Android P Beta, so I...
Bottom line A phone set to get better and better the more you use it.85Xiaomi Pocophone F1 available for £246.19iClever IC-GK03 Wireless keyboard and mouse - ReviewShare:FacebookTwitterPinterestLinkedinGoogle+Email...
85%
wovow.org
Updated:
2019-12-08 14:41:03
Nokia didn't release new gadgets for a long time, but you should not worry about it, because the company will bring new car and small cart of gadgets to MWC 2018. It is known that in the near future the Finnish company will present at least three smartpho...
0%
91mobiles.com
Updated:
2018-04-23 11:14:55
Priced at Rs 25,900, the device not only competes with powerful phones that are priced lower, but also with slightly old flagships which have received price cuts recently, such as the Nokia 8 ( review ) and the Honor 8 Pro ( review ). So does the 7 Plus p...
Good Superb build, Powerful internals, Android One, Long-lasting battery...
Bad Camera performance could've been better, Priced slightly on the higher side, Photos by Raj Rout, Competitors for Nokia 7 Plus, Nokia 7 Plus vs Oppo F7, Nokia 7 Plus vs Vivo V9, Nokia 7 Plus vs Moto X4 6GB RAM, Facebook Comments, ShareTweet...
Bottom line Unsurprisingly, the Nokia's 8110 (first impressions) garnered the most gasps, while the 8 Sirocco (first impressions) turned most heads with its sexy design when they were launched. But personally speaking, the 7 Plus is easily the best smartphone from th...
80%
phonearena.com
Updated:
2018-05-14 11:48:16
HMD Global, the new home of Nokia phones, recently announced one of its best midrangers to date, and we couldn't wait to get our hands on it – to review the zoom camera config on the copper-accented Nokia 7 Plus and to test the endurance out of the big ba...
Good Sturdy aluminum design, Good battery life, Stock Android runs smooth and brings fast updates, Good value for the money, Clean stereo audio recording, Fast charging...
Bad Photos from 2X camera are often blurry, Shaky, somewhat rough 4K footage, Cold display colors, The interface is pretty barren on features...
Bottom line The Nokia 7 Plus is currently selling for 350 EUR (about $415) and is one of the best phones you can get for this kind of money if you don't mind big, somewhat blocky handsets that aren't conducive to one-handed operation. It is sturdy, well built, the co...
80%
notebookcheck.net
Updated:
2018-05-21 14:27:59
Android One smartphone. Buyers of the Nokia 7 Plus will enjoy timely software updates, stock Android and up-to-date security patches thanks to the Android One Program. Whether the new mid-range smartphone with the brand-new Snapdragon 660 can also impress...
Good build quality, display, Android One, performance, battery life...
Bad speaker, ergonomics, eMMC memory, only LTE Cat. 6...
87%
androidpolice.com
Updated:
2018-06-19 14:57:16
It feels a little bit surreal to see the Nokia name become relevant again in the smartphone market. Two years ago, I had thought the beloved smartphone brand that I grew up with was hopelessly lost, and yet here we are today, devouring every piece of news...
Good Thanks to the matte ceramic paint and copper accents, the 7 Plus looks and feels very premium, I have had better luck staying connected to spotty WiFi and 4G networks with the 7 Plus than I have with other devices, It's Android One: you don't get any bloa...
Bad Despite the Zeiss optics and the Pro mode, the camera performance is just good. It tends to overexpose images in Auto mode, macro focus is a little overzealous, and HDR is still unpredictable, Most smartphones nowadays have some sort of IP rating, but the...
Bottom line Life has gone full circle for me. I can finally recommend Nokia phones again in good conscience, and that is saying a lot considering the brand was all but dead a couple of years ago. HMD has revived it in the most efficient and graceful of ways and the N...
0%
topnewreview.com
Updated:
2018-06-28 18:27:48
Nokia 7 Plus Review – ‘Mid-range' may not sound exciting, but to us it's the best bit of the tech industry, where you find products that have more than basic features at less than top-end prices. The Nokia 7 Plus is a perfect example. You'd better like yo...
Bottom line It doesn't quite blow away the competition, but this is a very good phone with a superb screen for the price...
80%
zdnet.com
Updated:
2018-08-15 22:50:44
The Galaxy S9 does a lot of things right. Considering the display, the camera, overall performance, and flexibility of Android, the Galaxy S9 is a top-notch phone. But poor battery life left us with frustration.For more see: Samsung Galaxy S9 review: Not...
0%
zdnet.com
Updated:
2018-09-11 04:40:45
Nokia 6.1 (left) and Nokia 7 Plus (right)The latest pair of Nokia handsets are the Nokia 7 Plus, which updates the Nokia 7 and costs £349 (inc. VAT), and the Nokia 6.1 -- a.k.a. the 'new Nokia 6' at Nokia's website. Whatever you want to call it, the latte...
0%
androidauthority.com
Updated:
2019-12-08 14:41:02
Update – December 31 – The Nokia 7 Plus can now download an update that brings Android 9 Pie to the phone. It was also updated to become the first non-Pixel phone to support Google's Digital Wellbeing suite of tools to help curb your smartphone use.Origi...
Good Great build quality and premium design, Stock Android, Solid, reliable performance, Excellent battery life...
Bad Average audio performance, Low-light camera performance needs improvement...
Bottom line The Nokia 7 Plus is a well-rounded mid-range smartphone with a very capable specifications sheet, no-frills Android experience, and a good-looking chassis...
92%
photographyblog.com
Updated:
2019-12-08 14:41:02
Attention Mac users, the all-in-one photo editor Luminar 2018 is out now and available for just $59£53 for new users, with big discounts for upgrading users. We rated Luminar as "Highly Recommended". Visit the Luminar web site to try it for free. Use t...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)