Long product name Nokia MU-37 2GB memory card MicroSD
:
Nokia 2 GB microSD Card MU-37
The short editorial description of Nokia MU-37 2GB memory card MicroSD
Nokia 2 GB microSD Card MU-37
More>>>
Short summary description Nokia MU-37 2GB memory card MicroSD:
This short summary of the Nokia MU-37 2GB memory card MicroSD data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia MU-37 2GB, 2 GB, MicroSD, Black
Long summary description Nokia MU-37 2GB memory card MicroSD:
This is an auto-generated long summary of Nokia MU-37 2GB memory card MicroSD based on the first three specs of the first five spec groups.
Nokia MU-37 2GB. Capacity: 2 GB, Flash card type: MicroSD. Product colour: Black