Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia Bluetooth Headset BH-600 mobile headset Monaural

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset BH-600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0276225
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
Mobile Headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3626
This statistic is based on the 85518 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83579 free Open Icecat users.
Info modified on: 15 Apr 2019 11:12:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia Bluetooth Headset BH-600 mobile headset Monaural :
The short editorial description of Nokia Bluetooth Headset BH-600 mobile headset Monaural

Bluetooth Headset BH-600
More>>>
Short summary description Nokia Bluetooth Headset BH-600 mobile headset Monaural:
This short summary of the Nokia Bluetooth Headset BH-600 mobile headset Monaural data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Bluetooth Headset BH-600, Wireless, Monaural, 18 g

Long summary description Nokia Bluetooth Headset BH-600 mobile headset Monaural:
This is an auto-generated long summary of Nokia Bluetooth Headset BH-600 mobile headset Monaural based on the first three specs of the first five spec groups.

Nokia Bluetooth Headset BH-600. Connectivity technology: Wireless, Bluetooth. Headset type: Monaural. Weight: 18 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 11:03:37
Testseek has collected 2 expert reviews for Nokia Bluetooth Headset BH-600 mobile headset Monaural and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
phonearena.com
Updated:
2011-08-02 11:03:37
Nokia as a company, which has a long tradition in mobile communications, always tries to offer the right solution for every consumer. The BH-600 model is not an exception and the accent on the stylish design and the handy control keys. The DSP-technolo...
Good Well performing DSP, Long talk time for a headset with DSP technology, Comfortable for long use...
Bad Heavier than the average, Volume keys are hard to press...
Bottom line Even thought being a mid-tier model, BH-600 is truly the best DSP-enabled hands-free we have tested so far. Our previous winner, the Plantronics 665 offered worse DSP performance, a lot shorter battery life and slightly worse sound quality. We had real...
80%
mobile-review.com US
Updated:
2011-08-02 11:03:37
The headset design literally cries out for a suit, a shirt and a tie, so that saying it has an austere is equal to being silent. As a matter of fact if we are to go even further, and say that Nokia BH900 would be a good headset for a top-manager, where...
0%
Customer service details