Long product name Nokia Music Headset HS-20, AD-41 Wired Black
:
Music Headset HS-20, AD-41
The long product name of Nokia Music Headset HS-20, AD-41 Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Music Headset HS-20, AD-41
More>>>
Short summary description Nokia Music Headset HS-20, AD-41 Wired Black:
This short summary of the Nokia Music Headset HS-20, AD-41 Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia Music Headset HS-20, AD-41, Wired, Headset, Black
Long summary description Nokia Music Headset HS-20, AD-41 Wired Black:
This is an auto-generated long summary of Nokia Music Headset HS-20, AD-41 Wired Black based on the first three specs of the first five spec groups.
Nokia Music Headset HS-20, AD-41. Product type: Headset. Connectivity technology: Wired. Product colour: Black