location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia BH-121 Headset Wireless In-ear Bluetooth Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BH-121
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02740Q2
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 15:58:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia BH-121 Headset Wireless In-ear Bluetooth Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red In-ear Headset
  • - Wireless Bluetooth 3.0+HS 10 m
  • - Intraaural 20 - 20000 Hz
  • - 110 mAh
Long product name Nokia BH-121 Headset Wireless In-ear Bluetooth Red :
The long product name of Nokia BH-121 Headset Wireless In-ear Bluetooth Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Stereo Headset, 20 - 20 000 Hz, Micro-USB, 3.5mm Audio Jack, 15.7g, Red
More>>>
Short summary description Nokia BH-121 Headset Wireless In-ear Bluetooth Red:
This short summary of the Nokia BH-121 Headset Wireless In-ear Bluetooth Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia BH-121, Wireless, 20 - 20000 Hz, 15.7 g, Headset, Red

Long summary description Nokia BH-121 Headset Wireless In-ear Bluetooth Red:
This is an auto-generated long summary of Nokia BH-121 Headset Wireless In-ear Bluetooth Red based on the first three specs of the first five spec groups.

Nokia BH-121. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 1.2 m. Weight: 15.7 g. Product colour: Red