Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia BH-121 Headset In-ear Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BH-121
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02740P4
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2306
This statistic is based on the 93453 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91333 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia BH-121 Headset In-ear Blue :
The short editorial description of Nokia BH-121 Headset In-ear Blue

Bluetooth Stereo Headset, 20 - 20 000 Hz, Micro-USB, 3.5mm Audio Jack, 15.7g, Blue
More>>>
Short summary description Nokia BH-121 Headset In-ear Blue:
This short summary of the Nokia BH-121 Headset In-ear Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia BH-121, Headset, In-ear, Blue, Binaural, Multi-key, Track <, Track >, Volume +, Volume -, 1.2 m

Long summary description Nokia BH-121 Headset In-ear Blue:
This is an auto-generated long summary of Nokia BH-121 Headset In-ear Blue based on the first three specs of the first five spec groups.

Nokia BH-121. Product type: Headset, Wearing style: In-ear, Product colour: Blue. Connectivity technology: Wireless, Bluetooth version: 3.0+HS, Bluetooth profiles: A2DP,AVRCP,HFP,HSP. Ear coupling: Intraaural, Headphone frequency: 20 - 20000 Hz. Battery capacity: 110 mAh, Continuous audio playback time: 6 h, Talk time: 6 h. Width: 39 mm, Depth: 39 mm, Height: 12 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Czech Republic 1 distributor(s)
Switzerland 1 distributor(s)