location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia WH-530 Headset Wired Head-band Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH-530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02739B9
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:20:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia WH-530 Headset Wired Head-band Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Yellow Head-band Headset
  • - Wired
  • - Circumaural 20 - 20000 Hz 32 Ω
Long product name Nokia WH-530 Headset Wired Head-band Yellow :
The long product name of Nokia WH-530 Headset Wired Head-band Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5 mm Stereo, 20 - 20 000 Hz, 32 ohm, 120 cm
More>>>
Short summary description Nokia WH-530 Headset Wired Head-band Yellow:
This short summary of the Nokia WH-530 Headset Wired Head-band Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia WH-530, Wired, 20 - 20000 Hz, 132 g, Headset, Yellow

Long summary description Nokia WH-530 Headset Wired Head-band Yellow:
This is an auto-generated long summary of Nokia WH-530 Headset Wired Head-band Yellow based on the first three specs of the first five spec groups.

Nokia WH-530. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 132 g. Product colour: Yellow

Source Testseek summary Average rating
Reviews
Updated:
2020-01-12 07:01:53
Uk has collected 1 expert review for Nokia WH-530 Headset Wired Head-band Yellow but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%