location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia WH-510 Headset Wired In-ear Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH-510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02738V3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia WH-510 Headset Wired In-ear Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Yellow In-ear Headset
  • - Wired
  • - Intraaural 20 - 20000 Hz 32 Ω
Long product name Nokia WH-510 Headset Wired In-ear Yellow :
The long product name of Nokia WH-510 Headset Wired In-ear Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stereo, 20 - 20 000 Hz, 32 ohm, 120 cm, 3.5 mm, drivers 9 mm
More>>>
Short summary description Nokia WH-510 Headset Wired In-ear Yellow:
This short summary of the Nokia WH-510 Headset Wired In-ear Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia WH-510, Wired, 20 - 20000 Hz, 16 g, Headset, Yellow

Long summary description Nokia WH-510 Headset Wired In-ear Yellow:
This is an auto-generated long summary of Nokia WH-510 Headset Wired In-ear Yellow based on the first three specs of the first five spec groups.

Nokia WH-510. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 16 g. Product colour: Yellow

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:40:15
Uk has collected 10 expert reviews for Nokia WH-510 Headset Wired In-ear Yellow and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techpinas.com
Updated:
2020-01-01 17:40:14
If you're looking for an affordable set of earphones that looks cool and delivers decent sound quality, then you might want to check out this pair from Coloud !...
0%
unbox.ph
Updated:
2020-01-01 17:40:14
In the last few months we've reviewed dozens of earphones and headphones. Unfortunately most of the cans we've tested are a bit pricey with the good ones at least at Php2,000. That's why we're very happy to introduce you guys to the Co...
Bottom line Two thumbs up!The Coloud Pop is without a doubt of the best earphones that you can get here in the Philippines for under Php1,000. The combination of the sound quality, stylish design, and additional features makes it a very good buy. We highly recommend...
0%
technoodling.net
Updated:
2020-01-01 17:40:14
I'm not a serious audiophile, and I'm not the biggest fan of in-ear headphones. That said, having tried out a number of headphones already, I did manage to develop enough of an ear to be able to tell whether a set of cans (or buds) is crappy or not.Which...
0%
geekgirlmanila.com
Updated:
2020-01-01 17:40:15
Just a recap – read my reviews on The Pop and The Boom .Moving on, meet The Knock.The usual Coloud PackagingThe Knock retails for P1,450. Pretty affordable for a good quality headphone.Knock, knock.Unlike the Boom, the headband of the Knock is not padded...
0%
geekgirlmanila.com
Updated:
2020-01-01 17:40:15
I'm planning to give away some Coloud audio gear which Digits Tradings has generously provided me with, but before I do away with the giveaway, you guys have to read my reviews on Coloud first!(Mwahahahaha!)The first Coloud audio gear up for review is The...
0%
androidspin.com
Updated:
2020-01-01 17:40:15
Generally speaking, I'm not usually a fan of in-ear headphones. I've owned several mp3 players in my days, and each one of them came with those ill-manufactured circular speakers that, unless I actually jam them in my eardrums, always seem to want to fall...
Good Price, Sound Quality, Volume Handling, Design...
Bad Only slightly uncomfortable, definitely not enough to deter me from using them...
0%