location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia BH-112 Headset Wireless In-ear Bluetooth Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BH-112
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02736N4
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia BH-112 Headset Wireless In-ear Bluetooth Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red In-ear Headset
  • - Wireless Bluetooth 2.1+EDR
  • - Intraaural
  • - Lithium-Ion (Li-Ion) 120 mAh
Long product name Nokia BH-112 Headset Wireless In-ear Bluetooth Red :
The long product name of Nokia BH-112 Headset Wireless In-ear Bluetooth Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSP, 48mm, 120mAh, Bluetooth 2.1 + EDR, 7h talk
More>>>
Short summary description Nokia BH-112 Headset Wireless In-ear Bluetooth Red:
This short summary of the Nokia BH-112 Headset Wireless In-ear Bluetooth Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia BH-112, Wireless, 15.5 g, Headset, Red

Long summary description Nokia BH-112 Headset Wireless In-ear Bluetooth Red:
This is an auto-generated long summary of Nokia BH-112 Headset Wireless In-ear Bluetooth Red based on the first three specs of the first five spec groups.

Nokia BH-112. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Cable length: 0.48 m. Weight: 15.5 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:38:09
Uk has collected 4 expert reviews for Nokia BH-112 Headset Wireless In-ear Bluetooth Red and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
technogog.com
Updated:
2014-09-21 02:38:09
Nokia is well known for their phones but they also make plenty of different accessories. Up for review today I've got the BH-112 Bluetooth headset from Nokia. This headset is very small and lightweight and features the ability to pair to two different dev...
Good Very small and lightweight, Excellent sound quality, Comfortable for longs periods of use, Don't need to use earloop, Voice prompts...
Bad Can't play music though headset, Proprietary power connector...
Bottom line The Nokia BH-112 is a great choice for a Bluetooth headset if you want something small and unobtrusive that also has great call quality.The BH-112 is very comfortable to wear all day long, you won't even notice you're wearing it after a while.The only dra...
90%