Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia MD-100W Stereo portable speaker White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD-100W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02735X5
Category
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
Portable Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2948
This statistic is based on the 93322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91225 free Open Icecat users.
Info modified on: 12 Jul 2018 18:34:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia MD-100W Stereo portable speaker White :
The short editorial description of Nokia MD-100W Stereo portable speaker White

65-20kHz, 94dB, NFC, Bluetooth 2.1+EDR, Micro-USB, 1.59kg, White
More>>>
Short summary description Nokia MD-100W Stereo portable speaker White:
This short summary of the Nokia MD-100W Stereo portable speaker White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia MD-100W, 2.0 channels, 1-way, 6.35 cm, 6.35 cm, 65 - 20000 Hz, 94 dB

Long summary description Nokia MD-100W Stereo portable speaker White:
This is an auto-generated long summary of Nokia MD-100W Stereo portable speaker White based on the first three specs of the first five spec groups.

Nokia MD-100W. Audio output channels: 2.0 channels, Speaker type: 1-way, Driver diameter: 6.35 cm. Frequency range: 65 - 20000 Hz, Sensitivity: 94 dB. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, Cord length: 1.5 m. Product type: Stereo portable speaker, Product colour: White, Volume control: Digital. Recommended usage: Mobile phone / Smartphone, Compatible products: Nokia

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Switzerland 1 distributor(s)