location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia BH-111 Headset Wired & Wireless In-ear Bluetooth Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BH-111
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02728B7
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:57:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia BH-111 Headset Wired & Wireless In-ear Bluetooth Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Green In-ear Headset
  • - Wired & Wireless 3.5 mm connector Bluetooth 2.1+EDR 10 m
  • - Intraaural 20 - 20000 Hz 32 Ω
  • - Lithium-Ion (Li-Ion) 120 mAh
Long product name Nokia BH-111 Headset Wired & Wireless In-ear Bluetooth Green :
The long product name of Nokia BH-111 Headset Wired & Wireless In-ear Bluetooth Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth 2.1+EDR, 20Hz-20kHz, 120mAh Li-Ion, 15.5g, Green
More>>>
Short summary description Nokia BH-111 Headset Wired & Wireless In-ear Bluetooth Green:
This short summary of the Nokia BH-111 Headset Wired & Wireless In-ear Bluetooth Green data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia BH-111, Wired & Wireless, 20 - 20000 Hz, 15.5 g, Headset, Green

Long summary description Nokia BH-111 Headset Wired & Wireless In-ear Bluetooth Green:
This is an auto-generated long summary of Nokia BH-111 Headset Wired & Wireless In-ear Bluetooth Green based on the first three specs of the first five spec groups.

Nokia BH-111. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 15.5 g. Product colour: Green

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:57:15
Uk has collected 3 expert reviews for Nokia BH-111 Headset Wired & Wireless In-ear Bluetooth Green and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
mobile-review.com US
Updated:
2016-11-15 01:57:15
Nokia now offers three wireless headsets in one form factor of main block with detached headphones. They are Nokia BH-214, reviewed today Nokia BH-111 and new Nokia Essense. All of them are successful, come under a famous brand name and allow chan...
Bottom line First let's mention advantages of this $80 headset: On the downside we get an old charger and a 2 mm jack. Operation time is not impressive and the case or pouch would be nice in the box. Other than that it is a strong headset for music fans valuing w...
0%