location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia MD-6 1-way Black Wired 1.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD-6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02702R7 show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2024 11:40:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia MD-6 1-way Black Wired 1.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 W 1-way 2.0 channels
  • - Amplifier
  • - Black
Long product name Nokia MD-6 1-way Black Wired 1.5 W :
The long product name of Nokia MD-6 1-way Black Wired 1.5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.5W, Stereo, 3.5mm
More>>>
Short summary description Nokia MD-6 1-way Black Wired 1.5 W:
This short summary of the Nokia MD-6 1-way Black Wired 1.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia MD-6, 1-way, 2.0 channels, Wired, 1.5 W, Black

Long summary description Nokia MD-6 1-way Black Wired 1.5 W:
This is an auto-generated long summary of Nokia MD-6 1-way Black Wired 1.5 W based on the first three specs of the first five spec groups.

Nokia MD-6. Recommended usage: Universal. Speaker type: 1-way, Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 1.5 W. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:38:25
Uk has collected 10 expert reviews for Nokia MD-6 1-way Black Wired 1.5 W and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 09:10:46
Designed for mobile phones as well as any device supporting a 3.5mm or 2.5mm headphone jack, Nokias MD-6 is certainly a strange looking device. Almost compact enough to slip into a pocket, the cylindrical unit produces surprisingly decent sound qualit...
Good Decent sound quality, compact size, cord winder...
Bad Price The Final Word The asking price is a little steep, but if you cant travel without your music then the MD-6 is definitely recommended.
Bottom line The asking price is a little steep, but if you cant travel without your music then the MD-6 is definitely recommended.
75%
Allaboutsymbian.com
Updated:
2011-08-02 10:37:57
Picking up the MD-6 and you think you've got some retro-styled 70's lighter. In fact, flipping the top open reveals two small speakers atop a battery compartment. This is the sort of Transformer effect I like in a travel unit, especially one that's not...
62%