Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia 6230i Black 99 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6230i Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0058214
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12268
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia 6230i Black 99 g :
The short editorial description of Nokia 6230i Black 99 g

Nokia 6230i Black
More>>>
Short summary description Nokia 6230i Black 99 g:
This short summary of the Nokia 6230i Black 99 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6230i Black, 208 x 208 pixels, Bluetooth, 850 mAh, Black

Long summary description Nokia 6230i Black 99 g:
This is an auto-generated long summary of Nokia 6230i Black 99 g based on the first three specs of the first five spec groups.

Nokia 6230i Black. Display resolution: 208 x 208 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Standby time (2G): 150 h. Weight: 99 g. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:22:53
Uk has collected 20 expert reviews for Nokia 6230i Black 99 g and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:22:53
Nl heeft 20 proffesionele recensies verzameld voor Nokia 6230i Black 99 g Zwart. Het gemiddelde van deze proffesionele recensies is 69 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
69%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:22:53
Fr a recueilli 20 avis d’experts pour Nokia 6230i Black 99 g Noir et la note moyenne est de 69 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
69%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:22:52
De hat 20 Expertenmeinungen über Nokia 6230i Black 99 g Schwarz eingeholt. Das duchschnittliche Epertenrating ist 69 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
69%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:22:52
Testseek ha raccolto 20 recensioni da parte di esperti per Nokia 6230i Black 99 g Nero e la valutazione media da parte degli esperti è di 69 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
69%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:22:52
Es ha coleccionado 20 opiniones de expertos para Nokia 6230i Black 99 g Negro y la calificación media es 69 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
69%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:22:53
Dk har samlet 20 ekspertanmeldelser for Nokia 6230i Black 99 g Sort og den gennemsnitlige ekspertbedømmelse er 69 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
69%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:22:53
Se har samlat in 20 experttester för Nokia 6230i Black 99 g Svart och det genomsnittliga betyget är 69 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:56:55
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:56:55
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:56:55
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:56:55
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 20:22:45
Nokia dominates the phone market in Australia and with good reason: it continues to produce quality mobiles such as the 6230i, which boasts a 1.3 megapixel camera, a simple graphical interface and expandable memory.
60%
Mobile88.com
Updated:
2016-12-29 21:56:55
DesignAppearance-wise, the new “i” model doesn’t deviate much from the 6230. It weighs about 99 grams with over-all dimensions of 103 x 44 x 22 mm. The 65,536 color display is only 27.5 mm by 34.5 mm in size but the saving grace is the 6...
0%
Pcwelt.de
Updated:
2013-11-20 20:22:41
Eine relativ preiswertes Handy mit guter Ausstattung. Der Lieferumfang des 6230i entspricht nicht gerade dem, was man bei anderen Herstellern bei einem als Business-Telefon bezeichneten Gerät erwarten würde. Neben dem Handy findet man ein kabelgebun...
0%
mobiguru.ru
Updated:
2015-01-02 06:26:50
2 октября финская компания провела последнюю в истории презентацию моделей под брендом Nokia – уже в декабре состоится анонс первых устройств под маркой Microsoft. Портал Mobiguru вспоминает славные времена, когда Nokia ежегодно продюсировала хитовые моде...
0%
mobile-review.com
Updated:
2015-06-01 03:33:44
Фотографии Nokia 6230i в интерьере Комплект поставки:...
Bottom line По качеству связи телефон не имеет никаких проблем, вполне сравним с предыдущей моделью. Звук в динамике чистый, нет посторонних шумов. Наличие голосового эквалайзера способно улучшить связь в условиях плохого приема. Громкость звонка осталась на уровне п...
0%
Mobile88.com
Updated:
2013-11-20 20:22:35
DesignAppearance-wise, the new “i” model doesn’t deviate much from the 6230. It weighs about 99 grams with over-all dimensions of 103 x 44 x 22 mm. The 65,536 color display is only 27.5 mm by 34.5 mm in size but the saving grace is the 6...
0%
mobi101.com
Updated:
2013-11-20 20:22:37
ey featuresGood quality display USB Mass Storage function (memory card as PC drive) Push to talk Four-way button function customization Email client works with attachments One hour voice memo Megapixel camera Main disadvantagesBad implementation of T9...
0%
nokia-review.com
Updated:
2013-11-20 20:22:38
The Nokia 6230i has been gaining in popularity recently, and for good reason. The Nokia 6230i improves on hot model by adding a 1.3 mp camera, push-to-talk, and a better display. The Nokia 6230i builds on the features of the 6230, but keeps the same tr...
0%
v3.co.uk
Updated:
2013-11-20 20:22:43
Play music and videos on this mobile phone...
40%
mobileburn.com
Updated:
2013-11-20 20:22:46
Nokia gave their popular 6230 handset a bit of an overhaul this year, putting out the new 6230i that has a larger, higher resolution display as well as a 1.3 megapixel camera and additional on-board memory.
0%
mobile-review.com US
Updated:
2013-11-20 20:22:48
Nokia tends to prolong the life time for their models in the business segment and that is what happened to Nokia 6230. The previous model had no evident rivals in its class considering the general set of functions and that made it popular. Despite a wh...
0%
gsmarena.com
Updated:
2013-11-20 20:22:51
Usually small innovations are hidden behind the small ?i?, added to the old models? names. Those at Nokia 6230i are no big either. Nevertheless, they are sufficient to make Nokia 6230i one of the best mobile phones nowadays.
0%
smartson.se
Updated:
2013-11-20 20:22:45
En telefon med megapixelkamera, MP3-spelare och FM-radio. Testarna uppskattar Nokias klassiska design samt imponeras av digitalkamerans bildkvalitet.
0%
itavisen.no
Updated:
2013-11-20 20:22:45
Nokia har lansert en oppgradert utgave av sin populære 6230-mobil. Men har de gjort nok til å få nok en suksess?...
83%
Mobilen.no
Updated:
2013-11-20 20:22:47
Den lille telefonen skjuler det meste av moderne mobiltelefonteknologi. Her er EDGE, Presence, MMS og 1900-bånd, i tillegg til Java, Bluetooth, VGA-kamera, videokamera, FM-radio og MP3-spiller. Telefonen leveres med stereo håndfrisett som også virker s...
0%
tek.no
Updated:
2013-11-20 20:22:47
Nokia har hatt stor suksess med sine folkelige profftelefoner. Nå er etterfølgeren på plass, og kan by på forbedret kamera og skjerm med mye høyere oppløsning. Er dette nok for å møte en hardere konkurranse? Vi har testet Nokia 6230i.
0%
Dinside.no
Updated:
2013-11-20 20:22:47
Alle snakker om K750, men Nokia slapp nylig en telefon som nesten kan måle seg med Sony Ericssons kjempe. Vi ble positivt overrasket over 6230i – les hvorfor!...
83%
Show all
Customer service details