location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N80 860 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0048182
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:15:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N80 860 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 352 x 416 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 860 mAh
Long product name Nokia N80 860 mAh Black :
The long product name of Nokia N80 860 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N80 Pearl Black
More>>>
Short summary description Nokia N80 860 mAh Black:
This short summary of the Nokia N80 860 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N80, 352 x 416 pixels, Black

Long summary description Nokia N80 860 mAh Black:
This is an auto-generated long summary of Nokia N80 860 mAh Black based on the first three specs of the first five spec groups.

Nokia N80. Display resolution: 352 x 416 pixels. Rear camera type: Single camera. Battery capacity: 860 mAh. Product colour: Black. Weight: 134 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 11:42:50
Uk has collected 57 expert reviews for Nokia N80 860 mAh Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
3g.co.uk
Updated:
2011-08-02 11:42:47
Nokia hatched the Nseries as an elite brigade of 3G multimedia virtuosos. So elite in fact, that with the exception of the popular N70, getting your hands on these ‘multimedia computers’ has proved problematic. The N90 didn’t even get pi...
90%
T3.com
Updated:
2011-08-02 11:42:48
The "multimedia" features on most mobiles stretch as far as shooting a few snaps and playing back a couple of songs. Putting that to shame, this 3G smart phone, based on Nokias S60 operating system, has Wi-Fi, a three-meg camera and a built-in media...
Good Built-in media server, Pretty good 3MP camera, Good sound quality...
Bad Not small, Battery life is short...
Bottom line The short battery life sucks, but this innovative mobile is still desirable as hell.
80%
theregister.co.uk
Updated:
2011-08-02 11:42:49
The N80 is Nokia's latest attempt to offer a "does everything" phone. It's also one of the company's first handsets to incorporate Wi-Fi and to take the camera resolution to three megapixels. It's an all-singing, all-dancing phone, and it certainly cut...
Bottom line The Nokia N80 certainly packs in the features, but many of them aren't implemented as well as they should, or are ideosyncractic. Fans of Nokia phones will appreciate the N80's looks, and consumers seeking a non-Windows Mobile device that nonetheless...
75%
atomicmpc.com.au
Updated:
2011-11-08 12:43:00
If you took all the customer requests from every mobile phone survey and added them to a phone, the result would be the N80. It will present you with features that you wouldn’t think you’d ever need, like video editing.It’s all contained...
70%
pcauthority.com.au
Updated:
2011-11-08 12:43:00
A phone thats bursting at the seams with extras; possibly too many for its own good.
67%
Zdnet.com.au
Updated:
2011-11-08 12:43:02
A wealth of cool multimedia features including UPnP and a 3-megapixel camera make this model impressive. The only downers are in the button design and battery life.
0%
goodgearguide.com.au
Updated:
2011-11-08 12:43:03
If you are looking for a smart phone, but prefer its size to be in line with a regular mobile, then you can?t go past the N80. It offers a number of excellent features packaged in a sleek design and is only let down by a poor battery life.
Good Native Wi-Fi, Display, 3 megapixel camera, Connectivity and PIM functions...
Bad Sliding mechanism, No autofocus with camera, Poor battery life The Final Word If you are looking for a smart phone, but prefer its size to be in line with a regular mobile, then you can’t go past the N80. It offers a number of excellent features...
Bottom line If you are looking for a smart phone, but prefer its size to be in line with a regular mobile, then you can’t go past the N80. It offers a number of excellent features packaged in a sleek design and is only let down by a poor battery life.
80%
iMobile.com.au
Updated:
2011-11-08 12:43:03
Overview IntroductionThe Nokia N80 has been long awaited since it was announced at the Nokia Mobility Conference in November 2005. Almost 9 months later the first handset in the world with integrated UPnP technology has made it to the Australian shore...
0%
stuff.tv
Updated:
2014-04-10 04:56:46
A smartphone is always a compromise between size and usability – but the N80 manages to provide a huge variety of super-smart features without hogging valuable pocket space. It does this by providing a host of entertainment features – MP3 play...
Good Startling good looks. Excellent operating system. Diamond sharp screen.
Bad No QWERTY. Battery life isnt huge.
Bottom line This is the best smartphone in the world, bar none. Go out and buy one now...
100%
Mobile88.com
Updated:
2016-12-29 21:57:57
The slider form of the mobile has always been a viable alternative to candybars and clamshells. If you make the slider smooth and sturdy, then the phone really does feel good to hold.
90%
thestar.com.my
Updated:
2016-12-29 21:57:57
Nokia?s high-flying N80 N80 (Nokia Corp) Camera: 3-megapixel and VGA camera Display: 262,000 colours, (352 x 416pixels) Messaging: MMS, SMS, e-mail, instant messaging Connectivity: WiFi, Bluetooth, infrared, 3G, GPRS, EDGE Phone memory: 40MB Expans...
Good WiFi; UPnP; excellent camera; lots of features...
Bad Fat; crammed keypad.
Bottom line M. MADHAVAN finds out if the long wait for the N80, the first Nokia phone to feature WiFi and a 3-megapixel camera, has been worthwhile. IT DOES not take much to impress anyone with the Nokia N80 – all you have to do is switch it on and they will be...
0%
Mobile88.com
Updated:
2011-08-02 11:42:46
The slider form of the mobile has always been a viable alternative to candybars and clamshells. If you make the slider smooth and sturdy, then the phone really does feel good to hold.
90%
nokia-review.com
Updated:
2011-08-02 11:42:46
Nokia N80 is a 3G smartphone, providing benefits to its users from a wide range of advanced software to excellent functionality and wireless connectivity. Testing has shown that the phone is somewhat slow in booting up and also in operation, however. T...
0%
Livedigitally.com
Updated:
2011-08-02 11:42:46
Overall Moving from a Nokia 9500 to a Nokia N80 was as a tough choice. The Nokia 9500 packed everything I ever wanted from a mobile office, with Fax, E-mail, programmable OS, Word processing/Spreadsheet, Calendar and PC suite, through either Bluetooth...
0%
avecmobile.com
Updated:
2011-08-02 11:42:47
Quad-band 850/900/1800/1900 GSM and EDGE phone. 3G network access on WCDMA/UMTS 1900 or 2100 MHz band with simultaneous voice and packet data communication. High-speed wireless LAN, Wi-Fi 802.11b/802.11g, connectivity. Wireless home networking via Wi-F...
80%
Businessweek.com
Updated:
2011-08-02 11:42:47
This handset boasts superior photo capabilities, but its wealth of multimedia options slows performance and navigating them isnt a breeze...
70%
Laptopmag.com
Updated:
2011-08-02 11:42:47
Viewed from one side, the Nokia N80 looks like a typical slider phone. Turn it around and it resembles a compact pocket camera. And with a camera resolution of 3 megapixels, its no mere facade. Add in 3G, Wi-Fi, EDGE, and quadband connectivity, along...
Good Full-featured quad-band phone, 3-megapixel camera, Hi-resolution display, Wi-Fi built in...
Bad Very expensive, Chunky design, Slow boot-up time...
80%
nokia-review.com
Updated:
2011-08-02 11:42:47
The Nokia N80 is the first phone to create a seamless networking connection between your home TV, stereo system, and home PC. The Nokia N80 is packed with great features, yet still remains compact and relatively light at 134 grams. The Nokia N80 is the...
0%
connectreviews.com
Updated:
2011-08-02 11:42:47
Image courtesy of Nokia These days, most cellphones have built-in cameras, most being VGA-quality. As we head into the digital age, the quality of these cameras have been increasing and Nokia may have what you’re looking for. The Nokia N80 has a bui...
80%
stuff.tv
Updated:
2011-08-02 11:42:47
A smartphone is always a compromise between size and usability – but the N80 manages to provide a huge variety of super-smart features without hogging valuable pocket space. It does this by providing a host of entertainment features – MP3 play...
Good Startling good looks. Excellent operating system. Diamond sharp screen.
Bad No QWERTY. Battery life isnt huge.
Bottom line This is the best smartphone in the world, bar none. Go out and buy one now...
100%
techtree.com
Updated:
2011-08-02 11:42:47
The N-Series of Nokia, by now, doesnt require any introduction. All the phones from the N-Series sport bulkiness and a very high price-tag. The N-Series features almost all the different form factors that a phone can come in; the N80 is from the slide...
Good Symbian Phone, Great screen, 3 MP camera, Flash, CIF video recording, miniSD memory slot, 3G, Video conferencing.
Bad Questionable build quality, No sliding assistance, Bulky, Uneasy keypad, Bluetooth v1.2, Physical Macro Landscape switch.
70%
pdastreet.com
Updated:
2011-08-02 11:42:47
Nokia has a reputation for making very feature-rich phones, and this is especially true of the companys multimedia-focused Nseries product line. A somewhat recent entry to the Nseries lineup is the N80, a phone that stuffs a lot of capability into...
0%
smartphonetoday.com
Updated:
2011-08-02 11:42:47
Nokia has a reputation for making very feature-rich phones, and this is especially true of the companys multimedia-focused Nseries product line. A somewhat recent entry to the Nseries lineup is the N80, a phone that stuffs a lot of capability into a...
0%
Allaboutsymbian.com
Updated:
2011-08-02 11:42:48
Nokias range of S60 3rd Edition smartphones has been fascinating to weigh up as theyve arrived, one by one. The E61 is great in so many ways, with large screen and qwerty keyboard, but falls down for me because theres no camera. The N91 and 3250 are...
80%
My-Symbian.com
Updated:
2011-08-02 11:42:48
Weighing only 134g the Nokia N80 is a compact, feature-rich 3G device optimied to enable seamless home media networking between compatible TVs, audio systems and PCs. The N80 is the first quadband device designed to work on 3G (WCDMA 1900 or 2100), WL...
0%
phonearena.com
Updated:
2011-08-02 11:42:48
N80 combines high multimedia and business functionality in an elegant and stylish design with a slider form factor, which helps it keep a relatively small size when closed and be suitable for carrying it in your pocket"– something most smartphones fail...
Good Symbian S60 Operating System, Integrated WiFi, Flawless Internet browser , Stylish design.
Bad Bulky size, Nonautofocus camera is not the best when compared to other 3megapixel phones , Too few dedicated keys (camera, music), No spring mechanism for the slider.
Bottom line As a multimedia device, the N80 doesn't stand out of the crowd with its common 3-megapixel camera and small display, but it combines fun, functionality and style in one, being one of the best-looking smartphones on the market today. Supporting Email cl...
80%
mobiletechreview.com
Updated:
2011-08-02 11:42:48
Nokia N80: Who says good looks and great photos arent for smartphone users? One of Nokias flagship smartphones in their Nseries, the N80 boasts a good 3MP camera with flash, really great looks and a small size with a slider design. The phone runs S60...
0%
the-gadgeteer.com
Updated:
2011-08-02 11:42:48
The first time I saw pictures of the Nokia N80 back when it was announced, I was thrilled. As soon as I saw the laundry list of features, I knew I had to have it! I already had a Treo 650 with Sprint, but the software was sometimes buggy and Sprint wor...
0%
star-techcentral.com
Updated:
2011-08-02 11:42:48
Nokia?s high-flying N80 N80 (Nokia Corp) Camera: 3-megapixel and VGA camera Display: 262,000 colours, (352 x 416pixels) Messaging: MMS, SMS, e-mail, instant messaging Connectivity: WiFi, Bluetooth, infrared, 3G, GPRS, EDGE Phone memory: 40MB Expans...
Good WiFi; UPnP; excellent camera; lots of features...
Bad Fat; crammed keypad.
Bottom line M. MADHAVAN finds out if the long wait for the N80, the first Nokia phone to feature WiFi and a 3-megapixel camera, has been worthwhile. IT DOES not take much to impress anyone with the Nokia N80 – all you have to do is switch it on and they will be...
0%
ocworkbench.com
Updated:
2011-08-02 11:42:48
Almost a month ago, we reviewed the high capacity N91 which targets the music lovers. Today, we take a look at N80, a 3 mpixel camera phone that is feature packed with multimedia functions. The N80 is a 3G phone that supports high speed data access...
Good Symbian OS, 3G, JAVA, MMS, GPRS, EMS, Bluetooth, EDGE, WIFI, Supports Bluetooth Keyboard, Memory expansion, Flash LED, Radio...
Bad Battery Life (820mAh), Too Thick, Start up is slow, response can be improved...
Bottom line Based on the Symbian OS, the Nokia N80 has the easy to use icon based interface that Nokia users feel at home with. Although it might not have the 4GB of memory storage like the N91, the N80 is my preferred choice over the N91 as I am not someone who...
82%
mobilementalism.com
Updated:
2011-08-02 11:42:48
The much-delayed Nokia N80 is finally coming close to being released, and Sogi.com have managed to get their hands on one for a full-featured review. The N80 is a stunning technological show-stopper from Nokia, cramming in an extraordinary array of fea...
0%
mobile-review.com US
Updated:
2011-08-02 11:42:49
Which function do you think they emphasized mostly on when introducing Nokia 7610? According to the manufacturer and marketing specialists, this model equipped with MMS support and integrated camera was to establish a "new epoch" of mobile communicatio...
0%
tipa.com
Updated:
2011-08-02 11:42:49
Awarded by TIPA Association.
0%
LordPercy.com
Updated:
2011-08-02 11:42:49
The long awaited Nokia smartphone for business has finally made it to Lordpercy towers. The Nokia N80 spec reads like a whos who of technology, WLAN, UPnP, Bluetooth, GSM, 3G, 3.0 mega pixels! However the true test of any business mobile is in the daily...
0%
gsmarena.com
Updated:
2011-08-02 11:42:49
N80, one of the latest Nokia handsets, hit the market about 20 days ago and surely it made some big waves along the way. The phone comes in a place of very high class business phones with bunch of features and extras. It features a very good 3 megapixel c...
0%
phonescoop.com
Updated:
2011-08-02 11:42:49
The Nokia N80 is one of the first Nseries phones announced for the U.S. Most the others, even the N90, were mostly intended to be sold abroad. But with this model, Nokia included just about every feature and radio you could pack into a phone to make it...
0%
mobileburn.com
Updated:
2011-08-02 11:42:49
What a spec sheet the Nokia N80 has: a 3MP camera, WiFi/VOIP, 3G/EDGE, and a fantastic music player and web browser. It aint half bad looking, either. But as is often the case, this otherwise fantastic handset has an achilles heel.
Good Browser, WiFi/3G/EDGE, 3MP camera, great display...
Bad Dismal battery life, poor voice dialing, no auto keylock...
Bottom line Our N80 was running firmware v3.0614.0.1, dated 31-03-2006.Nokias N80 is a truly amazing mobile phone that has a couple of flaws - one of them quite serious. While the lack of a good voice dialing system is a shame, and the lack of a functional automa...
75%
pcmag.com
Updated:
2011-08-02 11:42:49
So this is what the Europeans have been keeping from us. The Nokia N80 ($799 list) is the ultimate bleeding-edge convergence phone and the first 3-megapixel camera phone in the U.S., packed with connectivity and multimedia features. Though it can be...
Good 3-megapixel camera. Excellent video recording. Wi-Fi. High-res screen.
Bad Feels sluggish. Camera could be better. No push e-mail.
Bottom line The Nokia N80 is a feature-packed multimedia phone for geeks looking for the ultimate set of features...
80%