location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6280 115 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0048090
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6280 115 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - MiniSD
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 970 mAh
Long product name Nokia 6280 115 g Grey :
The long product name of Nokia 6280 115 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 6280 (Graphite grey)
More>>>
Short summary description Nokia 6280 115 g Grey:
This short summary of the Nokia 6280 115 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6280, Slider, 320 x 240 pixels, 2 MP, Bluetooth, 970 mAh, Grey

Long summary description Nokia 6280 115 g Grey:
This is an auto-generated long summary of Nokia 6280 115 g Grey based on the first three specs of the first five spec groups.

Nokia 6280. Form factor: Slider. Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 970 mAh, Standby time (2G): 250 h. Weight: 115 g. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:27:55
Uk has collected 34 expert reviews for Nokia 6280 115 g Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
3g.co.uk
Updated:
2013-11-20 20:27:40
Nokia threw us a couple of 3G beauties last year: the handsome 6680 and its more souped-up and swanky compadre, the N70. These Symbian-powered candybar handsets managed to expertly combine the virtues of a smartphone with 3G technologies to great effec...
84%
ukgamer.com
Updated:
2013-11-20 20:27:41
Reviewing a relatively utilitarian 3G handset when the Net is still awash with reviews of their more exotic, more advanced and more expensive phones was never going to be easy and having looked long and hard at the photographs I honestly expected the...
0%
smh.com.au
Updated:
2013-11-20 20:27:41
The first mobiles were just that in the truest sense - their sheer size and unquenchable thirst for battery power meant they were bolted into a car. The first "portable" models were portable in name only because they were slung over...
70%
pocket-lint.com
Updated:
2013-11-20 20:27:45
It’s big, but it looks great, and has a good dose of features...
Good Good screen, friendly operating system...
Bad Chunky, and not everyone likes a slider...
Bottom line It’s big, but it looks great, and has a good dose of features...
80%
goodgearguide.com.au
Updated:
2013-11-20 20:27:48
3G Phones have long been a hit and miss affair. Unlike their 2.5G counterparts, 3G handsets are generally regarded as big, bulky and slow - amongst many other issues. Only recently have we seen a change in this and Nokia has joined the party, this time...
Good Design, Superb interface, User Friendly, Quality Display, Comfortable keypad and controls, Good list of features...
Bad Slider not well built, Issues with Camera quality, Pixilated animated menu icons The Final Word A fantastic entry into the 3G market, the 6280 offers a superb user interface, together with an outstanding display. Definitely one of the best 3G handsets...
Bottom line A fantastic entry into the 3G market, the 6280 offers a superb user interface, together with an outstanding display. Definitely one of the best 3G handsets available.
80%
iMobile.com.au
Updated:
2013-11-20 20:27:50
Overview IntroductionI?ve mentioned numerous times already that the mobile phone market are moving away from your regular candy-bar form factor handsets, and towards clam-shells and sliders. To combat this demand manufacturers are pumping out more cla...
0%
Mobile88.com
Updated:
2016-12-29 21:57:32
RM 1170 - 1200RM 875 - 905 (AP)...
0%
fhm.com.ph
Updated:
2016-12-29 21:57:32
Jump on the 3G bandwagon with this slick slider from Nokia. The Nokia 6280 has a 320x240 pixel LCD, 2-megapixel camera, and MicroSD memory card support. Its front-mounted camera is perfectly placed for video calls. If you're cheeky, you'd get your girl on...
0%
Mobile88.com
Updated:
2013-11-20 20:27:39
RM 1170 - 1200RM 875 - 905 (AP)...
0%
nokia-review.com
Updated:
2013-11-20 20:27:40
The Nokia 6280 is a 3G triband slider phone that has been on the market since late 2005. Although the Nokia 6280 isn’t a smartphone, it’s loaded with all the bells a whistles of a typical 3G smartphone. The Nokia 6280 is said to be an updated...
0%
mobilechoiceuk.com
Updated:
2013-11-20 20:27:42
Nokia threw us a couple of 3G beauties last year: the handsome 6680 and its more souped-up and swanky compadre, the N70. These Symbian-powered candybar handsets managed to expertly combine the virtues of a smartphone with 3G technologies to great effec...
Good Theres a lot here to encourage you, not least its stunning display, music playing expertise and smart camera.
Bad Video calling did falter but if you dont demand this feature, this flaw wont be too much of an inconvenience.
Bottom line Whether or not you subscribe to the 6280s orderly design, its all-round 3G and camera performance is extremely pleasing.
84%
slashphone.com
Updated:
2013-11-20 20:27:45
Nokia 6280 Review...
0%
LordPercy.com
Updated:
2013-11-20 20:27:46
Yes a 5 star slider phone from Nokia, finally they seem to have got the combination just right with the latest series 40 model. We test the 6280 to see if it has the brains to match its good looks or if this model will just slip on by.
0%
gsmarena.com
Updated:
2013-11-20 20:27:50
Nokia has created its new 6280 as a substitute for Nokia 6230i. Is this a successful move? Nokia 6280 is literally bulged with functions. On the other hand, it features quite an exotic slide-out construction, which provokes missunderstanding in the end us...
0%
mobile-review.com US
Updated:
2013-11-20 20:27:52
The 6270/6280 are very close to an earlier described Nokia 7370 in construction, software and hardware components. And that is why this review will emphasize on the differences between them. And now some words about the differences between the 6270 and...
0%