Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia N70 5.33 cm (2.1") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N70
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0043909
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9539
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia N70 5.33 cm (2.1") Silver :
The short editorial description of Nokia N70 5.33 cm (2.1") Silver

N70 Music Edition (silver black)
More>>>
Short summary description Nokia N70 5.33 cm (2.1") Silver:
This short summary of the Nokia N70 5.33 cm (2.1") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N70, 5.33 cm (2.1"), 176 x 208 pixels, Silver

Long summary description Nokia N70 5.33 cm (2.1") Silver:
This is an auto-generated long summary of Nokia N70 5.33 cm (2.1") Silver based on the first three specs of the first five spec groups.

Nokia N70. Display diagonal: 5.33 cm (2.1"), Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Product colour: Silver. Weight: 126 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:08:36
Uk has collected 48 expert reviews for Nokia N70 5.33 cm (2.1") Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:08:36
Nl heeft 48 proffesionele recensies verzameld voor Nokia N70 5,33 cm (2.1") Zilver. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:08:36
Fr a recueilli 48 avis d’experts pour Nokia N70 5,33 cm (2.1") Argent et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:08:36
De hat 48 Expertenmeinungen über Nokia N70 5,33 cm (2.1 Zoll) Silber eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:08:36
Testseek ha raccolto 48 recensioni da parte di esperti per Nokia N70 5,33 cm (2.1") Argento e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:08:36
Es ha coleccionado 48 opiniones de expertos para Nokia N70 5,33 cm (2.1") Plata y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:08:36
Dk har samlet 48 ekspertanmeldelser for Nokia N70 5,33 cm (2.1") Sølv og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:08:36
Se har samlat in 48 experttester för Nokia N70 5,33 cm (2.1") Silver och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:08:36
Es has recollit 6 revisions d'experts per Nokia N70 5,33 cm (2.1") Plata i la qualificació mitjana dels experts és de 71 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:08:36
Testseek има добиено 6 оцени од експерти за Nokia N70 5,33 cm (2.1") Сребрена, при што просечната оцена на експертите е 71 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:58:16
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:58:16
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:58:16
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:58:16
78%
Source Review comments Score
pcauthority.com.au
Updated:
2013-11-09 10:08:36
All the nuances of the new Nokia N series at a more consumer grade level.
83%
goodgearguide.com.au
Updated:
2013-11-09 10:08:36
Minor improvements and good build quality, however the N70 Music Edition still has a cramped keypad.
Good Excellent build quality, FM radio, Expandable MMC card slot with 1GB MMC card included, Good voice quality, Solid features list...
Bad Delay when saving images, cramped keypad, location of keys, uncomfortable to use The Final Word Minor improvements and good build quality, however the N70 Music Edition still has a cramped keypad. Notes # This product is no longer available directly fr...
Bottom line Minor improvements and good build quality, however the N70 Music Edition still has a cramped keypad. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribution channels, or second hand. Th...
70%
cgena.com
Updated:
2016-12-29 21:58:16
We expected big things from the Nokia N70, and it's good to say that the Nokia N70 wouldn't let us down. The first thing that is noticeable was its physical design. It was a bit on the clunky side compared to all the other smaller-sized phones out in...
0%
Mobile88.com
Updated:
2016-12-29 21:58:16
RM 1240 - 1270RM 990 - 1020 (AP)...
90%
3g.co.uk
Updated:
2016-12-29 21:58:16
The second installment of the Nokia Nseries to hit our shores, the N70, is probably the more sedate offering of the premium trio.That isn’t a criticism, but when you’re sandwiched between the photographic hot shot N90 and next year’s N91...
89%
stuff.tv
Updated:
2016-12-29 21:58:16
The Music Pack is designed to boost Nokia’s existing phones. Not that the N70 needs a nandrolone injection – it somehow manages to refine the 6680, Stuff’s favourite smartie and 3G phone. Music and pics on your mobileThe successful tweak...
Good The Music Pack is a great add-on. Fine Sennheiser PX100s into the bargain. Second 0.3-megapixel camera, for peerless video-calling. Top silver face and build quality.
Bad Doesn’t supply dedicated play and skip track buttons. Nokia’s PC music software is not the the most intuitive. The handset ran out of juice after less than three days – lagging well behind the W800i.
Bottom line The best 3G smartie you can buy but, despite bumper extras, it wasn’t born for music...
80%
pocket-lint.com
Updated:
2016-12-29 21:58:16
A full feature packed experience but with the size to match...
Good Big colourful screen, plenty of features...
Bad Its very large, sliding camera cover annoying, for the size we would expect a QWERTY keyboard...
Bottom line A full feature packed experience but with the size to match...
80%
theregister.co.uk
Updated:
2016-12-29 21:58:16
Meanwhile, back in the real world, Reg Hardware finds itself with an N70 3G phone - lets call a spade a spade and not a humous mobility implement - from those nice folk at T-Mobile. Its a 3G device, but unlike the N80 we reviewed tother week, its...
Bottom line Nokias N70 isnt half bad. Unlike so many 3G phones - including Nokias own N80 - its neither chunky nor inelegant. Its got the slick look of Nokias business phones coupled with a consumer-friendly feature set. The cameras good, and theres a nic...
85%
T3.com
Updated:
2016-12-29 21:58:16
Nokias 6680 was a neat phone, but the Finnish firms latest 3G smart phone improves on it in almost every way. For a start, its smaller. The 1.3-megapixel camera has been beefed up to a two-meg version and the difference is tangible, especially whe...
Good That screen, 2-megapixel camera, Slim dimensions, Improved memory...
Bad Disappointing battery life, Slow menus...
Bottom line The current state of the art in Nokias smart phone range. There are, however, better 3G phones available...
80%
thestar.com.my
Updated:
2016-12-29 21:58:16
Good Excellent design; 2-megapixel camera; Symbian OS; lots of bundled apps...
Bad Tiny, cramped keys; bezel scratches easily; no infrared port.
Bottom line AS FAR as quick upgrades go, Nokia did a pretty good job at replacing the 6680 with the N70. In the looks department, it is light speeds ahead of the 6680, as the N70’s two-tone colour scheme, matte finish and smooth contours add up to give it a ver...
0%
goodgearguide.com.au
Updated:
2016-12-29 21:58:16
The smallest handset in the new N range of 3G mobile phones from Nokia, the N70 improves slightly on its 6680 predecessor but users will still be frustrated by its cramped keypad and frustratingly slow user interface.
Good 2.0 MegaPixel Camera, Excellent Build Quality, FM Radio, Expandable MMC Card Slot with 64MB MMC Card included, Good Voice Quality, Good Features List...
Bad Slow Interface, Delay when Saving Images, Cramped Keypad, Abstract Location of keys, Uncomfortable to use, Quite large in size, Slow Start-up Times The Final Word The N70 is a fairly capable 3G handset, but the slight improvement over its predecessor d...
Bottom line The N70 is a fairly capable 3G handset, but the slight improvement over its predecessor deems it unworthy of an upgrade.
70%
graphmobile.com
Updated:
2016-12-29 21:58:16
Nokia N70 Second terminal Nokia issu de la série N, le N70 se distingue par son abondance de fonctionnalités multimédias. Compatible 3G et Edge, il dispose d’une connectivité accrue. Le multimédia n’est pas en reste avec un appareil photo 2 millions de...
Good Compatibilité 3G/Edge, Appareil photo 2 Mégapixels, Qualité du lecteur MP3, Mémoire extensible...
Bad Absence d’autofocus, Quelques ralentissements, Touches du clavier trop petites, Photos souvent floues...
Bottom line Vieux d’un an, le Nokia N70 pourrait être totalement dépassé. Il n’en est rien. Bien au contraire, il est encore compétitif. Sa double compatibilité 3G/Edge est un réel avantage pour les adeptes de l’Internet mobile. Les fonctionnalités multimédias ne son...
0%
topmobile.org
Updated:
2016-12-29 21:58:16
Second terminal Nokia issu de la série N, le N70 se distingue par son abondance de fonctionnalités multimédias. Compatible 3G et Edge, il dispose d’une connectivité accrue. Le multimédia n’est pas en reste avec un appareil photo 2 millions de pixels...
0%
mobifrance.com
Updated:
2016-12-29 21:58:16
Second de la gamme Nseries à être commercialisé, le N70 arrive (enfin) en France ! Votre serviteur se lai procuré voilà près dun mois en Suisse où il est légion de trouver les nouveautés Nokia bien avant. Le N70 est donc le nouveau smartphone 3G/...
0%
focus.de
Updated:
2013-11-09 10:08:36
Bottom line Es handelt sich zwar um das „alte“ N70, doch bei Straßenpreisen um einen Euro kann man nicht meckern. Immerhin handelt es sich um ein UMTS-Smartphone mit Serie 60 und 1-Gigabyte-Karte...
66%
mobile-reviews.de
Updated:
2016-12-29 21:58:16
Ein würdiger Nachfolger des 6680, der allerdings auch nur ein "paar" Änderungen im Vergleich zum 6680 aufweist. Ob sich die Investition für gestandene 6680 Nutzer lohnt, muss jeder für sich entscheiden. Ich selber habe es mir nicht gegönnt, obwohl de...
70%
Areamobile.de
Updated:
2016-12-29 21:58:16
Das Nokia N70 ist derzeit das beste Series60-Smartphone im klassischen Barrendesign am Markt. Gleich, ob man mit sein Smartphone in erster Linie für die Organisation seiner Kontakte oder Termine nutzen möchte oder ein leistungsfähiges Multimedia-Handy...
79%
tecnozoom.it
Updated:
2013-11-09 10:08:36
Il Music Edition è uno smartphone con design standard, vale a dire con scocca monoblocco, ed è il più piccolo apparecchio 3G del mondo basato sulla piattaforma serie 60. Le sue dimensioni sono 108,8 millimetri di altezza, 53 millimetri di larghezza e...
Good Fotocamera ; UMTS; Tanti formati di file supportati...
Bad Prezzo; Solo visualizzatore di documenti; Listino operatore...
Bottom line Si tratta in pratica di uno degli smartphone più completi al mondo che unisce a funzionalità utili anche per il lavoro la più elevata capacità multimediale disponibile al momento. La radio FM, con Visual Radio, e un lettore multimediale in grado di le...
70%
telefonino.net
Updated:
2016-12-29 21:58:16
Inizialmente introvabile nei negozi e centri Tim, il Nokia N70 ha fatto la sua comparsa nei primi punti vendita intorno alla metà di novembre, andando subito esaurito. Il cospicuo taglio del prezzo al pubblico, infatti, unito alla lunga serie di qualità i...
0%
pcself.com
Updated:
2016-12-29 21:58:16
Il Nokia N70 è un smartphone UMTS della serie N dal design semplice ma raffinato. Nella parte anteriore si nota subito l'elegante cornice argentata che racchiude il display da 176x208 pixel e 262k colori: "incastonata" nella cornice, c'è anche una fotocam...
0%
tecnozoom.it
Updated:
2016-12-29 21:58:16
Siamo ormai abituati a cambi generazionali anche nel settore tecnologico e, in questo momento, i nuovi cellulari stanno ormai facendo passare in secondo piano quelli che fornivano una buona capacità di memoria, una discreta fotocamera ed una connession...
Good Display brillante e leggibile; Mp3 e radio; Buoni scatti della fotocamera; Scocca solida; Casa produttrice; Buono ascolta della musica in vivavoce; Audio auricolari; Memory card inclusa...
Bad Autonomia migliorabile; Processore lento; I file di office si visualizzano ma non si creano; Tastiera non comoda per mani grandi; Prezzo; Si graffia facilmente; Peso e dimensioni...
Bottom line Il Nokia N70 è stilisticamente molto accattivante e permette veramente di avere uno strumento tuttofare, praticamente un ufficio in tasca e conviene a chi è appassionato di elettronica e a chi cerca un compromesso cellulare palmare senza però screen-t...
70%
mobile-review.com
Updated:
2016-12-29 21:58:16
Комплект поставки: Фотографии Nokia N70 в интерьере...
Bottom line По качеству приема Nokia N70 находится на высоком уровне характерном для смартфонов Nokia. Звонок громкий его не пропустишь и на шумной улице в качестве мелодии вызова можно выставить один из файлов следующего формата: MIDI (64 голоса полифония)...
0%
mobile-review.com
Updated:
2016-12-29 21:58:16
Вторая половина 2005 года пройдет под знаком 2-мегапиксельных камер которые начнут массово встраивать как в телефоны так и в смартфоны/коммуникаторы. Уже сейчас встроенные камеры в телефонах влияют на продажи цифровых фотоаппаратов начального уровня...
Bottom line По качеству снимков функциональности (активный слайдер вспышка вторая камера) – это лучшая среди смартфонов/коммуникаторов модель она уступает только модели Nokia N90. В сегменте моноблочных смартфонов это бесспорный лидер близких по качеству мо...
0%
mobiguru.ru
Updated:
2016-12-29 21:58:16
2 октября финская компания провела последнюю в истории презентацию моделей под брендом Nokia – уже в декабре состоится анонс первых устройств под маркой Microsoft. Портал Mobiguru вспоминает славные времена, когда Nokia ежегодно продюсировала хитовые моде...
0%
brighthub.com
Updated:
2016-12-29 21:58:16
The Nokia N-Series of smartphones represents a product family of smartphones that is geared towards multimedia features. Multimedia in this sense meaning anything to do with mobile gaming, Internet services, photography, video recording and playback...
80%
avecmobile.com
Updated:
2016-12-29 21:58:16
Built-in digital camera with 2 megapixel image resolution, flash, white balance and other image controls. The camera can be used as a video recorder as well. A small camera on the front side of the phone can be used for live video calls. MP3 music play...
0%
Allaboutsymbian.com
Updated:
2016-12-29 21:58:16
As has been noted elsewhere, theres a real pattern in the evolution of Nokias standard candy bar smartphones. Starting with the 3650/7610 generation, with their ugly and non-standard keypads, there has been a gradual refinement of what you and I wa...
88%
My-Symbian.com
Updated:
2016-12-29 21:58:16
Announced on April 27, 2005, the Nokia Nseries N70 phone just starts shipping worldwide. Nokia must have employed new designers for their smartphones because the Series 60 range of phones completely changed its look and feel. In contrast to older S60...
0%
howardchui.com
Updated:
2016-12-29 21:58:16
A while back I reviewed the Nokia 6682. About the only thing wrong with it (besides the fact that I still have to wash dishes) is that its camera only has a resolution of 1.3 megapixels. Luckily the problem to this solution is simple; put a 2.0 mega...
0%
ubergizmo.com
Updated:
2016-12-29 21:58:16
The N70 is one of many phones of the elite Nseries, a line of Nokia phones based on the S60 platform. The Nokia N70 has pretty much anything that a modern phone should possess: very good imaging capabilities (for a phone), 3G connectivity, smart phone...
0%
mobilementalism.com
Updated:
2016-12-29 21:58:16
The Nokia N70 mobile phone is a great looking 3G smartphone from Nokia. Forming part of Nokias N-Series, the N70 comes with 2 megapixel camera, video, FM radio, MP3 player, 3D games, and glorious ergonomics. Read on for the full review, pictures and p...
0%
LordPercy.com
Updated:
2016-12-29 21:58:16
A new model or just a bit of cosmetic surgery, we test the Nokia N70 the latest business class phone to hi the UK. With Tri Band, Bluetooth, a 2 mega pixel camera and MP3 player its sound like its got it all but has it?...
0%
mobile-review.com US
Updated:
2016-12-29 21:58:16
The 60th platform (Seires 60, built above the Symbian core) has become the main line of development for Nokia. And within this platform the company demonstrates the main technological innovations (qualitative cameras, wireless Wi-Fi modules, integrated...
0%
smartson.se
Updated:
2016-12-29 21:58:16
En 3G lur från Nokia där vikt lagts på nytta snarare än nöje, även om den tillgodoser båda behoven.
0%
Mobilen.no
Updated:
2013-11-09 10:08:36
Nokia N70 er allerede en ”gammel” modell, men med ny farge og forbedrede menyer for musikk har Nokia åpenbart et ønske om å forlenge modellens levetid med noen måneder. Lydkvaliteten har vi da heller ikke noe å utsette på, i alle fall ik...
Good Bedre headsett og 1 MB minnekort. Gode musikkmenyer, bra lyd.
Bad Moden for historiebøkene. Stor og tung. Dyr i forhold til hva den gir tilbake.
Bottom line Nokia N70 er kommet i en ny versjon med bedre musikkspiller og romsligere minnekort.
67%
Amobil.no
Updated:
2013-11-09 10:08:36
Nokia N70 har kommet i en egen musikkversjon. Men er det verdt prisforskjellen?...
0%
Mobilen.no
Updated:
2016-12-29 21:58:16
Nokia 6680.
0%
Dinside.no
Updated:
2016-12-29 21:58:16
Andre modell i den mye omtalte N-serien til Nokia er ute og vi har testet den. Men har Nokia N70 det lille ekstra som gjorde storebroren så bra.
83%
itavisen.no
Updated:
2016-12-29 21:58:16
Andre modell i den mye omtalte N-serien til Nokia er ute og vi har testet den. Men har Nokia N70 det lille ekstra som gjorde storebroren så bra.
83%
gsmarena.com
Updated:
2016-12-29 21:58:16
Nokia N70 is a smart mobile phone. It is so smart, that it has basically everything. It supports 3G, has a 2 megapixel camera, three times more memory space than its forerunners, a radio, a MP3 player, memory card slot? But don?t worry, we will also point...
0%
gsmarena.com
Updated:
2016-12-29 21:58:16
A big review of the Nokia N70 smartphone is to come very soon. In the meantime we are offering you a separate article with detailed description of N70s built-in digital camera. So let us find out what the pictures Nokias second 2 megapixel camera are like...
0%
jalantikus.com
Updated:
2017-11-29 13:48:39
Kids jaman now mungkin hanya mengenal Nokia sebagai vendor dari smartphone-smartphone flagship canggih yang bikin ngiler. Ya, tidak bisa dipungkiri bahwa Nokia kini fokus mengeluarkan produk-produk smartphone dengan berbagai fitur unggulan yang semakin ca...
0%
Show all
Customer service details