Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia 1112 80 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1112
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0030957
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6970
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia 1112 80 g Blue :
The short editorial description of Nokia 1112 80 g Blue

1112 Dark Blue
More>>>
Short summary description Nokia 1112 80 g Blue:
This short summary of the Nokia 1112 80 g Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 1112, Bar, 96 x 68 pixels, 700 mAh, Blue

Long summary description Nokia 1112 80 g Blue:
This is an auto-generated long summary of Nokia 1112 80 g Blue based on the first three specs of the first five spec groups.

Nokia 1112. Form factor: Bar. Display resolution: 96 x 68 pixels. Battery capacity: 700 mAh, Standby time (2G): 245 h. Weight: 80 g. Product colour: Blue

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:36:18
Uk has collected 6 expert reviews for Nokia 1112 80 g Blue and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:36:18
Nl heeft 6 proffesionele recensies verzameld voor Nokia 1112 80 g Blauw. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:36:18
Fr a recueilli 6 avis d’experts pour Nokia 1112 80 g Bleu et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:36:15
De hat 6 Expertenmeinungen über Nokia 1112 80 g Blau eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:36:15
Testseek ha raccolto 6 recensioni da parte di esperti per Nokia 1112 80 g Blu e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:36:15
Es ha coleccionado 6 opiniones de expertos para Nokia 1112 80 g Azul y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:36:19
Dk har samlet 6 ekspertanmeldelser for Nokia 1112 80 g Blå og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:36:18
Se har samlat in 6 experttester för Nokia 1112 80 g Blå och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:58:08
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:58:08
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:58:08
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 21:58:08
83%
Source Review comments Score
zdnet.fr
Updated:
2013-11-20 17:36:15
Dans la catégorie des « très » petits prix, le Nokia 1112 fait figure de grand classique constamment renouvelé par Nokia. Bibande GSM et doté d’un écran monochrome, il propose toutefois quelques coquetteries : sonneries polyphoniques et jeux...
Good Bonne qualité audio, interface par icône simple à utiliser, quelques fonctions « bonus », bonne autonomie, léger.
Bad Design triste et vieillot, qualité des plastiques, impossibilité d’ajouter des sonneries.
Bottom line Pas aussi « sexy » et original que le Motofone, le Nokia 1112 n’en reste pas moins une valeur sûre comme téléphone basique et fonctionnel...
80%
mobileimho.ru
Updated:
2014-09-04 06:21:22
Благодаря тому, что динамик у nokia 1112 на правом торце, звук не приглушается, когда телефон лежит на столе, либо прижат в кармане. А это очень важный фактор.Ну а шестой, наверное, я бы назвал функциональность.В телефоне есть почти все: памятки, калькуля...
0%
mobile-review.com
Updated:
2015-05-31 10:03:09
Комплект поставки Производители мобильных телефонов предлагают нам все новые и новые модели аппаратов которые обрастают все большим количеством функций но не всем нужны такие модели многие пользователи вполне довольствуются малым приобретая бюджетные...
Bottom line Аппарат обеспечивает хорошее качество связи и здесь мало чем отличается от более дорогих моделей. Громкости динамика в некоторых случаях не хватает, а вот с чувствительностью микрофона все в порядке. В аппарате реализована 20-тональная полифония, качество...
0%
test.centralen.net
Updated:
2013-11-20 17:36:14
Nokia 1112Att nokia genom åren har satsat på buget mobiler är ingen nyhet. Vissa av dom har tyvärr varit för mycket budget men 1112an är inte för mycket budget, det är en mycket bra telefon för den som bara ska ringa och sms;a. Stabilt byggeNär...
90%
Amobil.no
Updated:
2013-11-20 17:36:15
Den mangler kamera, den har ikke fargeskjerm, og 3G kan du se langt etter. Men ringe kan den, og den koster omtrent 400 kroner.
0%
Show all
Customer service details