location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia X3-02 6.1 cm (2.4") Single SIM 3G Micro-USB A 0.125 GB 860 mAh Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3-02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002Z1C0
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia X3-02 6.1 cm (2.4") Single SIM 3G Micro-USB A 0.125 GB 860 mAh Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 320 x 240 pixels
  • - 0.125 GB 32 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 860 mAh
Long product name Nokia X3-02 6.1 cm (2.4") Single SIM 3G Micro-USB A 0.125 GB 860 mAh Silver, White :
The long product name of Nokia X3-02 6.1 cm (2.4") Single SIM 3G Micro-USB A 0.125 GB 860 mAh Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4" TFT, 240 x 320, 5MP, GSM 850/900/1800/1900 MHz, 50MB, MicroSD, Bluetooth 2.1 + EDR, USB 2.0, IEEE 802.11b/g/n, 78g, White/Silver
More>>>
Short summary description Nokia X3-02 6.1 cm (2.4") Single SIM 3G Micro-USB A 0.125 GB 860 mAh Silver, White:
This short summary of the Nokia X3-02 6.1 cm (2.4") Single SIM 3G Micro-USB A 0.125 GB 860 mAh Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia X3-02, 6.1 cm (2.4"), 320 x 240 pixels, 0.125 GB, 5 MP, Silver, White

Long summary description Nokia X3-02 6.1 cm (2.4") Single SIM 3G Micro-USB A 0.125 GB 860 mAh Silver, White:
This is an auto-generated long summary of Nokia X3-02 6.1 cm (2.4") Single SIM 3G Micro-USB A 0.125 GB 860 mAh Silver, White based on the first three specs of the first five spec groups.

Nokia X3-02. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. RAM capacity: 0.125 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 860 mAh. Product colour: Silver, White. Weight: 77 g

Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 04:18:57
Uk has collected 78 expert reviews for Nokia X3-02 6.1 cm (2.4") Single SIM 3G Micro-USB A 0.125 GB 860 mAh Silver, White and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
3g.co.uk
Updated:
2012-06-01 04:18:56
Easy and intuitive to use, the Nokia X3-02 proves itself an amenable, but basic handset. However, if Nokia had seen fit to include a higher resolution display and on-board GPS it would have made what is a solid effort a very solid success. Nokia X3-...
Good Neat, well priced handset with a goodlooking design. The combination of keypad and touchscreen offers an ergonomic system of operation...
Bad Lack of GPS and poor snapper results. The display could be better...
Bottom line Pros: Neat, well priced handset with a good-looking design. The combination of keypad and touch-screen offers an ergonomic system of operationCons: Lack of GPS and poor snapper results. The display could be better Verdict: A good basic handset with an...
80%
trustedreviews.com
Updated:
2012-06-01 04:18:57
Smartphones are no longer special. Smartphones are the norm, but while "always-connected" skills are expected as standard these days, not everyone has got used to the touchscreen operation that tends to come with them. Enter the Nokia X3-02 Touch and Type...
Good Good keypad, Strong connectivity, Slim-bodied...
Bad No GPS, Poor app support, Resistive touchscreen...
60%
techradar.com
Updated:
2012-06-01 04:18:57
The Nokia X3 Touch and Type is not to be confused with the Nokia X3, a music-friendly handset that we reviewed early in 2010. Rather strangely, Nokia has a multiple nomenclature for its handsets these days, and the X3 Touch and Type is also known as th...
Good Long battery life, Good camera, Small and light, Good build, Wi-Fi...
Bad Strange keyboard layout, S40 feels old hat and out of touch, Screen is too small for quality web browsing, Much touted music features don't blow us away, Video streaming jerky...
Bottom line Nokia hasn't really done a great deal that's wrong with the Nokia X3 Touch and Type. Making the S40 operating system touch aware breathes a bit more life into it, and there are some very positive features such as long battery life and good build quality.B...
60%
goodgearguide.com.au
Updated:
2012-06-01 04:18:57
Nokia may no longer be the leader in the high-end smartphone market, but the Finnish giant still leads the way in low priced, feature phones. Its latest is the X3 Touch and Type mobile phone, curiously combining a basic touchscreen with a regular nume...
Good Thin and light design, Responsive touch screen, Redesigned user interface...
Bad Awkward position of some keys, Poor Web browser, Limited apps...
Bottom line Nokia's X3 Touch and Type's form factor may initially look a little odd, but the experience using it is anything but. This is an excellent, basic feature phone with a great design, and it is highly recommended for anyone who doesn't need a fully fledged...
80%
theregister.co.uk
Updated:
2012-06-01 04:18:57
If you think candybar handsets should have touchscreens then Touch and Type should be right up your street. This is Nokia's attempt to breathe new life into the rusty trusty S40 platform by adapting it for a touchscreen interface. The first two T&T han...
Bottom line Adding a touchscreen to S40 could have ended up as an unholy dog's dinner but it hasn't. Rather, Nokia has delivered a system of control that makes other candybar mobile phones feel rather dated. ®...
80%
gadgetshow.channel5.com
Updated:
2012-06-01 04:18:57
The Nokia X3 Touch and Type is an entry-level phone that offers both a keypad and a touchscreen display. It's compact, lightweight and perfect for those wanting a simple and affordable phone. The goodThe Nokia X3 Touch and Type's touchscreen makes it e...
Good The Nokia X3 Touch and Type's touchscreen makes it easier than ever to navigate the phone's operating system. Scrolling down through menus is a simple case of swiping a finger, and the same applies when browsing the web. Nokia has also included a full alpha-numeric keypad, which is great when creating text messages or emails. Unlike a touchscreen keyboard, there's less chance of hitting the wrong...
Bad The 2.4-inch screen is a tad on the small side when you're trying to browse the web – even with touch support. The resistive screen lacks the responsiveness of the latest capacitive panels, although its inclusion does promises to keep the price of the Nokia X3 Touch and Type as low as possible. The keyboard design is also unusual, with peripheral keys placed by the side – rather than under – the...
Bottom line If you're in the market for a cheap touchscreen phone, the Nokia X3 Touch and Type is worth a look. Unlike most compact touchscreen handsets, the small screen doesn't hinder usability, as there's also a proper keypad for entering text. Overall, a neat...
80%
electricpig.co.uk
Updated:
2012-06-01 04:18:57
The Nokia X3 Touch and Type is Espoo’s latest handset to hit the bargain basement end of its phone line up, while it tries to restore its smartphone credentials with the Nokia N8. For the most part, we’ve seen this sort of low power Symbian S40 pho...
Good Proper keyboard, touchscreen ease of use, small and lightweight...
Bad Keyboard takes some getting used to...
Bottom line A great entry-level handset, but the Nokia C5 is still king of cheap candybars...
60%
techadvisor.co.uk
Updated:
2012-06-01 04:18:57
The Nokia X3 Touch and Type is a budget smartphone. It has a hybrid design that combines a touchscreen as well as a traditional 12-button phone keypad. The Nokia X3 Touch and Type has a sleek, brushed aluminium finish and is available in five colours...
Bottom line The Nokia X3 Touch and Type is a feature-rich entry level phone with a very nice design. It sports a 5Mp camera and offers a plethora of connectivity options. It is an attractive option for those who need a stylish and affordable phone that does not s...
0%
techsmart.co.za
Updated:
2014-03-22 03:59:24
Touch-enabled screens have been with us for quite some time now and are almost inseparable from the modern smartphone experience. They aren’t for everyone though, as some people still prefer the familiar touch of a keypad or QWERTY keyboard. How does o...
0%
stuff.tv
Updated:
2014-03-22 03:59:24
Fast and FuriousCall quality is good and data transfer is fast via (up to 10.2Mbps). There’s access to the Ovi Store and its attendant apps such as the useful Snaptu and Gravity. There’s no Wi-Fi nor GPS but the resistive screen interface is efficie...
Good Slimline profile. Good call quality. Fast data speeds. Resistive screen...
Bad Problematic design. Awkward interface. No camera flash. Average music output...
Bottom line The dual touchscreen/keypad interface is a little clunky but there is still plenty to admire about this new candybar design...
60%
recombu.com
Updated:
2014-04-06 04:20:16
The Nokia X3 Touch and Type is an interesting new type of mobile that combines the old-school numeric keypad with a new-school touchscreen display. The X3 Touch and Type promises so bridge the mobile gap for those who prefer to text and dial on a tradi...
Bottom line Nokia has struck a good balance here with the X3 Touch and Type. The mixture of a small touchscreen with a basic numeric keypad really works. There were a couple of things we found annoying such as the browsers and the omission of a flash for the camer...
60%
technave.com
Updated:
2016-12-29 22:01:39
The new generation touch and type mobile phones are rightly worthy of being labelled as the new avatars of the Symbian S40 operating system. With the unique and quite intuitive touch and type interface, these are getting a lot of popularity amongst users...
Bottom line An affordable phone that offers a good keypad and a reasonable touchscreen, the Nokia X3-02 is a decent choice for those who can't let go of physical buttons. With no GPS and poor app support though, it's tough to recommend over an Android alternative if...
0%
tbreak.ae
Updated:
2016-12-29 22:01:39
Its no secret that Nokia has been losing market share in the higher-end Smartphone segment. However, if you look at the entire market, these high-end expensive phones only make around 20% of the market. The majority of mobile phone users continue to us...
Good Beautiful to look at, Touch screen with keypad, Impressive Battery Life...
Bad No GPS...
90%
hardwarezone.com.ph
Updated:
2016-12-29 22:01:39
We had reviewed the X3-02's predecessor, the X3 , earlier this year, and like the older device, the new phone comes with a strong emphasis on its music player, but with an added twist: a mobile experience centered around both touchscreen and keypad. This...
Bottom line The problem with this phone is that both its touchscreen and keypad experience suffer due to its physical size, especially with its 2.4-inch display. This is further aggravated by the fact that the Series 40 user interface is not specifically made for tou...
0%
cgena.com
Updated:
2016-12-29 22:01:39
Smooth, sexy, sensuous, the has all the right S’s. A lot can be said about its style but more so about its features and functionality. This one will be a sure hit with everyone with its price and packaging and we cannot say anything more. It’s quite...
Good Great build and design, plethora of connectivty options...
Bad No autofocus or flash, poor sunlight legibility, no document viewer...
Bottom line So how many S’s have you seen in this review? Our final verdict as expected is in favor of the Nokia X3-02 Touch and Type and we will not say anything more. MODEL X3-02MANUFACTURER NokiaPROS Great build and design, plethora of connectivty optionsCONS...
96%
tech2.com
Updated:
2012-06-01 04:18:56
When the X3-02 came to India, little did we know that Nokia would have a good feature phone to offer. The price looked attractive at first glance, but does it have something more to offer than the regular features that you can find in many mobile p...
Bottom line The Nokia X3-02 is priced at Rs. 8,404 (MOP) which is very attractive for such a handset. Now what really matters here is that the phone scores well in almost every area. Sure, it takes some getting used to the new keypad format, but after a while you’...
85%
pcmag.com
Updated:
2012-06-01 04:18:56
Despite Nokia's upcoming Windows Phone 7 transition, it's still churning out Symbian devices at a decent clip. The unlocked Nokia X3-02 Touch and Type ($145, direct) is the latest, with a refined, attractive form factor and good call quality. But like...
Good Attractive and lightweight. Solid call quality. Easy to use one-handed. Good camera and music player.
Bad Cluttered home screen. "Typing" is tough without a QWERTY keyboard. Finicky haptic feedback. Shaky data connection. No voice dialing or GPS.
Bottom line The unlocked Nokia X3-02 is yet another model in a long line of capable, unlocked Nokia cell phones that few Americans need or want; if you're one of the few target customers, Nokia offers much better options. Buy it now...
50%
pcworld.in
Updated:
2012-06-01 04:18:56
Nokia seems to be going all-out to fight intense competition from the sub 10k touchscreen phones (read Android). Their latest effort is the touch-and-type series of mobile phones which feature a touchscreen coupled with an alphanumeric keypad/QWERTY ke...
Good Good Design, Resistive touchscreen and Haptic Feedback are good, Camera takes good pictures in daylight, USB Onthego support, XVID video support...
Bad Average media playback, Visible Color smearing on screen, Stability issues...
Bottom line Nokia’s touch-and-type series phones look promising and the X3-02 also piqued our interest. The phone manages to pull out a few surprises but eventually it doesn’t impress us because of the dated operating system and better phones which are available...
70%
fonearena.com
Updated:
2012-06-01 04:18:56
Nokia X3-02 is company’s first featurephone to come with innovative Touch and Type concept. X3-02 is first Touch and Type device to launch in India. In this review we will check out how X3-02 and S40 performs.Box Contents :Nokia X3-02 Nokia Battery BL...
0%
etechreviews.com
Updated:
2012-06-01 04:18:56
Nokia X3 02 is a smartphone that is quite similar to the Nokia X2 which was launched some time ago. The design of this phone is typical of Nokia and the manufacturer hasn’t really done anything out of the box here to make it look unique. I was still im...
0%
mobilechoiceuk.com
Updated:
2012-06-01 04:18:56
A decent basic phone with extra oomph thanks to a touch-screen for intuitive navigation Related links News Nokia N8 gets a pink makeover Nokia E7 available in silver Others to consider Nokia C3-01 Touch and Type User opinions(0) Add opinion Read all op...
Good Compact and affordable feature phone with an eye-catching design. Great ergonomics once you get used to the touch-screen and keypad combo...
Bad No GPS and weak camera performance. Screen quality could be betterLook and Feel...
Bottom line A decent basic phone with extra oomph thanks to a touch-screen for intuitive navigation...
60%
thinkdigit.com
Updated:
2012-06-01 04:18:57
The Nokia X3-02 offers something that is quite rare in this price bracket- a touchscreen complemented by a physical numeric keypad. While the phone isn’t really a smartphone, the Symbian S40 interface does attempt to give a more “matter to fact” look...
70%
techtree.com
Updated:
2012-06-01 04:18:57
Expert Review Nokia might be selling a lot of smartphones but their primary product continues to be the cheaper Series 40 phones. But despite that Nokia never thought of bringing S40 up to speed compared to its rivals. All that Nokia would do with e...
Good Extremely slim and light design, comfortable keypad, Wi-Fi, Xvid codec support, powerful loudspeaker...
Bad Unimpressive display, keypad layout takes getting used to, no GPS, poor web browser, no video call camera, no camera flash, side controls are difficult to press, no social networking applications, no memory card supplied...
Bottom line The Nokia X3 Touch and Type is priced at Rs. 8,109. What we liked about the phone most was the design and the fact that it is a simple, easy to use phone. But now that we think about it, it's a bit too simple for our taste. We have come to expect a lot...
60%
mobilesroom.com
Updated:
2012-06-01 04:18:57
Nokia X3-02 Touch and Type ReviewWith bigger and better smartphones hitting the marquee on a regular basis, choosing the right phone has truly become a pain. Ease of use and comfort seems to be the only criteria for smartphone buyers and this is where...
Bottom line Going by the number of Nokia X3-02 Touch and Type Problems, this is one phone you should steer clear of. The good basic functionalities as well as cool multimedia features are the redeeming features that make the X3-02 okay as a mid-budget model. But t...
77%
mobile-review.com US
Updated:
2012-06-01 04:18:57
Contents: In the box: Positioning The emergence of touchscreen models on S40 is a logical development for Nokia. Its products became crowded by those from Korean and Chinese companies who banked on touchscreen models around 3 years ago. Subsequentl...
Bottom line It is a typical Nokia product, but there is a speaker defect. During the conversation you may hear some scratching sounds. If it is the case contact the service center to replace the speaker. The issue is not obvious straight away, so you cannot check...
0%
ld2.ciol.com
Updated:
2012-06-01 04:18:57
After having a heavy dose of smartphones, QWERTY wonders and i-phones mania, there are certain handsets floored in the market that are all set to bring about a fresh air and the retro delight. One of these kind of phones being the new Nokia X3-02, whic...
Good Excellent touch screen response, Brilliant camera, Nice audio & video quality, Sleek design, Good battery life...
Bad No document reader, Narrow scrolling area on the touch screen...
0%
slashgear.com
Updated:
2012-06-01 04:18:57
Having looked at several models from Nokia’s Symbian^3 smartphone range over the past few months – including the range-topping Nokia N8 – today it’s the turn of more basic fare from the company. The Nokia X3-02 Touch and Type may have a touchscreen but...
Bottom line With the focus on mid- to high-end smartphones, it’s easy to forget that there’s a considerable market for capable, well-designed feature-phones. The X3-02 isn’t perfect in that respect – we’re not keen on Nokia’s tendency over the years to tinker wit...
0%
tbreak.com
Updated:
2012-06-01 04:18:57
Its no secret that Nokia has been losing market share in the higher-end Smartphone segment. However, if you look at the entire market, these high-end expensive phones only make around 20% of the market. The majority of mobile phone users continue to us...
Good Beautiful to look at, Touch screen with keypad, Impressive Battery Life...
Bad No GPS...
90%
hardwarezone.com.sg
Updated:
2012-06-01 04:18:57
We had reviewed the X3-02's predecessor, the X3, earlier this year, and like the older device, the new phone comes with a strong emphasis on its music player, but with an added twist: a mobile experience centered around both touchscreen and keypad. Thi...
Bottom line The problem with this phone is that both its touchscreen and keypad experience suffer due to its physical size, especially with its 2.4-inch display. This is further aggravated by the fact that the Series 40 user interface is not specifically made for...
0%
cgena.com
Updated:
2012-06-01 04:18:57
Smooth, sexy, sensuous, the has all the right S’s. A lot can be said about its style but more so about its features and functionality. This one will be a sure hit with everyone with its price and packaging and we cannot say anything more. It’s quite...
Good Great build and design, plethora of connectivty options...
Bad No autofocus or flash, poor sunlight legibility, no document viewer...
Bottom line So how many S’s have you seen in this review? Our final verdict as expected is in favor of the Nokia X3-02 Touch and Type and we will not say anything more. MODEL X3-02MANUFACTURER NokiaPROS Great build and design, plethora of connectivty optionsCONS...
96%
stuff.tv
Updated:
2012-06-01 04:18:57
Fast and FuriousCall quality is good and data transfer is fast via (up to 10.2Mbps). There’s access to the Ovi Store and its attendant apps such as the useful Snaptu and Gravity. There’s no Wi-Fi nor GPS but the resistive screen interface is efficie...
Good Slimline profile. Good call quality. Fast data speeds. Resistive screen...
Bad Problematic design. Awkward interface. No camera flash. Average music output...
Bottom line The dual touchscreen/keypad interface is a little clunky but there is still plenty to admire about this new candybar design...
60%
gsmarena.com
Updated:
2012-06-01 04:18:57
The Nokia X3-02 Touch and Type marks a new beginning for the Series 40 platform. Maybe we’ll see an all-touch S40 one day, maybe we won’t. But the X3-02 is an excellent phone as it is, and a keypad this good can only be considered a plus. The X3-02 Tou...
0%
cellphonequick.com
Updated:
2012-06-01 04:18:57
The most interesting new arrival is probably Nokia X3-02 Touch and Type. The device is out of the league as it brings the unusual combination of touch screen display with alphanumeric keypad. The X3-02 is going to be the first handset with a touch driv...
Bottom line In terms of general performance, don’t expect the X3 to be a powerhouse. Though we never encountered any crippling problems, the smartphone was often sluggish, even with simple tasks like launching an app. The Nokia X3 Touch and Type comes with an 860...
0%
phonearena.com
Updated:
2012-06-01 04:18:57
The Nokia X3 Touch and Type (also known as the Nokia X3-02) is one of those phones that won't break the bank, but might still blow your mind. Why, you ask, might such a simple-looking phone make me stop in my tracks? With the name being an indication o...
Good Great touch screen integration with S40, Responsive touch screen, WiFi and 3G on board, Good loudspeaker...
Bad Keypad layout takes some getting used to, Screen viewing angles and visibility in bright light not great, Visual stuttering when scrolling through lists...
Bottom line To sum up, we thoroughly enjoyed our time with the Nokia X3-02. It is a truly innovative Series 40 phone that mixes cool ergonomics with a wonderfully affordable price tag and good overall styling. The touch screen implementation only enhances usabilit...
80%
recombu.com
Updated:
2012-06-01 04:18:57
The Nokia X3 Touch and Type is an interesting new type of mobile that combines the old-school numeric keypad with a new-school touchscreen display. The X3 Touch and Type promises so bridge the mobile gap for those who prefer to text and dial on a tradi...
Bottom line Nokia has struck a good balance here with the X3 Touch and Type. The mixture of a small touchscreen with a basic numeric keypad really works. There were a couple of things we found annoying such as the browsers and the omission of a flash for the camer...
60%
ocworkbench.com
Updated:
2012-06-01 04:18:57
Espoo, Finland – In a move to continue driving innovation in its market leading mobile phone range, Nokia today unveils the super slim Nokia X3 Touch and Type, with a unique combination of a touch screen and traditional 12 button phone keypad. As...
0%