fonehome.co.uk Updated: 2011-09-21 05:18:12
|
The Nokia N8 is the flagship of the Symbian^3 and with the Symbian Anna update about to roll out we thought it was time to take a look at the 3.5-inch smartphone to see whether it is still the best 12-Megapixel camera toting smartphone around. Find out...
An attractive smartphone with a 12-Megapixel camera that is the star of the show...
|
|
digitalversus.com Updated: 2011-09-21 05:18:12
|
The N8 is equipped with all the connectivity (3G, Wi-Fi, Bluetooth, GPS) you'll need to get the best out of its connected features. We found that the N8 kept good network reception too.There's nothing to report when it comes to calls—the sound is clear...
Good finish, design and handling, Takes very good photos with plenty of editing options, Audio and video quality, Phone and GPS: good network reception / free maps, FM radio and translitter, voice recorder, plenty of connections (HDMI)...
Screen: poor colour fidelity, Symbian Anna interface: better but still quite convoluted, The OS could be more responsive and smooth...
The N8 is great for multimedia, especially for taking photos. Although it has plenty of features and handy functions, the interface is still rather convoluted and isn't that easy to get the hang of. With the Anna update, Symbian has been slightly rejuv...
|
|
tracyandmatt.co.uk Updated: 2011-09-21 05:18:19
|
Nokia, as we all know, are one of the biggest if not the biggest mobile phone manufacturer to date, so when they announced the new Nokia N8 handset I personally was super excited to realise that Matt had one in for review so I immediately snapped up m...
Here we are again at the end of another eventful, fun packed review that I hope you have enjoyed reading as much as I have enjoyed using this phone.Overall I think that the N8 is a great phone worthy of calling itself a smartphone in today's market, I'...
|
|
digitalone.com.sg Updated: 2011-09-21 05:18:20
|
Highly customisable phone for advanced users. Most of the phone's features need improvements before they can be enjoyed.
Impressive video/camera system; lots of features...
Keyboard system could be improved; too many buttons and options menus to go through.
Highly customisable phone for advanced users. Most of the phone's features need improvements before they can be enjoyed...
|
|
|
With the formidable iPhone 4 spearheading iOS, the imposing Desire HD in Android's corner, and the capable Samsung Omnia 7 backing the play of Windows Phone 7 , you could hardly deny that Nokia has a fight on its hands with the N8. Running Symbian ^3, the...
Superb camera, Great build, AMOLED screen is bright and colourful...
Symbian^3 is limited, no Android killer, Needs a higher-res display, No native DivX support...
Photos looked sharp and detailed, with the automatic exposure and white balance controls doing a commendable job of delivering natural-looking images with well-saturated, but natural looking, colours. The two-stage shutter button is a much, much better ac...
|
|
|
There was a time when some of the biggest players in mobile telephony, such as Samsung and Sony Ericsson were fully paid-up members of the Symbian club. But, the arrival of more glamorous, attractive alternatives has meant that they've now jumped ship...
Quality build, AMOLED screen, HD camera, cohesive sound, Flash support for web...
Patchy operating system, thinness in the treble, average video quality...
|
|
|
There’s no doubt the Nokia N8 marks the beginning of a sea change for Espoo. Nokia is slowly, surely, starting to gather up all the mojo it’s slopped all over the floor in the years since the Nokia N95, and that fightback begins with the combinatio...
Solid build, ace camera...
Symbian still isn't competitive...
The Nokia N8 is a wonderfully built, functional smartphone with a killer camera, and Nokia loyalists will lap up its extra features and sheer durability. We would advise you check out what apps are on offer over at the Ovi Store website before slapping...
|
|
|
Tweet Nokia's dominance in the mobile world has really taken a knock over the last few years, and the N8 is the company's attempt at reasserting itself as one of the big players, among the likes of Apple, HTC and Samsung. The first of Nokia's handsets...
12-megapixel camera, music player, HD video capture, HDMI port, relatively cheap...
Uninspiring design, clunky web browsing, unreliable touch UI, revamped OS feels dated...
Despite an impressive camera and mutimedia performance, the N8 falls down on its awkward operation and web browsing. It's still cheaper than other smarphones, thoughKey specs12 megapixels, 3.5mm jack, 3G, AMOLED, Bluetooth, FM radio, FM transmitter, GP...
|
|
|
Although it's no longer the brand de jour, you have to give Nokia credit; its smartphones are always jam-packed with goodies, and its new flagship device is no different. The Nokia N8 comes with a 12-megapixel camera, complete with Xenon flash, image s...
Beautiful hardware that's crammed with features, but the N8 is totally let down by Symbian...
|
|
|
The N8 is Nokia’s first handset to use the revamped Symbian^3, and is a beautifully designed, high specification touchscreen phone. Compared to the Nokia X6 and the N97 – its touchscreen predecessors that I have reviewed – the N8 is considerably more r...
The N8 is the proverbial curate's egg. It offers very capable hardware with real benefits, particularly for imaging, and wraps it in a rough UI. Indeed, it retains much of the cruftiness of the Symbian S60 5th Edition interface, which feels clumsy and...
|
|
wired.co.uk Updated: 2011-09-21 05:18:31
|
Nokia has had it rough lately. But with the feature-packed N8, the Finnish handset maker has finally earned a spot at the cool kids table, just not at the head of said table.The N8 delivers most of what we’ve come to expect from a flagship smartphone...
|
|
gadgetshow.channel5.com Updated: 2011-09-21 05:18:31
|
The Nokia N8 is Nokia's flagship smartphone, boasting the most impressive camera available on any mobile phone, and a host of other innovative features. It's also a lot cheaper than rivals such as the Apple iPhone 4. The goodLike or loath the Nokia N8'...
Like or loath the Nokia N8's styling, there's no debating the quality on offer here. It's constructed almost entirely from anodised aluminium, and is incredibly tough. A glass screen adds to the quality, and it's a smartphone that can easily withstand daily knocks and drops. It's the 12-Megapixel camera that really stands out on the Nokia N8, however. It's quite simply the best camera we've seen...
The Nokia N8 may have an all new operating system, but like older touchscreen Nokias it's still clunky compared to offerings from Apple and Android. That said, it's a lot faster than older handsets, and there are lots of new apps on offer from the Ovi Store.
If software is important to you, the Nokia N8 may fall behind the Apple iPhone 4, but otherwise it's worth adding to your list. It offers an outstanding specification, is particularly well made and offers excellent value for money. Best offers for the...
|
|
|
Nokia's N8 handset has finally landed, boasting the all-new Symbian^3 platform. Unveiled in June, the N8 boasts a dazzling array of multimedia features in a bid to tempt mobile buyers away from Android, BlackBerry and iPhone handsets.Nokia hasn't skimp...
Great camera; decent battery life; impressive multimedia option...
Disappointing Symbian^3 OS update; poor touch screen keyboard; frustrating internet experience; cluttered interface...
The N8 is a valiant effort from Nokia and definitely its best high-end smartphone to date. However, Symbian^3 is a big letdown and, while the N8 will satisfy multimedia and Nokia fans, it could struggle to attract business users against competition fr...
|
|
zdnet.co.uk Updated: 2011-09-21 05:18:40
|
Symbian enjoys great popularity in many parts of the world, but is not well known in the US and is falling behind the competition in usability and functionality. The Symbian^3 operating system is a stepping stone in addressing those issues, and the Nok...
The N8 and Symbian^3 offer a better and more enhanced user experience than previous devices, Excellent camera and video quality, Solid hardware with 3G support, Free turnbyturn navigation via Ovi Maps...
User interface still trails the competition in ease of use, The N8 can be sluggish, QWERTY keyboard in landscape mode only, Battery is not userreplaceable...
The Nokia N8 excels as a camera phone, and the improvements of Symbian^3 make it one of the company's best smartphones to date. However, it still has its shortcomings, as well as an expensive price tag.…...
|
|
|
Nokia's reputation as a leader in the smartphone market has been under increasing pressure in recent years, as a string of 'high end' handsets have failed to capture the minds and wallets of the phone-buying public.So to fix that, Nokia's gone back to the...
Great camera, Superb battery life, Clear and crisp screen, Decent audio output, Stylish aluminium casing, HDMI-out port...
Average virtual keyboards, Unintuitive UI, Unimpressive internet experience, Confusing connection management, Poor social network integration...
The best phone Nokia has ever produced with some class-leading functionality, but let down on the user experience and internet experience...
|
|
3g.co.uk Updated: 2011-09-21 05:18:50
|
The N8 shows what Nokia can do when it wants to. The stylish handset will appeal to the fashion conscious, and early adopters will be happy with what's going on inside. The camera and mapping facilities are standout features and, apart from its Wi-f...
The Nokia N8 boasts the best camera we've seen on a phone...
The Nokia N8 is not slow by any means, but it can't compete with similar handsets...
The Nokia N8 offers a hugely improved operating system as well as a superb camera and mapping facilities...
|
|
computeractive.co.uk Updated: 2011-09-21 05:18:57
|
Nokia used to be the go-to company for intuitive mobile phones but it’s recently slipped, losing ground to Apple and phones running the Android operating system.It hasn’t yet managed a top-class touchscreen phone and the N8 is an attempt to put this ri...
Great camera; good battery life; easy to use...
Nonreplaceable battery; chunky case...
A cool smartphone that’s easy to use and has great battery life...
|
|
v3.co.uk Updated: 2011-09-21 05:18:57
|
Nokia used to be the go-to company for intuitive mobile phones but it’s recently slipped, losing ground to Apple and phones running the Android operating system.It hasn’t yet managed a top-class touchscreen phone and the N8 is an attempt to put this ri...
Great camera; good battery life; easy to use...
Non-replaceable battery; chunky case...
A cool smartphone that’s easy to use and has great battery life Good points Great camera; good battery life; easy to use Bad points Non-replaceable battery; chunky case...
|
|
|
An orange Nokia N8The Nokia N8 is Nokia's most exciting handset since the introduction of the Communicator range. Moving away from Nokia's boring mid-range portfolio, the N8 definitely brings a new lease of life to the Finnish manufacturer.The...
The Nokia N8 is the first Nokia device to run on Symbian^3 and it's both a media consumption and business phone..Nokia’s Mail for Exchange is as good as – if not better – than Android’s Exchange functionality and the platform is certainly worth watchin...
|
|
|
Product Code: n8 Like other N-Series mobile phones, such as the Nokia N97 and Nokia N97 Mini, the Nokia N8 impresses with its slick hardware and superb multimedia features. But the Nokia N8 falls short when it comes to software and user experience -...
The Nokia N8 is a slick and stylish smartphone with superb multimedia features. But the Symbian software is a long way from competing with similar offerings from Apple and Google. Ginny Mies, PCWorld.com...
|
|
T3.com Updated: 2011-09-21 05:19:01
|
Nokia needs a hit. Everyone knows it. The and releases of 2009 failed to reestablish the company in the upper eschelons of the smartphone world as Apple, HTC and Motorola continue to make giant strides. The Fins are pinning their hopes on the No...
Polished Copper colourway, Affordable, Comfortable to hold...
(Slightly) dated design, Not sure how useful OZO audio is...
We liked the Nokia 8 a lot, it's an attractive flagship with a number of interesting features, made even more tempting by a competitive price (€599 / approx. £550).We're looking forward to testing it further, to see whether it's software, camera and batte...
|
|
resellernews.co.nz Updated: 2011-11-08 12:23:16
|
The Nokia N8 smartphone is a bizarre creature: chunkier than its similarly-priced brethren, silver instead of black, and with sharp angles rather than the curved edges of other phones. I wasn’t particularly enamoured with it when I first pulled it out...
|
|
|
The Nokia N8 smartphone is a bizarre creature: chunkier than its similarly-priced brethren, silver instead of black, and with sharp angles rather than the curved edges of other phones. I wasn’t particularly enamoured with it when I first pulled it out...
The Nokia N8 fails to deliver a satisfying smartphone experience. An excellent camera and great multimedia features aren't enough to excuse the N8's clunky software and frustrating user interface...
|
|
|
In the current era of iPhones, Desires and BlackBerrys it can be hard to remember that Nokia is still a dominant brand in the mobile phone market. Its latest, the N8, is a very determined effort by the Finnish company to product a flagship handset that...
Beautiful hardware, crammed with features, but the N8 is totally let down by Symbian. Read our review of Nokia's flagship phone...
|
|
|
By Gadjo Cardenas SevillaNokia's N8 smartphone is the long awaited, much talked about pinnacle product for the current Symbian OS. Riding on a refined touchscreen form factor, sporting an industry leading 12 Megapixel camera with Zeiss optics and the f...
|
|
|
Nokia has been in the wars of late. In July it announced a profit slump of 40 per cent, a result that presaged a major corporate reshuffle a few month later which saw the company appoint Stephen Elop, a Microsoft executive, as the first non-Finnish C...
|
|
Zdnet.com.au Updated: 2011-11-08 12:23:24
|
Available plans 22 plans available starting from $39 to $119 More than meets the eye The design profile for the N8 is a new direction for Nokia — in fact, it's quite a unique look for smartphones in general. The handset's tapered ends are attract...
Nokia has built a superb phone in the N8, with a class-leading camera and excellent connectivity, but has spoiled the whole package with its half-baked Symbian^3 software.
|
|
|
It’s roughly 18+ months since the Nokia N8 was launched, and also 18+ months since I got the Nokia N8 (I bought it as soon as it was available) – which means I’ve been using the camera on the phone for 18+ months now, and I’...
It’s roughly 18+ months since the Nokia N8 was launched, and also 18+ months since I got the Nokia N8 (I bought it as soon as it was available) – which means I’ve been using the camera on the phone for 18+ months now, and I’m still impressed by the i...
|
|
|
The N8 could well become 2011's videophone of choice. Last October saw the launch of a short film called The Commuter (directed by the up-and-coming McHenry Brothers and starring Pamela Anderson and Charles Dance), which was filmed entirely on a Nokia N8...
|
|
|
I owned several Nokia phones back in early 2000 such as the Nokia 3330, 8250, and the Nokia 6300 (last one I used). With competitions getting fierce nowadays with Android phones, iPhones, and the recently released Windows Phone 7, Nokia stays committe...
Overall, Nokia N8 is a great, sexy, and powerful phone. It looks really sleek and the design quality material is top-notch.The camera included is one of the best cameras I’ve ever had on a mobile phone. A 12 megapixels camera with the Carl Zeiss optics...
|
|
|
While the likes of Apple, BlackBerry and HTC have been tearing ahead with updated technology and impressive platforms such as Android and iOS, Nokia has remained virtually static - determined to squeeze every last drop out of its proprietary, yet antiq...
is that the casing is based on the old iPod designs, the screen is not as crisp and clear as they would have you believe, and last but not least, the S3 OS is crap and bulky. For a "smartphone" it is also too heavy. I expected the screen to be more re...
|
|
|
Published in Speed Magazine, August 2010 issue)The iPhone 4, with a fully revamped iOS4 and an aluminosilicate glass enclosure is still the top dog, especially now that it has the highest resolution...
|
|
crowdedbrain.co.uk Updated: 2014-03-20 04:59:43
|
The Nokia N8 manages to encapsulate the same build quality of it's earlier generation series phones i.e the N95 8GB , but still manages to provide a sleek light weight shell adorned with plenty of consumer friendly touches such as a side mounted microSD c...
|
|
|
Ovi ups and downsThe Ovi environment is a Nokia-only cul-de-sac, but Ovi Maps is one of its triumphs. It’s clean, fast and flexible with a 3D view, simplified night display and terrain mapping. The turn-by-turn sat-nav stands with Google's as the join...
Responsive touchscreen. Ovi Maps. 12MP camera...
Interface still retro in aesthetics. Web browsing lacks panache...
Nokia’s latest serves up a fresh spin on an ageing formula, but ultimately fails to ace the new smartphone competition...
|
|
recombu.com Updated: 2014-04-02 03:16:38
|
The long-awaited and frequently delayed Nokia N8 is finally here. Has it been worth the wait? Is this the comeback kid Nokia has been promising, or the shape of phones to come from the Finnish giant? We took the first Symbian^3 smartphone to town to se...
The Nokia N8 is a seriously powerful smartphone with some great features such as the 12-megapixel camera and the HDMI-out capabilities. However we feel there’s much room for improvement on the user interface side of things and the web browser could do...
|
|
|
Nokia introduced the Nokia N8 , the latest smartphone that intuitively connects to people, places and services that matter most. The Nokia N8 enables people to create compelling content, connect to their favourite social networks and enjoy the latest on-d...
Nokia's latest N-series phone is a fantastic piece of hardware let down by its software. It might appeal to existing Symbian users, but as smartphone operating systems go Symbian will have to catch up much faster to the likes of iOS, Android, BlackBerry a...
|
|
cgena.com Updated: 2016-11-24 12:05:59
|
When the was launched last year as its latest flagship phone, Nokia posed the question: What will you do with it? People answered back question of their own: What can it do? The answer was pretty obvious since the phone model was bringing something sp...
12 MP camera, HD video recording, good audio quality,sleek build and design...
Symbian OS needs further development, third-party applications are limited, processing is a bit slow...
The Nokia N8 is one of those heavy-weight phones that come with hype and extremely high expectations – as all the other flagship phones are. Do we think it’s a great phone? Definitely. We are a little worried, though, because Nokia is starting to sli...
|
|
|
So, the Nokia N8 is technically what was advertised: A touchscreen phone that's utterly jam-packed with nifty features. However, aside from the camera, most of these features require a fair amount of improvement before they can truly be called excellent. So what will we do with this phone? Take really nice photos, mostly.
Impressive video/camera system; lots of features...
Keyboard system could be improved; too many buttons and options menus to go through.
So, the Nokia N8 is technically what was advertised: A touchscreen phone that's utterly jam-packed with nifty features. However, aside from the camera, most of these features require a fair amount of improvement before they can truly be called excelle...
|
|
|
At long last, the Nokia N8 is finally here, amidst a flurry of news that accompanied its announcement since April 2010. More than six months down the road, and almost missing the Q3 2010 launch promise, the N8 was pushed into the market and delivered to c...
Good 12MP camera with attention to details and sharp imaging quality, Good viewing experience with OLED screen...
Sluggish and unpolished user interface, Below expected battery mileage, Poor design/placement of often used buttons...
The Truth about the Nokia N8So what does the Nokia N8 really mean for the Finnish outfit? Is it a re-entry into the ever competitive smartphone market, or a sign that more needs to be done? Clearly, the N8's design is a fresh departure from its earlier N-...
|
|
thestar.com.my Updated: 2016-11-24 12:05:59
|
The highly customisable Nokia N8 is one feature-packed phone. SHARP SHOOTER: The Nokia N8 has an impressive 12-megapixel camera. AFTER browsing Nokia's website for the feature-packed N8, we found out that the smartphone's tagline is "What Will You D...
Impressive video/camera system; lots of features.
Keyboard system could be improved; too many buttons and options menus to go through.
So, the Nokia N8 is technically what was advertised: A touchscreen phone that's utterly jam-packed with nifty features. However, aside from the camera, most of these features require a fair amount of improvement before they can truly be called excelle...
|
|
tbreak.ae Updated: 2016-11-24 12:05:59
|
Is it too late for Nokia When Nokia originally announced their flagship Smartphone earlier this year, it was pretty much as high-end as it could get from a hardware perspective. Now that it’s finally here, we find out if the delays have marred the Nok...
Excellent hardware is sadly wasted on sub-par software. When Nokia originally announced their flagship Smartphone earlier this year, it was pretty much as high-end as it could get from a hardware perspective. Now that it’s finally here, we find out if...
|
|
|
With a hinted launch on July 31, a couple of renders of Nokia's upcoming flagship, the Nokia 8, has been leaked by Evan Blass. android Dual Camera flagship Nokia 8 Snapdragon 835 ZeissThe Nokia 8 is rumored to be powered by a Snapdragon 835 chipset, 4 or...
|
|
|
The comeback of Nokia is perhaps the strangest story in phones of 2017, and now its first range of devices seems to be complete, as the company has announced the brand new Nokia 8.Earlier in the year HMD Global revealed it would be announcing new phones u...
Beautiful design, especially with shiny effect, Dual-sensor rear camera with interesting software...
No hugely unique features, Price may be a little too high...
Upon first impressions, the Nokia 8 is a flagship that comes with everything you'd expect from a top of the range phone right now. There isn't a standout feature to make you want to snap up the Nokia 8 though, and with such strong flagship competition rig...
|
|
|
Nokia has filled the gap at the top of its Android smartphone portfolio with the Nokia 8, the flagship phone that we've been waiting for since the announcement of Nokia's return came from HMD Global. In the Nokia 8 we see the company hitting those spec s...
Nice size and build, Affordable, Pure Android Oreo software, Plenty of power...
Camera is a little slow, Red ghosting on display in night light, Average low light camera performance...
HMD has global ambitions for the Nokia brand and while the markets in north American and Europe have been waiting for a flagship device to square up to the established players like HTC or Samsung, in developing markets, the company says its been happy wit...
|
|
T3.com
Updated: 2017-08-19 04:57:58
|
The Nokia 8 is here at last - but is it the flagship smartphone from the iconic brand we were expecting? Only time will tell, but it's safe to say, from our initial impressions, the Nokia 8 is a very solid device and has all the trademarks of a 2017 high-...
Polished Copper colourway, Affordable, Comfortable to hold...
(Slightly) dated design, Not sure how useful OZO audio is...
We liked the Nokia 8 a lot, it's an attractive flagship with a number of interesting features, made even more tempting by a competitive price (€599 / approx. £550).We're looking forward to testing it further, to see whether it's software, camera and batte...
|
|
|
I would personally describe the Nokia N8 smartphone, which is expected to be released in October of 2010, as Nokia's way of telling the world that they are still strong players in the touchscreen smartphone industry. There has never been a phone from...
The Nokia N8 has been a much anticipated phone for a while now especially since it was announced in April 2010. All the signs and everything about it is great. One big plus about the Nokia N8 is the unmatched hardware capabilities. With the proc...
|
|
|
The Nokia N8 represents Nokia's current flagship smartphone and we heard it was pretty nice, so we thought we should take a look. The N8 is very powerful and includes the latest Symbian ^3 operating system, but you may have heard that Nokia has rece...
It's been a while since I've used a Nokia device. A few years ago I had the Nokia N95 and it was a great device in many ways. Today I have been extremely impressed with the Nokia N8. The camera is great at both still photos and HD video and the softwa...
|
|
|
When the was launched last year as its latest flagship phone, Nokia posed the question: What will you do with it? People answered back question of their own: What can it do? The answer was pretty obvious since the phone model was bringing something sp...
12 MP camera, HD video recording, good audio quality,sleek build and design...
Symbian OS needs further development, third-party applications are limited, processing is a bit slow...
The Nokia N8 is one of those heavy-weight phones that come with hype and extremely high expectations – as all the other flagship phones are. Do we think it’s a great phone? Definitely. We are a little worried, though, because Nokia is starting to sli...
|
|
insidehw.com Updated: 2011-09-21 05:18:17
|
A strong marketing campaign can make any product sell well, iPhone being the best example thereof. Once it’s started to lose ground, Nokia has opted for this trick as well - it was very clear already a few months before the presentation of 5800XM, the...
|
|
|
I remember one of the first mobile phones I ever used being a Nokia 5110i. It was among Nokia’s earliest of devices that packed an easy to use and straightforward interface in a supremely well-built package. Since we didn’t have as many phone launche...
Now is not a good time to be Nokia. Once the king of the (smartphone) hill with an overwhelming majority of the smartphone market share, the lack of evolving to changing consumer demands in a fast enough manner has seen its smartphone share plummet. With...
|
|
|
At long last, the Nokia N8 is finally here, amidst a flurry of news that accompanied its announcement since April 2010. More than six months down the road, and almost missing the Q3 2010 launch promise, the N8 was pushed into the market and delivered t...
So what does the Nokia N8 really mean for the Finnish outfit? Is it a re-entry into the ever competitive smartphone market, or a sign that more needs to be done? Clearly, the N8's design is a fresh departure from its earlier N-series device. The inclus...
|
|
|
The highly customisable Nokia N8 is one feature-packed phone. SHARP SHOOTER: The Nokia N8 has an impressive 12-megapixel camera. AFTER browsing Nokia's website for the feature-packed N8, we found out that the smartphone's tagline is "What Will You D...
Impressive video/camera system; lots of features.
Keyboard system could be improved; too many buttons and options menus to go through.
So, the Nokia N8 is technically what was advertised: A touchscreen phone that's utterly jam-packed with nifty features. However, aside from the camera, most of these features require a fair amount of improvement before they can truly be called excelle...
|
|
|
Review: Nokia's N8 has a fantastic camera and crisp screen, but its slow processor and Symbian operating system hold the device back from mainstream success. The N8 is Nokia’s big stab at fighting the iPhone and Android onslaught in premium markets lik...
Vivid 3.5 inch AMOLED touchscreen, 720p video capture with HDMI output, 12-megapixel camera is fantastic, 16GB internal memory...
$500 price tag, No battery access, Slow processor lags sometimes, Symbian v3 OS can't compete with Android or iOS, Poor built-in Web browser, No vertical QWERTY keyboard...
Even a hotshot camera can’t save Nokia’s N8 from a warmed-over OS, uncharacteristically cheap build quality and slow processor...
|
|
|
Nokia is still the largest cell phone maker in the world, but it’s quickly losing market share to Android devices, the Apple iPhone, and other suitable alternatives. The company needs to innovate and come up with something new and exciting. Their appa...
At the end of the day, I can’t say that the Nokia N8 is a bad phone. It’s actually quite good. The AMOLED display is brilliant, the haptic feedback and on-screen keyboard are quite usable, and the 12MP camera is quite impressive (under the right condit...
|
|
|
The Nokia N8 is the first device using the Symbian^3 operating system from Nokia (or anyone), Along with the new platform, this smartphone also features a 12 megapixel camera with HD video recording, HDMI output, and an enhanced AMOLED touchscreen which p...
Greatlooking hardware, Redesigned Symbian OS, Pentaband 3G, Amazing 12 megapixel camera...
Poorlydesigned onscreen keyboard, Below average web browser...
I have gone back and forth about the Nokia N8. In many respects, this is an excellent start to the bevy of Symbian^3 releases that we can expect from Nokia. It has a premium feel that and a polish that has been sorely needed from the Symbian side of t...
|
|
|
I owned several Nokia phones back in early 2000 such as the Nokia 3330, 8250, and the Nokia 6300 (last one I used). With competitions getting fierce nowadays with Android phones, iPhones, and the recently released Windows Phone 7, Nokia stays committe...
Overall, Nokia N8 is a great, sexy, and powerful phone. It looks really sleek and the design quality material is top-notch.The camera included is one of the best cameras I’ve ever had on a mobile phone. A 12 megapixels camera with the Carl Zeiss optics...
|
|
|
It has been months since Nokia lovers have been expecting their favorite brand to reclaim its glory in the smartphone market. The N8 has been anticipated as the device that will restore Nokia’s reputation as the leading smartphone maker in the world. F...
|
|
|
When we set out to write the Nokia N8 review on FoneArena, we wanted to bring you a diverse, all-encompassing, balanced opinion of the first Symbian^3 device and the long time coming imaging flagship from the Finnish manufacturer. We were lucky to hav...
|
|
bgr.com
Updated: 2011-09-21 05:18:29
|
Here it is ladies and gentlemen, Nokia’s latest and greatest Symbian handset, the N8. The N8 got a bit of a late start in life, with production and shipping delays a plenty, but the handset is now starting to propagate itself the world over. Available...
Review By: Andrew Munchbach | Nov 2nd, 2010 at 01:01PM View Comments Filed Under: Mobile, Review Here it is ladies and gentlemen, Nokia’s latest and greatest Symbian handset, the N8. The N8 got a bit of a late start in life, with production and shippin...
|
|
|
The N8 is housed in a good-looking, anodised aluminium chassis with a scratch-proof coating to protect it from day-to-day damage. Nokia's also done well in crafting a compact chassis, measuring 113.5mm x 59mm x 12.9mm. What's more, at 135g it's also...
Great camera, decent battery life, impressive multimedia options...
Poor touchscreen keyboard, frustrating Internet experience, cluttered interface...
|
|
|
Is it too late for Nokia When Nokia originally announced their flagship Smartphone earlier this year, it was pretty much as high-end as it could get from a hardware perspective. Now that it’s finally here, we find out if the delays have marred the Nok...
Excellent hardware is sadly wasted on sub-par software. When Nokia originally announced their flagship Smartphone earlier this year, it was pretty much as high-end as it could get from a hardware perspective. Now that it’s finally here, we find out if...
|
|
|
Ovi ups and downsThe Ovi environment is a Nokia-only cul-de-sac, but Ovi Maps is one of its triumphs. It’s clean, fast and flexible with a 3D view, simplified night display and terrain mapping. The turn-by-turn sat-nav stands with Google's as the join...
Responsive touchscreen. Ovi Maps. 12MP camera...
Interface still retro in aesthetics. Web browsing lacks panache...
Nokia’s latest serves up a fresh spin on an ageing formula, but ultimately fails to ace the new smartphone competition...
|
|
|
Expert Review Nokia comes out with hundreds of different models every year but they always have one flagship product that gets all the attention. Last year it was the N97, before it was the N96, the year before that it was the N95 and so on. This ye...
Superb build and finish, good quality scratch resistant display, stellar camera for a mobile phone, excellent connectivity features, HDMI-out with 5.1 audio, USB On-the-Go support, 16GB memory plus microSD slot, decent battery life...
Symbian ^3 not as user friendly as rival platforms, not many applications at the moment...
The Nokia N8 is priced at Rs. 26,259 but it can be purchased for Rs. 23,999. At that price you get a phone with top notch fit and finish, excellent build quality, superb display, wonderful audio and video playback, HDMI-out with 5.1 channel output, US...
|
|
|
The Nokia N8 is an amazing mobile device, that's nearly unusable thanks to its interface. The phone is a perfect display of Nokia's strengths and weaknesses: stellar hardware, combined with an OS that appears to have been designed ten years ago. First...
Excellent voice quality. Strong battery life. Spectacular 12-megapixel camera.
User interface is abysmal.
The N8, Nokia's flagship phone, saddles solid hardware with an arcane, difficult-to-use operating system that makes it very frustrating to use. Buy it now...
|
|
|
Nokia really hasn’t had the term flagship phone properly used in their portfolio from quite some time now. The last ‘flagship’ phone that actually did its job was the N95 8GB. Post that, the N86, N96and even the N97 have all been a major letdown. From...
build quality, Touch screen, 12 MP camera with HD video recording, Sound, Smooth 720p video playback, mini HDMI...
Symbian 3 not good enough, poor social networking app, No 3rd party application support, camera prone to fingerprints...
|
|
|
Nokia’s N-Series is back with a bang. The N8 is finally here and comes with a promise of revitalizing Nokia’s high-end segment with its funky new age look, updated OS and whatever else comes with that. But the Twenty Six Thousand Rupee question is, wil...
Well designed, Supports DivX and XviD video, Superb camera quality for video and image, HDMI out offers Dolby Digital Plus sound, USB-on-the-Go is a handy feature...
No EQ customization, Camera could have had more features, Social networking integration could have been better...
CameraThe N8’s biggest asset is of course its 12MP camera, another first for the Finnish company. The only problem I have with this feature is that it could have had better settings. The only new setting is that it comes with is Face Detection but if a...
|
|
|
The long-awaited and frequently delayed Nokia N8 is finally here. Has it been worth the wait? Is this the comeback kid Nokia has been promising, or the shape of phones to come from the Finnish giant? We took the first Symbian^3 smartphone to town to se...
The Nokia N8 is a seriously powerful smartphone with some great features such as the 12-megapixel camera and the HDMI-out capabilities. However we feel there’s much room for improvement on the user interface side of things and the web browser could do...
|
|
|
When I first got my hands on the Nokia N8 ($550 unlocked; price as of October 3) back in June, I was impressed with its hardware and multimedia features, but had the feeling that the software was stale and outdated. After spending more time with the N...
|
|
|
A one page introduction to a review might not exactly suggest light reading but the is not just another smartphone. It's an important device that marks the next step in the and something that marks the direction in which the is going to head in the...
Best Phone Camera in the Market, AMOLED Display, DivX/XviD & Dolby 5.1 Surround Support, WiFi, 3G & GPS, Powerful Battery...
OS & UI Still Feel Dated, Virtual QWERTY Keyboard Lacks Accuracy, Default Browser Lacks Functionality...
The Nokia N8 is a Symbian^3 smartphone with a 12MP camera and HDMI support...
|
|
|
The first time Nokia's N8-00 popped up on our radar was way back in early February of this year. On that chilly, misty morning, we learned of a mythical being capable of shooting 12 megapixel stills, recording 720p video, outputting via HDMI, and -- most...
Unparalleled camera performanceAluminum shell combines beauty and brawnGorilla Glass-protected AMOLED display...
Symbian user experience lags competitionStill too many system nags and promptsNo QWERTY keyboard in portrait mode...
You know it, we know it, and Nokia sure as hell knows it. The Finnish mobile-making team shot itself in the foot with its N8 launch purely through a bungled execution on the software front. It's not unreasonable to believe that the hardware for this devic...
|
|
whatdigitalcamera.com Updated: 2011-09-21 05:18:41
|
Key specs of the Nokia N8:Camera: 12MP AF w/ flash, 28mm f/2.8 fixed Zeiss lensDisplay: 3.5in TFT, 640 x 360 pixelsMemory: 16GB, MicroSD expansionDimensions: 59 x 113.5 x 12.9mm, 135gNokia N8 camera phone reviewAs one of the veterans in the mobile phon...
Feels like a compact, large screen, HD video...
Symbian OS can be difficult to operate, limited ‘Ovi' store...
|
|
|
The Nokia N8 is the best Nokia has to offer. A few years back thousands of people would take this to mean the best on the market. Things are not that simple today and Nokia has been learning it the hard way. But the company has been learning. It’s bee...
|
|
slashphone.com Updated: 2011-09-21 05:18:43
|
Nokia N8 has been the center of attention for awhile. On February 2010, first strike of the device, followed by leaks, rumors, semi-accurate previews. After seven months later, comes the commercial release. And now, our sister site, SlashGear has just...
|
|
cellphonequick.com Updated: 2011-09-21 05:18:45
|
The Symbian 3 operating system is a stepping stone in addressing those issues, and the Nokia N8 is the first smartphone to ship running the revamped OS. It certainly brings some much-needed improvements, such as a simplified touch interface and enhance...
If you want the best camera phone on the market bar none, then you have no choice. You have to buy the Nokia N8, as it’s camera is leagues ahead of every other phone, without question.Equally, its video recording features are suiperb, as are all the o...
|
|
|
The can be likened to the second coming, not because it’s necessarily salvation in a phone, but more so because it’s taken a really, really long time to get here. Since it was officially announced back in April 2010, with leaks out in September 2009...
Great build quality, Awesome 12MP camera, Outstanding multimedia performance...
Symbian^3 still looks dated, Internet browser could be smoother, Not too many apps available for the platform...
The Nokia N8 is another one of those handsets that leaves us conflicted. It’s got some truly amazing elements: the camera, the video playback, the luscious build quality all make us want to forget everything average about it. That said, we can’t. Symbi...
|
|
|
Nokia has had it rough lately. But with the feature-packed N8, the Finnish handset maker has finally earned a spot at the cool kids table.Okay, so…maybe not at the head of the table.The N8 delivers most of what we’ve come to expect from a flagship smar...
Anodized aluminum body easily makes this one of Nokia's sleekest designs. Ships with multimedia cables. Does a fantastic job at multimedia playback. Video chatready with a frontfacing VGA camera. MiniHDMI port pumps out video and Dolby Digital Plus audio.
Competitive with the Pros (iPhone, Android, Windows 7), but clearly won't convert the entrenched. Nonremovable battery = two steps back. Symbian^3 OS's lack of polish puts a hurt on quick navigation. Dual card bay (one for memory, one for sim) is a hassle...
|
|
|
After releasing the ahead-of-its-time N95 in 2007, Nokia has failed to keep pace with Apple, HTC, Motorola, and other handset-makers. Now, Nokia has rolled out the N8, whose 12-megapixel camera puts it at or near the top of all smart phones in terms of...
Excellent 12-megapixel camera, Sharp HD video recording and HDMI output, Free turn-by-turn navigation with Ovi Maps, Can use it on T-Mobile or AT&,T...
Runs slow, Symbian^3 OS isn't user-friendly, Very few quality apps available in Ovi Store, Full virtual keyboard only available horizontally, No subsidy available for the phone...
This smart phone's 12-MP camera is top-of-the-line, but its sluggish, unfriendly software make for an uneven experience.
|
|
|
The Nokia N8 is the company's first Symbian^3 handset. It aims high with a capacitive display, a 12 megapixel camera, and penta-band 3G on board. Does the N8 make up for the N97's missteps? Can it recapture the Nokia glory of old? More importantly...
The N8 is a solid effort from Nokia that has many strengths. The hardware is excellent all around. The controls all work, the device feels good to hold, and it has a nice, bright screen with decent resolution. Phone call quality, signal performance, a...
|
|
mobileburn.com Updated: 2011-09-21 05:18:52
|
If you are a Symbian or Nokia S60 fan, your day has come. The Nokia N8 is the best Symbian device to have ever been sold. It has a great hardware design, good software capabilities, and the most usable touch interface ever offered on Symbian, thanks...
Best camera ever, gorgeous hardware design, good battery life, great data speeds...
Mediocre browser, touchscreen issues, UI feels slow at times, weak text input options...
If you are a Symbian or Nokia S60 fan, your day has come. The Nokia N8 is the best Symbian device to have ever been sold. It has a great hardware design, good software capabilities, and the most usable touch interface ever offered on Symbian, thanks t...
|
|
|
Tweet While we haven’t received our Nokia N8 sample yet, we are hoping to see ours soon to give you guys an accurate depiction of this device and the progress that Nokia is or isn’t making with their newest devices.Recently, sites like Gizmodo feature...
|
|
mobilechoiceuk.com Updated: 2011-09-21 05:18:53
|
The Nokia N8 bodes well for things to come with a vastly improved OS and an excellent camera and mapping experience Related links News Nokia N8 now shipping Nokia N8 on sale from end of September Nokia teams up with Yahoo! Nokia N8 launches with 12-meg...
The camera is the best we’ve ever come across on a mobile phone...
While no slow coach, the processing speed fails to live up to similarly billed handsets Look and Feel...
The Nokia N8 bodes well for things to come with a vastly improved OS and an excellent camera and mapping experience...
|
|
|
The phone-loving world has its eyes turned toward Nokia for the launch of the N8 smartphone, the manufacturer's first Symbian ^3 OS phone. Unlike Symbian 9.x with S60 5th Edition, Symbian ^3 is made from the ground up for touch rather than glomming to...
Exceptional camera, responsive and vibrant touch screen, good battery life, Exceptional camera, responsive and vibrant touch screen, good battery life, Exceptional camera, responsive and vibrant touch screen, good batte...
The OS is a solid rebirth of Symbian that's made for touch, but there's nothing that pushes it ahead of iOS and Android, The OS is a solid rebirth of Symbian that's made for touch, but there's nothing that pushes it ahead of iOS an...
Thanks to the iPhone raising the bar for touch screen smartphones several years ago, the Nokia N8 faces some stiff competition. If you're currently a Nokia person, you'll likely enjoy the N8. It's a solid high-end Nokia with great voice, a fantastic c...
|
|
|
Nokia N8 SmartphoneNokia_N8_smartphone2Nokia introduced the Nokia N8, the latest smartphone that intuitively connects to people, places and services that matter most. The Nokia N8 enables people to create compelling content, connect to their favourite...
|
|
|
Tweet The Nokia N8 is Nokia’s first Symbian^3 smartphone and represents Nokia’s fightback against Apple and Android. What you want to know, though, is if it’s worth buying or not. Have Nokia made a smartphone that can compete with the best? Is it a w...
|
|
|
It’s been a week since Nokia India allowed us to take a sneak peak at their latest unreleased Symbian Device offering.And for a week I’ve been staring at this post, thinking of where to begin and where to end. You see, a lot of other mobile blogs in a...
|
|
dpnow.com Updated: 2011-09-21 05:19:00
|
We’ve had a bit of a treat today and enjoyed some hands-on time with pre-production samples of Nokia’s forthcoming N8 smartphone. It’s of particular interest to photographers because the N8 has an impressive camera specification for a smartphone. It h...
|
|
|
Contents: In the Box: Necessary Foreword From the start, I would like to make it clear that I have been on vacation for almost a month, having great time at the seaside. I do not feel deprived of technology, have access to Wi-Fi, which leads to some...
This is the fastest Symbian smartphone, pure and simple. It overtakes Sony Ericsson Vivaz and similar phones will become more numerous in future, which is good. But is it the fastest smartphone on the market? Unfortunately, I have to give a negative a...
|
|
|
I got some hands-on time with Nokia's latest N-Series phone, the N8, today in San Francisco. Like other N-Series phones, such as the N97 and N97 mini, I was impressed with its slick hardware and superb multimedia features. But the N8 falls short when...
The Nokia N8 has some cutting-edge multimedia features like a 12-megapixel camera and HDMI output, but the software feels stale and dated...
|
|
|
I got some hands-on time with Nokia's latest N-Series phone, the N8, today in San Francisco. Like other N-Series phones, such as the N97 and N97 mini, I was impressed with its slick hardware and superb multimedia features. But the N8 falls short when i...
HD video support, Superb 12-megapixel camera...
Software feels dated, Keyboard difficult to use...
The Nokia N8 has some cutting-edge multimedia features like a 12-megapixel camera and HDMI output, but the software feels stale and dated...
|
|
|
Our eyes twinkled as we first set it on the big, brashly Nokia N8. It’s bold, the colors do not shy to project the aluminum brazenness and the 12-mega pixel lens elevates the phone to another level of technology wizardry. The recent crop of Windows 7 a...
the camera & video camera is outstanding, better user experience than previous Nokia devices, free Ovi maps turnbyturn navigation, anodised aluminium cover, good battery life...
Expensive, user interface has improved but still fails to sustain the competition, battery isn't replaceable easily, QWERTY keyboard ain't available in potrait mode, Symbian^3 is lags behind in performance compared to Android or iOS...
|
|
|
This is the classic case of a device realizing its potential much after we expected it would. The Nokia N8 has been around for about a year now, but the completely undercooked Symbian^3 OS had ruined what was a superb phone, at least as far as the har...
The Nokia N8 is a smartphone reborn. The much-needed OS update breathes a fresh lease of life into a device that was floundering despite its rock solid hardware. At around Rs 23000, the N8 does make sense as a smartphone, now. The excellent 12MP camera...
|
|
vrworld.com Updated: 2012-01-06 01:44:41
|
Nokia has been going through quite a bit of change over the past year, and we've been following the company through their ups and downs. Nokia has been known as the world dominating leader of cell phones ever since GSM standard started. Period. The p...
From our point of view, the Nokia N8 was a failure up until the day that Symbian Anna came out. The OS was buggy, unresponsive, and felt archaic. The phone was characterized by many people that played with it as something that belonged in the late 90's...
|
|
mobilesroom.com Updated: 2012-01-06 01:44:42
|
It has been months since Nokia lovers have been expecting their favorite brand to reclaim its glory in the smartphone market. The N8 has been anticipated as the device that will restore Nokia’s reputation as the leading smartphone maker in the world. F...
|
|
|
When HTC was announcing the One X, it made it sound as if the new ImageSense camera is the best camera on a phone you may get. Well, since we now have the One X in our hands and have been using it for a while, we decided to put his new camera to the t...
This was it, shutterbugs. Apparently we don't have an ultimate camera phone here, but even if we had one, it wouldn't have been the new HTC One X. The handset did arrive with a very fast ImageSense camera, which made photo-taking very intuitive and fa...
|
|
|
Today we are going to compare audio sections of several phones. If you like facts, figures and standards read on. I would like to mention that I am testing the methods of comparing audio sections here, so feel free to offer feedback on our forum. The...
The winners of the test can easily compete with ordinary players like Cowon S9, J3, while Samsung Wave should not be used as a player unless you absolutely don't want to carry another device around. I will continue using iPhone as a system on the go a...
|
|
|
The smartphone universe became ripe again for camera comparisons, especially with the introduction of handsets, capable of recording Full HD 1080p video. That is why we took a few of the most popular high-end smartphones that are on the shelves, and st...
|
|
|
The iPhone took the cell phone industry by surprise in 2007, and managed to usurp half of its profits for only three years in active duty, with only 3% of the world's handsets sold. This was mostly at the financial expense of Nokia, which got knocked d...
|
|
|
If a Clash of the Titans movie was to be made for the smartphone industry, it would certainly feature the and the . These are the current cream-of-the-crop handsets of the world's largest and second-largest cell phone manufacturers. The Nokia N8 and S...
|
|
examiner.com Updated: 2014-07-23 14:49:39
|
Nokia N8 is one of the latest and best smartphones from Nokia. It is also possesses more features than many mobile devices available in the market today. With an amazing 12 megapixel camera having a Xenon Hash; a 35 inch AMOLED capacitive touchscreen disp...
|
|
|
The Nokia N8 is an immensely popular phone and we’re already hard at work on a proper review of the handset. Since the N8 camera is its pivotal feature, we’re interested how you'd rate it in a blind shootout with two other cameras...
|
|
|
The Symbian^3 flagship Nokia N8 has been no stranger to “hands on impressions”. In fact the first exhaustive impressions of a leaked prototype device came as early as April 2010, when Eldar Murtazin ran an article for Mobile Review. From there onwards, we...
|
|
|
There used to be a time when Nokia's name was synonymous for high end quality phones, and the Symbian platform was considered among the most sophisticated mobile phone operating systems in the world. But in 2007, a certain computer manufacturer decided to...
|
|
|
Nokia is in a tough spot with its Nokia N8 Symbian^3 superphone. The N8 is, without a doubt, the best Symbian handset ever made by the Finns, and it's easily one of the best (if not the best) cameraphones in the world – a feat not easily accomplished in t...
|
|
|
HMD Global has just unveiled what will be the very first Nokia flagship running Android: the Nokia 8. Historical significance aside, does the Nokia 8 represent the return to form that legions of Nokia fans have been waiting for? Well, it certainly looks a...
|
|