Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia X2-01 Single SIM Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2-01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002W3C4
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8229
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 15:32:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia X2-01 Single SIM Silver :
The short editorial description of Nokia X2-01 Single SIM Silver

6.096 cm (2.4 ") , 320x240, QVGA, GSM 850/900/1800/1900, Bluetooth 2.1, micro USB, VGA, 640 x 480, FM, JAVA, 1020 mAh, silver
More>>>
Short summary description Nokia X2-01 Single SIM Silver:
This short summary of the Nokia X2-01 Single SIM Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia X2-01, 6.1 cm (2.4"), 320 x 240 pixels, Silver
Long summary description Nokia X2-01 Single SIM Silver :

Nokia X2-01. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. SIM card capability: Single SIM, 3G. Battery capacity: 1020 mAh. Colour of product: Silver. Weight: 107.5 g

This is an auto-generated long summary of Nokia X2-01 Single SIM Silver based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-21
Testseek has collected 24 expert reviews for Nokia X2-01 Silver and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
64%