Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia C5-03 Single SIM Grey,White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5-03
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002V6V5
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12835
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 09 Dec 2017 14:44:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Nokia C5-03 Single SIM Grey,White :
The short editorial description of Nokia C5-03 Single SIM Grey,White

C5-03, 8.128 cm (3.2 ") nHD 640 x 360 px, 40MB, GSM/WCDMA 850/900/1800/1900/2100, A-GPS, 5MP, FM, Bluetooth 2.1 + EDR, USB 2.0, JavaTM MIDP 2.0, 93 g, White/Grey
More>>>
Short summary description Nokia C5-03 Single SIM Grey,White:
This short summary of the Nokia C5-03 Single SIM Grey,White data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia C5-03, 8.13 cm (3.2"), 640 x 360 pixels, Grey, White
Long summary description Nokia C5-03 Single SIM Grey,White :

Nokia C5-03. Display diagonal: 8.13 cm (3.2"), Display resolution: 640 x 360 pixels. SIM card capability: Single SIM, 3G. Battery capacity: 1000 mAh. Colour of product: Grey, White. Weight: 93 g

This is an auto-generated long summary of Nokia C5-03 Single SIM Grey,White based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.