location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5250 7.11 cm (2.8") 106 g Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002V538
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:50:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5250 7.11 cm (2.8") 106 g Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Purple
  • - 7.11 cm (2.8") 640 x 360 pixels Touchscreen
  • - Rear camera resolution (numeric): 2 MP
  • - 16 GB
  • - Bluetooth 2.1+EDR Micro-USB
  • - FM radio Multimedia Messaging Service (MMS)
  • - Voice commands
  • - Lithium-Ion (Li-Ion) 1000 mAh
Warranty:
Long product name Nokia 5250 7.11 cm (2.8") 106 g Purple :
The long product name of Nokia 5250 7.11 cm (2.8") 106 g Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5250, 2.8" 640 x 360px, EGSM 850/900/1800/1900MHz, 51MB, 2Mp, Bluetooth 2.1, USB 2.0, FM, Java MIDP 2.1, 106g, Purple
More>>>
Short summary description Nokia 5250 7.11 cm (2.8") 106 g Purple:
This short summary of the Nokia 5250 7.11 cm (2.8") 106 g Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5250, Bar, Single SIM, 7.11 cm (2.8"), 2 MP, 1000 mAh, Purple

Long summary description Nokia 5250 7.11 cm (2.8") 106 g Purple:
This is an auto-generated long summary of Nokia 5250 7.11 cm (2.8") 106 g Purple based on the first three specs of the first five spec groups.

Nokia 5250. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 640 x 360 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 450 h. Weight: 106 g. Product colour: Purple

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 15:23:31
Uk has collected 12 expert reviews for Nokia 5250 7.11 cm (2.8") 106 g Purple and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
cellphonequick.com
Updated:
2011-08-02 15:23:30
Nokia is well known for offering brilliant mobile phones that have fresh design. There were lot of rumors about a new mobile handset named the 5250 when its images were leaked a month ago. Now Nokia has official announced the release of Nokia 5250 whic...
0%
phonearena.com
Updated:
2011-08-02 15:23:31
The is the most budget-friendly smartphone released with the 5xxx branding so far. Without any doubt, this handset is targeting first time smartphone users with its attractive price ($146/€115 without contract), so it doesn't come as a shocking surpri...
Good Cheap, Reasonably goodlooking for such an affordable handset...
Bad No 3G, WiFi and GPS service, microSD card is a mustbuy, due to the limited builtin memory, No USB cable out of the box...
Bottom line The Nokia 5250 is a pretty basic smartphone, but that's not to say that it doesn't have its strong points - even if we put aside its affordability, which is the phone's main advantage, it offers good design and excellent music capabilities. However, if...
45%
mobilesroom.com
Updated:
2011-08-02 15:23:31
The Nokia 5250 is targeted at budget buyers who want to get good features without shelling out a fortune. The device does not let you down. Take a look at the looks and functionalities of the Nokia 5250 to know what we mean.Nokia 5250 looks and designA...
73%
gsmarena.com
Updated:
2011-08-02 15:23:31
The Nokia 5250 is a phone that expects to impress with nothing but its cheap price. It’s hard to think of it as a smartphone really – there’s so much missing from the package. It’s a Symbian set though and Symbian is the place to go if you’re looking...
0%
mobile-review.com US
Updated:
2011-08-02 15:23:31
Contents: In the box: Positioning This is another attempt of Nokia to compete with cheap touchscreen models from Korea and beat them playing their own game. The majority of cheap touchscreen models have 2.8″ screens, while S60 handsets traditionall...
Bottom line There are no problems with the connection quality. The ringtones are loud enough for different situations, but at the maximum volume the sound is not clear. The vibro is weak and cannot be felt at all times. According to Nokia this model should fetch...
0%
brighthub.com
Updated:
2011-09-21 00:54:38
The Nokia 5250 comes in as a budget smartphone running the S60, 5th edition Symbian operating system. This phone was released in September 2010. All signs point to Nokia releasing this phone as a replacement for the . It offers fantastic music feature...
Bottom line The Nokia 5250 is a phone I would recommend to anyone thinking of buying it. It packs in entertainment features that few phones can compare with. With a price tag of US$145, it is worth getting it with the free Nokia Ovi Music Unlimited subscrip...
80%
mobilesroom.com
Updated:
2012-01-06 01:43:41
The Nokia 5250 is targeted at budget buyers who want to get good features without shelling out a fortune. The device does not let you down. Take a look at the looks and functionalities of the Nokia 5250 to know what we mean.Nokia 5250 looks and designA...
73%