Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia X2-00 2.2" 82g Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2-00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002V368 show
Show alternative article codes used in the online market place
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10988
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Nokia X2-00 2.2" 82g Black :
The short editorial description of Nokia X2-00 2.2" 82g Black

X2-00, 5.588 cm (2.2 ") QVGA 320 x 240px, 48MB, 5Mp, Bluetooth 2.1, FM, Java MIDP 2.1, 82g, Black chrome
More>>>
Short summary description Nokia X2-00 2.2" 82g Black:
This short summary of the Nokia X2-00 2.2" 82g Black data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia X2-00, Bar, Single SIM, 5.59 cm (2.2"), 5 MP, 860 mAh, Black
Long summary description Nokia X2-00 2.2" 82g Black :

Nokia X2-00. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 530 h. Weight: 82 g. Colour of product: Black

This is an auto-generated long summary of Nokia X2-00 2.2" 82g Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02
Testseek has collected 64 expert reviews for Nokia X2-00 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
69%
Source Review comments Score
electricpig.co.uk
Updated:
2011-08-02
The Nokia X2 sits at the bottom of Nokia’s feature phone range, rocking the lowly Symbian S40 while the all singing, all dancing Symbian 3 nears launch on high end phones from Espoo. The Nokia X2 appeared first in India and emerging markets, but it...
Good Easy to use, excellent battery life, Opera Mini web browser...
Bad Camera not as good as expected, some cheap materials...
Bottom line A capable feature phone, but there are better options available for the same price...
60%
techradar.com
Updated:
2011-08-02
Overview, design and feelThe Nokia X2 is an entry-level handset with plenty of features and a penchant for music playback. It sits somewhere between the Nokia C1-01 and the Nokia X3 Touch and Type in both functionality and price. With the recent trend...
Good Great battery life, Brilliant for music, High volume loudspeaker, FM Radio, Affordable storage upgrades...
Bad Poor keys and hardware navigation, Low quality camera, Out of date OS, No 3G or Wi-Fi, No GPS...
Bottom line Overview, design and feelThe Nokia X2 is an entry-level handset with plenty of features and a penchant for music playback. It sits somewhere between the Nokia C1-01 and the Nokia X3 Touch and Type in both functionality and price. With the recent trend...
60%
3g.co.uk
Updated:
2011-08-02
While the Nokia X2 is very affordable and looks good, the Symbian S40 operating system is getting a tad outdated and the omission of 3G is a big letdown. Even the most basic handset could benefit from a speedy data connection - however, for the price...
Good Excellent battery life, simpletouse menus and very accessible...
Bad With no advanced features or 3G the X2 is somewhat limited...
60%
Show all