Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia X3-02 2.4" 78g Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3-02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002T4V5
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7046
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 19:14:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia X3-02 2.4" 78g Black :
The short editorial description of Nokia X3-02 2.4" 78g Black

6.096 cm (2.4 ") TFT, 240x320, 50MB, MicroSD, 5MP, Bluetooth 2.1+EDR, USB 2.0, IEEE 802.11b/g/n, GSM 850/900/1800/1900, 78g, black
More>>>
Short summary description Nokia X3-02 2.4" 78g Black:
This short summary of the Nokia X3-02 2.4" 78g Black data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia X3-02, Bar, Single SIM, 6.1 cm (2.4"), 5 MP, 860 mAh, Black
Long summary description Nokia X3-02 2.4" 78g Black :

Nokia X3-02. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 7.2 h. Weight: 78 g. Colour of product: Black

This is an auto-generated long summary of Nokia X3-02 2.4" 78g Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20
Testseek has collected 75 expert reviews for Nokia X3-02 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-11-20
The Nokia X3 Touch and Type is an entry-level phone that offers both a keypad and a touchscreen display. It's compact, lightweight and perfect for those wanting a simple and affordable phone. The goodThe Nokia X3 Touch and Type's touchscreen makes it e...
Good The Nokia X3 Touch and Type's touchscreen makes it easier than ever to navigate the phone's operating system. Scrolling down through menus is a simple case of swiping a finger, and the same applies when browsing the web. Nokia has also included a full alpha-numeric keypad, which is great when creating text messages or emails. Unlike a touchscreen keyboard, there's less chance of hitting the wrong...
Bad The 2.4-inch screen is a tad on the small side when you're trying to browse the web – even with touch support. The resistive screen lacks the responsiveness of the latest capacitive panels, although its inclusion does promises to keep the price of the Nokia X3 Touch and Type as low as possible. The keyboard design is also unusual, with peripheral keys placed by the side – rather than under – the...
Bottom line If you're in the market for a cheap touchscreen phone, the Nokia X3 Touch and Type is worth a look. Unlike most compact touchscreen handsets, the small screen doesn't hinder usability, as there's also a proper keypad for entering text. Overall, a neat...
80%
goodgearguide.com.au
Updated:
2013-11-20
Nokia may no longer be the leader in the high-end smartphone market, but the Finnish giant still leads the way in low priced, feature phones. Its latest is the X3 Touch and Type mobile phone, curiously combining a basic touchscreen with a regular nume...
Good Thin and light design Responsive touch screen Redesigned user interface...
Bad Awkward position of some keys Poor Web browser Limited apps...
Bottom line Nokia's X3 Touch and Type's form factor may initially look a little odd, but the experience using it is anything but. This is an excellent, basic feature phone with a great design, and it is highly recommended for anyone who doesn't need a fully fledge...
80%
3g.co.uk
Updated:
2013-11-20
Easy and intuitive to use, the Nokia X3-02 proves itself an amenable, but basic handset. However, if Nokia had seen fit to include a higher resolution display and on-board GPS it would have made what is a solid effort a very solid success. Nokia X3-...
Good Neat, well priced handset with a goodlooking design. The combination of keypad and touchscreen offers an ergonomic system of operation...
Bad Lack of GPS and poor snapper results. The display could be better...
80%
theregister.co.uk
Updated:
2013-11-20
If you think candybar handsets should have touchscreens then Touch and Type should be right up your street. This is Nokia's attempt to breathe new life into the rusty trusty S40 platform by adapting it for a touchscreen interface. The first two T&T han...
Bottom line Adding a touchscreen to S40 could have ended up as an unholy dog's dinner but it hasn't. Rather, Nokia has delivered a system of control that makes other candybar mobile phones feel rather dated. ®...
80%
electricpig.co.uk
Updated:
2013-11-20
The Nokia X3 Touch and Type is Espoo’s latest handset to hit the bargain basement end of its phone line up, while it tries to restore its smartphone credentials with the Nokia N8. For the most part, we’ve seen this sort of low power Symbian S40 pho...
Good Proper keyboard, touchscreen ease of use, small and lightweight...
Bad Keyboard takes some getting used to...
Bottom line A great entry-level handset, but the Nokia C5 is still king of cheap candybars...
60%
stuff.tv
Updated:
2014-03-22
Fast and FuriousCall quality is good and data transfer is fast via (up to 10.2Mbps). There’s access to the Ovi Store and its attendant apps such as the useful Snaptu and Gravity. There’s no Wi-Fi nor GPS but the resistive screen interface is efficie...
Good Slimline profile. Good call quality. Fast data speeds. Resistive screen...
Bad Problematic design. Awkward interface. No camera flash. Average music output...
Bottom line The dual touchscreen/keypad interface is a little clunky but there is still plenty to admire about this new candybar design...
60%
recombu.com
Updated:
2014-04-06
The Nokia X3 Touch and Type is an interesting new type of mobile that combines the old-school numeric keypad with a new-school touchscreen display. The X3 Touch and Type promises so bridge the mobile gap for those who prefer to text and dial on a tradi...
Bottom line Nokia has struck a good balance here with the X3 Touch and Type. The mixture of a small touchscreen with a basic numeric keypad really works. There were a couple of things we found annoying such as the browsers and the omission of a flash for the camer...
60%
trustedreviews.com
Updated:
2013-11-20
Smartphones are no longer special. Smartphones are the norm, but while "always-connected" skills are expected as standard these days, not everyone has got used to the touchscreen operation that tends to come with them. Enter the Nokia X3-02 Touch and Type...
Good Good keypad, Strong connectivity, Slimbodied...
Bad No GPS, Poor app support, Resistive touchscreen...
60%
techradar.com
Updated:
2013-11-20
The Nokia X3 Touch and Type is not to be confused with the Nokia X3, a music-friendly handset that we reviewed early in 2010. Rather strangely, Nokia has a multiple nomenclature for its handsets these days, and the X3 Touch and Type is also known as th...
Good Long battery life, Good camera, Small and light, Good build, Wi-Fi...
Bad Strange keyboard layout, S40 feels old hat and out of touch, Screen is too small for quality web browsing, Much touted music features don't blow us away, Video streaming jerky...
60%
techsmart.co.za
Updated:
2014-03-22
Touch-enabled screens have been with us for quite some time now and are almost inseparable from the modern smartphone experience. They aren’t for everyone though, as some people still prefer the familiar touch of a keypad or QWERTY keyboard. How does o...
0%
pcadvisor.co.uk
Updated:
2013-11-20
The Nokia X3 Touch and Type is a budget smartphone. It has a hybrid design that combines a touchscreen as well as a traditional 12-button phone keypad. The Nokia X3 Touch and Type has a sleek, brushed aluminium finish and is available in five colours...
Bottom line The Nokia X3 Touch and Type is a feature-rich entry level phone with a very nice design. It sports a 5Mp camera and offers a plethora of connectivity options. It is an attractive option for those who need a stylish and affordable phone that does not s...
0%
Show all