Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia 5800 Navigation Edition Single SIM Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5800 Navigation Edition
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002R9S1
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6941
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Nokia 5800 Navigation Edition Single SIM Red :
The short editorial description of Nokia 5800 Navigation Edition Single SIM Red

5800, 8.128 cm (3.2 ") , 640 x 360, 81MB, GSM/EDGE/WCDMA 850/900/1800/1900/2100 MHz, 3.2MP, Bluetooth 2.0 + EDR, GPRS, EDGE, A-GPS, 802.11b/g, 109g, Red
More>>>
Short summary description Nokia 5800 Navigation Edition Single SIM Red:
This short summary of the Nokia 5800 Navigation Edition Single SIM Red data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia 5800 Navigation Edition, 8.13 cm (3.2"), 640 x 360 pixels, Red
Long summary description Nokia 5800 Navigation Edition Single SIM Red :

Nokia 5800 Navigation Edition. Display diagonal: 8.13 cm (3.2"), Display resolution: 640 x 360 pixels. SIM card capability: Single SIM, 3G. Battery capacity: 1320 mAh. Colour of product: Red. Weight: 109 g

This is an auto-generated long summary of Nokia 5800 Navigation Edition Single SIM Red based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02
Testseek has collected 4 expert reviews for Nokia 5800 Navigation Edition Röd and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Country Distributor
Italia 1 distributor(s)