location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia C5 5.59 cm (2.2") Single SIM Symbian OS 9.3 3G 0.125 GB 0.05 GB 1050 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002Q062
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia C5 5.59 cm (2.2") Single SIM Symbian OS 9.3 3G 0.125 GB 0.05 GB 1050 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - 0.6 GHz
  • - 0.125 GB 0.05 GB MicroSD (TransFlash) 16 GB
  • - 3G Single SIM
  • - Bluetooth 2.0+EDR
  • - Single camera 3.15 MP
  • - Lithium-Ion (Li-Ion) 1050 mAh
  • - Symbian OS 9.3
Long product name Nokia C5 5.59 cm (2.2") Single SIM Symbian OS 9.3 3G 0.125 GB 0.05 GB 1050 mAh Grey :
The long product name of Nokia C5 5.59 cm (2.2") Single SIM Symbian OS 9.3 3G 0.125 GB 0.05 GB 1050 mAh Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C5, GSM/EDGE/WCDMA 850/900/1800/1900/2100 MHz, 2.2" TFT, 320 x 240, 3.2MP, Bluetooth 2.0, 50MB, 89.3g, Grey
More>>>
Short summary description Nokia C5 5.59 cm (2.2") Single SIM Symbian OS 9.3 3G 0.125 GB 0.05 GB 1050 mAh Grey:
This short summary of the Nokia C5 5.59 cm (2.2") Single SIM Symbian OS 9.3 3G 0.125 GB 0.05 GB 1050 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia C5, 5.59 cm (2.2"), 0.125 GB, 0.05 GB, 3.15 MP, Symbian OS 9.3, Grey

Long summary description Nokia C5 5.59 cm (2.2") Single SIM Symbian OS 9.3 3G 0.125 GB 0.05 GB 1050 mAh Grey:
This is an auto-generated long summary of Nokia C5 5.59 cm (2.2") Single SIM Symbian OS 9.3 3G 0.125 GB 0.05 GB 1050 mAh Grey based on the first three specs of the first five spec groups.

Nokia C5. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Processor frequency: 0.6 GHz. RAM capacity: 0.125 GB, Internal storage capacity: 0.05 GB. Rear camera resolution (numeric): 3.15 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Symbian OS 9.3. Battery capacity: 1050 mAh. Product colour: Grey. Weight: 89.3 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-21 04:34:09
Uk has collected 59 expert reviews for Nokia C5 5.59 cm (2.2") Single SIM Symbian OS 9.3 3G 0.125 GB 0.05 GB 1050 mAh Grey and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-21 04:34:04
Nokia can rightfully pride itself on having conquered the budget mobile phone market, even if its recent high-end touchscreen smartphones haven't been able to compete with the best. Hoping to continue this heritage is the C5, a simple candybar handset ava...
Bottom line For a start, text messages aren't arranged in conversations as is now common. Then there's the picture viewer, which as well as insisting you view it in landscape mode is slow and awkward. Email support is also rather basic and the lack of WI-Fi means you...
70%
techradar.com
Updated:
2011-09-21 04:34:04
We've now published our review of the updated touchscreen version of this phone, the Nokia C5-03, so check it out if you're into a bigger screen and fewer keys.In a world where the attention tends to go to ever more advanced smartphones like the HTC Desir...
Good Good access to Ovi Store, Ovi Maps an excellent addition, Decent build quality, Familiar interface...
Bad No Wi-Fi, Screen too lo-res for Apps, Media player practically non-existent...
Bottom line A nice phone to ease older user into the era of apps; newer users might want to look elsewhere...
70%
theregister.co.uk
Updated:
2011-09-21 04:34:05
Nokia’s lower end and mid range handsets might not offer the bells and whistles of the leading edge phones, but they can be solid workhorses. The C5 is a case in point. Just be aware when eyeing up the specs that its small screen means it can’t do some...
Bottom line I’ve got to admire Nokia’s keenness to put Ovi Maps on every handset in its portfolio, but when a screen is just 2.2in across diagonal corners it is not particularly workable. Yet the Nokia C5 is a compact, well-made, functional handset with good user...
75%
3g.co.uk
Updated:
2011-09-21 04:34:05
on the Nokia C5 For all its smartphone prowess, Nokia still excels at basic phones with a classic appearance and simple handling. The Nokia C5 does have a few extras, such as GPS, but it’s the easy operation and familiar, smart appearance that will...
Good For Nokia C5, Classy looks, easy to use, with handy mapping extras.
Bad for Nokia C5...
Bottom line If you're after a phone for calls and messaging without compromising on looks, then the Nokia C5 could be just the job...
80%
T3.com
Updated:
2011-09-21 04:34:05
At a time when smartphones are growing in size and becoming ever more finger-friendly, the Nokia C5 is something of an anomaly. We first saw this handset when it was at MWC earlier this year. Turning its back on the ever-growing roll call of touchsc...
Good Easy-to-use, Affordable, Well built...
Bad Video playback is a pain, Browser could be better...
Bottom line A perfect phone for those who like their mobiles cool but uncomplicated...
80%
electricpig.co.uk
Updated:
2011-09-21 04:34:06
ShareAt first glance, the Nokia C5 doesn’t deviate from Nokia’s design norms in a big way: it’s a T9 candybar phone. Looks are deceiving in this case though, as it’s one of the smallest handsets yet to run Nokia’s upper end Symbian S60 operating sy...
Good Ovi Maps, access to thousands of apps...
Bad Not the best looking interface around...
Bottom line Solid and stable as a rock, Symbian S60 lets you personalise your phone to your hearts content...
60%
electricpig.co.uk
Updated:
2011-09-21 04:34:06
ShareThe Nokia C5 is being pitched as a cheap, entry-level smartphone courtesy of its Symbian S60 OS, with apps aplenty. The thing is, it just so happens to look more like an every day feature phone. So, the question is: where does it fit in with t...
Good A powerful smartphone in a sleek feature phone design...
Bad Lacks WiFi...
Bottom line Price wise, this is perfectly pitched as being 'my first smartphone' for anyone who thought they'd never really want to own one...
80%
techadvisor.co.uk
Updated:
2011-09-21 04:34:07
The Nokia C5 is a mid-range smartphone that doesn't stray too far from the norm. This relatively inexpensive mobile phone won't appeal to business users or those who are interested in the latest and greatest touchscreen smartphones, but its updated...
Bottom line The Nokia C5 won't get you excited, but if you're after a relatively inexpensive smartphone and aren't interested in touchscreens then it may be worth a look. Ross Catanzariti, PCWorld.idg.com.au...
70%
smarthouse.com.au
Updated:
2011-11-08 13:00:34
Despite a change of naming scheme, from the four-digit model numbers of old, the C5 still looks and feels very much like a classic Nokia phone. Dark grey plastic combines with chrome and brushed steel to make for an understated but generally stylish ha...
Good Design; Build quality...
Bad Plastic screen smudges and scratches easily; Cluttered interface; Mediocre image quality; No WiFi; Poor viewing angles...
70%
stuff.tv
Updated:
2014-03-22 03:57:51
Nokia’s home screen is busier than before, with icon shortcuts in a row at the bottom. It’s still accessible enough, and the shortcuts bar works well. One touch and you’ve launched Ovi Maps.Solid cameraThe camera is pretty basic – at 3.2MP, it’s behin...
Good Neat styling. GPS. Ovi Maps...
Bad No Wi-Fi. Basic camera...
Bottom line A sleek, affordable smartphone with a host of great features, but Wi-Fi is a big miss...
80%
knowyourmobile.com
Updated:
2014-03-22 03:57:51
Much of the focus when it comes to mobile phones nowadays falls on the smartphone market.The likes of Apple and HTC dominate the headlines with their extra shiny devices, but that is not what every user longs for.Some people still w...
0%
recombu.com
Updated:
2014-04-06 04:09:56
The Nokia C5 is a defiantly old school phone strutting its stuff in an age where smartphones are becoming the norm. Read on to see whether or not the Nokia C5 can keep up with the kids.What we likeTurning on the Nokia C5 for the first time is like step...
Bottom line The Nokia C5 will more than satisfy those who want a basic, no nonsense phone to call and text on. The music player is good and you get a lot of potential storage for tracks but the antiquated warren-like menus will frustrate and the Facebook app will...
60%
technave.com
Updated:
2016-12-29 22:00:35
After a big success of Nokia C5 in the market, Nokia company has introduced advance version of C5 phone which is called Nokia C5 5MP . This compact and stylish looking handset has stainless steel cover on its back. The mobile has only 95 grams weight that...
0%
hardwarezone.com.ph
Updated:
2016-12-29 22:00:35
Simplicity is always in style, which is aptly represented by Nokia's core C-series. The new Nokia C5 isn't a show-off, preferring to keep a basic and simple candybar form factor. Made mostly out of plastic, with a hint of metal on its borders, the C5 come...
0%
brighthub.com
Updated:
2011-09-21 04:34:03
The is a new low budget Symbian powered smartphone by Nokia. It offers almost all the basic features you would expect in a smartphone with the exception of Wi-Fi. It has nice hardware specifications and is one of the cheapest smartphones money can bu...
Bottom line All in all, the Nokia C5 is a very nice, cheap smartphone which measures up moderately well on all aspects. It has only two major flaws - small display and no Wi-Fi. If you can manage without that, it is a very good option which offers good valu...
60%
stuff.tv
Updated:
2011-09-21 04:34:04
Nokia’s home screen is busier than before, with icon shortcuts in a row at the bottom. It’s still accessible enough, and the shortcuts bar works well. One touch and you’ve launched Ovi Maps.Solid cameraThe camera is pretty basic – at 3.2MP, it’s behin...
Good Neat styling. GPS. Ovi Maps...
Bad No Wi-Fi. Basic camera...
Bottom line A sleek, affordable smartphone with a host of great features, but Wi-Fi is a big miss...
80%
hardwarezone.com.sg
Updated:
2011-09-21 04:34:05
Simplicity is always in style, which is aptly represented by Nokia's core C-series. The new Nokia C5 isn't a show-off, preferring to keep a basic and simple candybar form factor. Made mostly out of plastic, with a hint of metal on its borders, the C5 c...
0%
mobile-review.com US
Updated:
2011-09-21 04:34:06
Contents: In the box: Positioning This model is offered as a variation of Nokia 6303i with bigger keypad and S60, which is not important with the small screen. The handset attracts attention with €135 price tag at the beginning, but it is anyway hi...
Bottom line The ringtone volume is enough for the majority of situations, but its sound is not very clear. The same can be said about the performance of the speaker during the talk. There is a bit of vibration and the sound is not clear enough. I deliberately che...
0%
mobilechoiceuk.com
Updated:
2011-09-21 04:34:06
The C5 is a strong simple phone with excellent capabilities for core features like voice calls and text messaging. The GPS is a great added extra and the battery life is strong but beyond that this is a decent everyday phone that won’t disappoint. Rela...
Good Quiet good looks, GPS with free Ovi Maps, light and manageable...
Bad Limited extra features and functions.Look and Feel...
Bottom line The C5 is a strong simple phone with excellent capabilities for core features like voice calls and text messaging. The GPS is a great added extra and the battery life is strong but beyond that this is a decent everyday phone that won’t disappoint...
80%
recombu.com
Updated:
2011-09-21 04:34:07
The Nokia C5 is a defiantly old school phone strutting its stuff in an age where smartphones are becoming the norm. Read on to see whether or not the Nokia C5 can keep up with the kids.What we likeTurning on the Nokia C5 for the first time is like step...
Bottom line The Nokia C5 will more than satisfy those who want a basic, no nonsense phone to call and text on. The music player is good and you get a lot of potential storage for tracks but the antiquated warren-like menus will frustrate and the Facebook app will...
60%
gsmarena.com
Updated:
2011-09-21 04:34:07
It's pretty clear that we lost the geeks way back on page 1. Congratulations to all those of you who're still with us. We think we've got a phone for you. The Nokia C5 hasn't got all the features ever invented - it's the sensible buyer's choice. Perfo...
0%
phonearena.com
Updated:
2011-09-21 04:34:08
It was about month and a half ago when Nokia first announced its new name-giving policy – all models will come with a designation number from 1 to 9, with 1s reserved for handsets with the most basic functionality and 9s in the names of the most techno...
Good Dainty design and proper materials, Really snappy, Nokia Messaging support, GPS and free navigation via Ovi Maps...
Bad Display that is almost unusable in direct sunlight and at an angle, Lacks WiFi...
Bottom line The Nokia C5 can fly indeed... when thrown out of the window. „Heh, that was a good one!” said the schizophrenic and went on playing belote all by himself. All joking aside, the Nokia C5 is equipped with 600MHz processor and 128MB RAM, i.e. more than e...
80%