Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia 2220 4.57 cm (1.8") 93.5 g Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2220
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002P8N8
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4589
This statistic is based on the 91450 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89404 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia 2220 4.57 cm (1.8") 93.5 g Purple :
The short editorial description of Nokia 2220 4.57 cm (1.8") 93.5 g Purple

2220 slide purple
More>>>
Short summary description Nokia 2220 4.57 cm (1.8") 93.5 g Purple:
This short summary of the Nokia 2220 4.57 cm (1.8") 93.5 g Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 2220, Slider, 4.57 cm (1.8"), 128 x 160 pixels, Bluetooth, 860 mAh, Purple

Long summary description Nokia 2220 4.57 cm (1.8") 93.5 g Purple:
This is an auto-generated long summary of Nokia 2220 4.57 cm (1.8") 93.5 g Purple based on the first three specs of the first five spec groups.

Nokia 2220. Form factor: Slider. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 496 h. Weight: 93.5 g. Product colour: Purple

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:54:34
Uk has collected 6 expert reviews for Nokia 2220 4.57 cm (1.8") 93.5 g Purple and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:54:34
Nl heeft 6 proffesionele recensies verzameld voor Nokia 2220 4,57 cm (1.8") 93,5 g Paars. Het gemiddelde van deze proffesionele recensies is 64 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:54:34
Fr a recueilli 6 avis d’experts pour Nokia 2220 4,57 cm (1.8") 93,5 g Violet et la note moyenne est de 64 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:54:34
De hat 6 Expertenmeinungen über Nokia 2220 4,57 cm (1.8 Zoll) 93,5 g Violett eingeholt. Das duchschnittliche Epertenrating ist 64 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:54:34
Testseek ha raccolto 6 recensioni da parte di esperti per Nokia 2220 4,57 cm (1.8") 93,5 g Porpora e la valutazione media da parte degli esperti è di 64 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:54:34
Es ha coleccionado 6 opiniones de expertos para Nokia 2220 4,57 cm (1.8") 93,5 g Púrpura y la calificación media es 64 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:54:34
Dk har samlet 6 ekspertanmeldelser for Nokia 2220 4,57 cm (1.8") 93,5 g Lilla og den gennemsnitlige ekspertbedømmelse er 64 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:54:34
Se har samlat in 6 experttester för Nokia 2220 4,57 cm (1.8") 93,5 g Lila och det genomsnittliga betyget är 64 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
64%
Source Review comments Score
cgena.com
Updated:
2016-12-29 21:58:52
If you happen to be looking for a low-cost slider that is all about style, then you are reading the right review because we have here the phone which caters particularly to only that kind of preference and nothing else. The phone is . Although it's...
Bottom line Detailed Review Nokia 2220 ReviewBy: Anthony Covar | Date: 31 May 2010 If you happen to be looking for a low-cost slider that is all about style, then you are reading the right review because we have here the Nokia 2220 phone which caters particularly...
0%
cgena.com
Updated:
2011-08-02 10:54:34
If you happen to be looking for a low-cost slider that is all about style, then you are reading the right review because we have here the phone which caters particularly to only that kind of preference and nothing else. The phone is . Although it's...
Bottom line Detailed Review Nokia 2220 ReviewBy: Anthony Covar | Date: 31 May 2010 If you happen to be looking for a low-cost slider that is all about style, then you are reading the right review because we have here the Nokia 2220 phone which caters particularly...
0%
Mobil.se
Updated:
2011-08-02 10:54:34
Detta är testets lägst prissatta telefon, men den har ändå en viss charm. Förutsättningen för att du ska bli nöjd med denna är att du bara vill ha en telefon att ringa med och skicka sms. Vill du göra mer...
44%
plusblog.pl
Updated:
2014-06-21 16:10:34
Nokia 2220 slide jest niskobudżetową propozycją od Nokii dla użytkowników, którym nie zależy na świetnej jakości zdjęć czy słuchaniu muzyki za pomocą odtwarzacza MP3. Promowany jest jako niewielki, wysokiej jakości telefon, który zawiera praktyczne funkcj...
Good Porządnie wykonana obudowa, Dobrej jakości wyświetlacz, Wytrzymała bateria, Dobrze odbierające radio, jack 3,5mm, Obsługa Javy, EDGE, MMS, Pojemna skrzynka wiadomości, obsługa emaila, Niewielkie rozmiary, Dobra jakość rozmów głosowych, Bardzo głośny wbudo...
Bad Brak modułu Bluetooth, Brak slotu kart pamięci, Brak obsługi połączeń USB...
Bottom line Ten mały, solidny telefon śmiało można polecić w kilku przypadkach. Na pewno jest dobrą propozycją dla osób, które szukają dodatkowego telefonu lub osobom, które nie są zbyt wymagające. Model 2220 również dobrze spisze się przy osobach starszych. Jest to...
0%
Amobil.no
Updated:
2011-08-02 10:54:34
God byggekvalitet, God lyd ved samtale, 3,5 millimeters lydutgang, Fungerer dårlig i sollys, Ikke mulighet for lokal filoverføring...
67%
mobili.no
Updated:
2012-01-25 05:53:05
Lav pris, kamera, god telefonbok, kalender, støtte for e-post, FM-radio, god lyd i samtalerVi savner USB eller Bluetooth, skjermen er liten og lavoppløst, tastaturet er ikke det beste vi har prøvdDet skal veldig grove mangler til for å sende en telefon ti...
Bottom line Alt i alt er altså Nokia 2220 en god telefon. Når vi ser på prisen har vi lyst til å si at det er en fantastisk telefon. Men vi skal styre oss litt, for ærlig talt får du en telefon som kan veldig mye mer for noen få hundrelapper ekstra.Er det ringing og...
83%
Customer service details
Array