Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia X3-00 2.2" 103g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3-00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002N7F9
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5891
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 19:15:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Nokia X3-00 2.2" 103g :
The short editorial description of Nokia X3-00 2.2" 103g

X3-00, 5.588 cm (2.2 ") QVGA, 3.2Mp, Bluetooth 2.1, FM, 103g, Black/Red
More>>>
Short summary description Nokia X3-00 2.2" 103g:
This short summary of the Nokia X3-00 2.2" 103g data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia X3-00, Slider, Single SIM, 5.59 cm (2.2"), 3.2 MP, Bluetooth, 860 mAh
Long summary description Nokia X3-00 2.2" 103g :

Nokia X3-00. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 380 h. Weight: 103 g

This is an auto-generated long summary of Nokia X3-00 2.2" 103g based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02
Testseek has collected 42 expert reviews for Nokia X3-00 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
fonehome.co.uk
Updated:
2011-09-21
The Nokia X3 is the little brother to the Nokia X6, and it’s a budget slider with a solid sideline in music serving. So does it impress us with its simple charms? Read on in our Nokia X3 review…The Nokia X3 is a budget music phone, aimed at those who w...
Bottom line The Nokia X3 definitely acts as a showcase for Nokia’s strongest points. It’s well built, does the basics brilliantly and can handle music with gusto.LoveSolid, traditional buildHateNo surprises here. Camera could be betterThe spec Screen: 2.2-inches 2...
80%
electricpig.co.uk
Updated:
2011-08-02
With the Nokia X6 already available for your touchscreen titillation, attentions have now turned to the Nokia X3. A sleek slider with a sideline in songs, it’s the second in the new X series lineup and something we’ve been keen to have a play with...
Good Resolutely old school, solid build...
Bad Resolutely old school, camera could be better...
Bottom line A phone which showcases everything that's good about Nokia...
80%
whatmobile.net
Updated:
2011-08-02
hese days it’s quite refreshing to have a phone you can switch on and ‘boot up’ in a matter of seconds, as against a minute or two on many smartphones. However, such simplicity comes at a price - although in this case that isn’t much, given that the ph...
80%
theregister.co.uk
Updated:
2011-08-02
Hot on the heels of the music-centric Nokia X6 touchscreen smartphone comes the X3, a scaled down version, with running Symbian S40 this time rather than S60, but with a similar UI on top. There’s no touch screen or Comes With Music, no 3G or Wi-Fi or...
Bottom line The Nokia X3 is not a world-beating phone. It's not the future and it won't stun anyone with its feature set, especially the average camera and lack of 3G browsing speeds. What it is though is a solid, music-based workhorse of a phone that does what i...
80%
pcadvisor.co.uk
Updated:
2011-08-02
Product Code: B00383DJ9K The Nokia X3 is a slider music phone that lacks a touchscreen. Nokia X3: Features The Nokia X3’s price-tag proves that it is indeed an all-out feature phone, one that focuses on one or two features in order to keep its price...
Bottom line A good and inexpensive phone for listening to music, the Nokia X3's lack of a touchscreen means it falls behind similarly priced rivals. Concerns about the screen aside there's nothing wrong with the X3, and if you prefer a slider phone with hardware...
70%
techradar.com
Updated:
2011-08-02
The Nokia X3 is a slim, budget offering from the Finns. With no touchscreen and modest memory, it still has pretensions of being an attractive music device with a low cost to boot.While the recent Nokia X6 touchscreen topped the rebranded X-series musi...
Good Good quality music player software, Decent in-ear bud earphones, 3.5mm headphone socket, 2GB MicroSD card supplied in-box, Simple interface and email set-up...
Bad Lacklustre call performance, Lack of 3G or Wi-Fi, Mediocre camera performance, No GPS for Maps software, Low-grade video capture...
Bottom line The Nokia X3 is a slim, budget offering from the Finns. With no touchscreen and modest memory, it still has pretensions of being an attractive music device with a low cost to boot.While the recent Nokia X6 touchscreen topped the rebranded X-series musi...
70%
3g.co.uk
Updated:
2011-08-02
on the Nokia X3 If you just want to play a few tunes while you’re out and about, and budget is an issue, you could do worse than the Nokia X3. But we are put off by the lack of 3G and Ovi Store’s obvious drawbacks. It’s no iPod replacement, but a go...
Good For Nokia X3, A customisable home screen, a 3.5mm audio jack and bundles inear headphones, a year’s subscription to Comes With Music and the opportunity to bumps up your apps from Ovi Store.
Bad for Nokia X3...
60%
recombu.com
Updated:
2014-04-02
The pint-sized version of the Nokia X6, the X3 handset comes without music but will set you back less as well. It's a dinky little slide phone with a very masculine look. But with the X6 failing to impress as a handset, how will a stripped down version...
Bottom line The Nokia X3 isn't the perfect phone; but it's not a basic handset trying to be a cheap smartphone and that's why we like it. Yes, it's a bit basic but it fits into its own skin unlike its older brother, the X6. So rather than getting frustrated every...
60%
trustedreviews.com
Updated:
2011-08-02
The X3 is Nokia’s latest music phone, but while the name will give many the impression that this is a cut down version of Nokia’s capacitance screen touting , in reality the two phones are completely different beasts. Whereas the X6 is targeted...
50%
knowyourmobile.com
Updated:
2014-03-22
If you like the idea of the Nokia X6 but think that prices of £449 SIM free for the 32GB Comes With Music Edition and £299 SIM free for the 16GB version are on the steep side, then you might want to give the £129 SIM free X3 a second glance. The price...
0%
pz10.com
Updated:
2011-08-02
The Nokia X3 is our first glimpse into the new Xseries and we’re excited to see how things have changed since XpressMusic ran the show. And they have changed, the new angular look is a testament to that. The S40 on the inside has changed as well, throw...
Bottom line We have to admit the Nokia X3 is a tough sell, and that has almost nothing to do with the competition. In fact, there are only few top manufacturers that take music phones as seriously as Nokia. So, whether it’s XpressMusic or X3 (we like that one b...
0%
itreviews.com
Updated:
2011-08-02
Music on a budget is the order of the day with the Nokia X3, and while much of what is on offer here matches the relatively low price of the handset, suspect call quality and poor viewing angles on the screen make us think we might steer clear. Nokia...
0%
Show all