Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nokia 6700 classic 2.2" 113g Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6700 classic
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002M960 show
Show alternative article codes used in the online market place
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9701
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Nokia 6700 classic 2.2" 113g Black:
This short summary of the Nokia 6700 classic 2.2" 113g Black data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia 6700 classic, Bar, Single SIM, 5.59 cm (2.2"), 5 MP, 970 mAh, Black
Long summary description Nokia 6700 classic 2.2" 113g Black :

Nokia 6700 classic. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. Battery capacity: 970 mAh, Standby time (2G): 288 h. Weight: 113 g. Colour of product: Black

This is an auto-generated long summary of Nokia 6700 classic 2.2" 113g Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02
Testseek has collected 46 expert reviews for Nokia 6700 classic and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
stuff.tv
Updated:
2014-03-22
Of course, you can keep or remove as many zones as you desire or just opt for a standard wallpapered homescreen if you don’t like the clutter.Feature hikeThe 6300’s feature line-up was in desperate need of a refresh and Nokia has duly obliged, swappin...
Good Well made with quality stainless steel build. Slimline profile. Customisable homescreen. Camera takes sharp pictures. Quick GPS fix...
Bad No integrated 3.5mm headphone jack or bundled adapter. Lack of Wi-Fi. Average video recording quality. Basic Nokia Maps...
Bottom line Nokia has come up trumps again. The 6700 is bonafide classic with an eye for great snap...
100%
techradar.com
Updated:
2011-08-02
Nokias 6700 Classic is a handset designed to take over the mantle of the hugely popular Nokia 6300, and the Finns have been busy sprucing up the design and wedging in more features than you can shake a mobile stick at.We now are offered a 5MP camera w...
Good Lovely sleek and shiny chassis, Great 5MP camera, Quick processor, Easy to set up email...
Bad Easy to cover in fingerprints, Slightly underpowered browser, Video playback was limited...
90%
whatmobile.net
Updated:
2011-08-02
If you think everything has gone touchscreen crazy and you’re not really after something with a huge screen, large footprint or the need for pinpoint accuracy, you can still get normal phones that wont mean missing out on all the features. There are s...
Bottom line The Nokia 6300 was a massive success for Nokia, and deservedly so, but although it looked the part it didnt exactly offer much in the way of functionality. Perhaps a lot of people werent bothered, but theres hardly any harm in giving users more than...
80%
recombu.com
Updated:
2014-04-02
Nokia has a real gift for coming up with classy but simple phones. This one is the successor to the hugely popular 6300, and like that it leaps into life quickly: contacts are available in seconds. It's got lots of features, a shiny exterior, is light...
Bottom line Looks great, works great – what's not to like? This is the kind of thing Nokia does best: a phone that's simply designed, even down to the unfussy, efficient keypad. It’s highly accessible making it easy to take photos or use the GPS. Stylish and effec...
80%
pcadvisor.co.uk
Updated:
2011-08-02
Product Code: 6700 A basic handset thats well designed, the Nokia 6700 classics stainless steel casing and simple user interface will impress users only interested in calls, text and the occasional photo - which, believe it or not, is still a fair...
Bottom line Nokias 6700 classic doesnt come with all the bells and whistles of the latest touch screen smartphones, but if youre after a solid mid-range handset that wont break the bank, you may be impressed. Ross Catanzariti Buy it now: click here...
70%
trustedreviews.com
Updated:
2011-08-02
With so many new handsets sporting touchscreens, fancy user interfaces, or gizmos it is something of a relief to have in my hands this week Nokias 6700 Classic. Theres nothing fancy about this phone at all. Nokia has shot itself in the foot on...
70%
goodgearguide.com.au
Updated:
2011-11-08
A mid-range mobile phone (otherwise known as a "dumbphone"), Nokias 6700 classic wont appeal to social-networking buffs, business users or those who are interested in the latest and greatest touch-screen smartphones. A basic handset that’s well designed, the Nokia 6700 classics stainless steel casing and simple user interface will impress users only interested in calls, text and the occasional photo — which, believe it or not, is still a fair chunk of the population. The highlight of the Nok...
Good Stainless steel design and build, 5-megapixel camera, built-in GPS, simple UI, access to Ovi Store...
Bad No 3.5mm headphone jack, glossy casing is hard to keep clean, stubborn volume control...
Bottom line Nokia’s 6700 classic doesn’t come with all the bells and whistles of the latest touch screen smartphones, but if you’re after a solid mid-range handset that won’t break the bank, you may be impressed...
70%
pocket-lint.com
Updated:
2011-08-02
The Nokia 6700 Classic replaces their popular 6300 model, living breathing proof that not everyone wants a smartphone. The 6700 takes the candybar form and our review version was chrome, which looks utterly stunning: it gets a little smeary, but looks...
Good Design, simplicity, GPS, HSDPA...
Bad Small screen, no 3.5mm jack, keypad can file your nails down...
Bottom line Great looks and great build. Whilst it packs in some connectivity essentials, some might find it not connected enoughKey specsBluetooth, FM radio, GPRS, GPS, GSM, HSDPA, Li-ion battery, microSD, MP3 player...
70%
3g.co.uk
Updated:
2011-08-02
We predict a bright future for the Nokia 6700 Classic. It might not enjoy the same success as its predecessor – the mobile revolution has come on leaps and bounds since then – but if you’re after a mid-range handset with competent if not exceptional...
Good In both variants, the Nokia 6700 Classic is a smart looking handset.
Bad Getting a GPS satellite fix required a degree of patience.
60%
pz10.com
Updated:
2011-08-02
Bottom line At the end of this review its less what we think and more how we feel about the Nokia 6700 classic. The honest truth is we fell in love with the phone the moment we opened the box. Mature and poised, business-like and trendy, the real classic styling...
0%
Show all